- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Published
- Max Operating Temperature
Attribute column
Manufacturer
Microchip Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | RAM Size | Operating Mode | Power Dissipation | Output Current | Max Supply Current | Access Time | Data Rate | Data Bus Width | Organization | Memory Width | Bandwidth | Density | Standby Current-Max | Max Frequency | Screening Level | Number of Transceivers | Number of Input Lines | Number of Output Lines | Max I/O Voltage | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Ambient Temperature Range High | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT88SC0104CA-SH Microchip Technology | 32850 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | EEPROM | - | Tube | 1997 | CryptoMemory® | - | yes | Active | 1 (Unlimited) | 8 | - | Secure Memory | - | 85°C | -40°C | Embedded, Smart Card | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | 4MHz | - | AT88SC0104 | - | - | - | - | - | 3/3.3V | INDUSTRIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 128B | - | 5mA | - | - | - | - | - | 250 ns | - | - | 1KX1 | 1 | - | 1 kb | 0.0001A | - | - | - | - | - | - | 100000 Write/Erase Cycles | - | 10 | SOFTWARE | - | 1011CCCC | - | 1.75mm | 4.925mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() KSZ8995MAI Microchip Technology | 6600 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 128-BFQFP | - | 128 | 128-PQFP (14x20) | - | - | - | - | Tray | 2008 | - | - | - | Active | 3 (168 Hours) | - | - | 10/100 Integrated Switch | - | 85°C | -40°C | Port Switch/Network Interface | - | - | - | - | - | - | - | - | - | - | - | KSZ8995 | - | - | - | - | - | - | - | - | - | 3.45V | 3.15V | - | 5 | 20mA | - | - | - | - | 375mA | - | 100 Mbps | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 2.72mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8999I Microchip Technology | 802 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | - | - | Tray | 2004 | - | e3 | - | Active | 3 (168 Hours) | 208 | - | 10/100 Integrated Switch | Matte Tin (Sn) - annealed | 85°C | -40°C | Port Switch/Network Interface | - | - | - | QUAD | GULL WING | 260 | 1 | 2.1V | 0.5mm | - | 40 | KSZ8999 | - | - | - | - | - | - | INDUSTRIAL | - | - | 2.3V | 2V | - | 9 | - | - | - | - | - | 1.32A | - | 100 Mbps | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 3.32mm | - | 28mm | 28mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8995MA Microchip Technology | 993 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 128-BFQFP | - | 128 | 128-PQFP (14x20) | - | - | - | - | Tray | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | 10/100 Integrated Switch | - | 70°C | 0°C | Port Switch/Network Interface | - | - | - | - | - | - | - | - | - | - | - | KSZ8995 | - | - | - | - | - | - | - | - | - | 3.45V | 3.15V | - | 5 | - | - | - | - | - | 375mA | - | 100 Mbps | - | - | - | 25MHz | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 2.72mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSHA204A-SSHDA-B Microchip Technology | 10000 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | EEPROM | - | Tube | 2011 | CryptoAuthentication™ | e4 | yes | Active | 3 (168 Hours) | 8 | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | 40 | ATSHA204A | - | - | 400mV | - | - | - | INDUSTRIAL | - | I2C | 5.5V | 1.8V | 576B | - | 500μA | - | SYNCHRONOUS | - | 4mA | - | 550 ns | - | - | - | - | - | 4.5 kb | - | - | - | - | 1 | - | - | - | - | - | - | 85°C | - | 1.75mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8995XA Microchip Technology | 709 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | - | - | - | - | - | Tray | 2005 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | 10/100 Integrated Switch | MATTE TIN | 70°C | 0°C | Port Switch/Network Interface | - | - | - | QUAD | GULL WING | 260 | 1 | 1.8V | - | - | 40 | KSZ8995 | - | - | - | - | - | - | COMMERCIAL | - | - | 3.45V | 3.15V | - | 5 | 20mA | - | - | - | - | 347mA | - | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.72mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8993MI Microchip Technology | 1320 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | - | - | - | - | - | Tray | 2005 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | 10/100 Integrated Switch | Matte Tin (Sn) - annealed | 85°C | -40°C | Port Switch/Network Interface | - | - | 800mW | QUAD | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | KSZ8993 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | - | 3.465V | 3.135V | - | 3 | 92mA | - | - | 800mW | - | 92mA | - | 100 Mbps | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.72mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8997 Microchip Technology | 48 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | - | - | - | - | - | Tray | 2003 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | 10/100 Integrated Switch | Matte Tin (Sn) - annealed | 70°C | 0°C | Port Switch/Network Interface | - | - | - | QUAD | GULL WING | 260 | 1 | 2.1V | 0.5mm | - | - | KSZ8997 | - | - | - | - | - | - | COMMERCIAL | - | - | 2.3V | 2V | - | 8 | 900mA | - | - | - | - | 900mA | - | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.72mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8995FQI Microchip Technology | 1000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 128-BFQFP | - | 128 | 128-PQFP (14x20) | - | - | - | - | Tray | 2008 | - | - | - | Active | 3 (168 Hours) | - | - | 10/100 Integrated Switch | - | 85°C | -40°C | Port Switch/Network Interface | - | - | - | - | - | - | - | - | - | - | - | KSZ8995 | - | - | - | 3.3V | - | - | - | - | - | 3.45V | 3.15V | - | 5 | 20mA | - | - | - | - | 230mA | - | 100 Mbps | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 3.15mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSHA204A-SSHDA-T Microchip Technology | 80000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | Tape & Reel (TR) | 2011 | CryptoAuthentication™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | Authentication Chip | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Networking and Communications | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | ATSHA204A | - | - | 400mV | - | - | - | INDUSTRIAL | - | I2C, Serial | 5.5V | 2V | - | - | - | - | SYNCHRONOUS | - | 4mA | - | 550 ns | - | - | - | 8 | - | 4.5 kb | - | 1MHz | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATSHA204A-MAHDA-T Microchip Technology | 15000 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | 9.49709mg | C04-21355-Q4B | - | - | Tape & Reel (TR) | 2013 | CryptoAuthentication™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | 40 | ATSHA204A | - | - | 400mV | 5.5V | - | - | INDUSTRIAL | - | I2C, Serial | 6V | 2V | - | - | - | - | SYNCHRONOUS | - | 4mA | - | 550 ns | - | - | - | 8 | - | 4.5 kb | - | 1MHz | - | - | 1 | - | - | - | - | - | - | 85°C | - | 600μm | - | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC25616C-SU Microchip Technology | 2000 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | EEPROM | - | Tube | 2004 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | - | 85°C | -40°C | Embedded, Smart Card | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 5MHz | 40 | AT88SC25616 | - | - | - | - | - | 3/5V | INDUSTRIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 32kB | - | 5mA | - | - | - | - | - | 35 μs | - | - | 256KX1 | 1 | - | 256 kb | 0.0001A | - | - | - | - | - | - | 100000 Write/Erase Cycles | 7ms | 10 | SOFTWARE | - | 1011CCCC | - | 1.75mm | 4.925mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8993M Microchip Technology | 6000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | - | - | - | - | Commercial grade | Tray | 2005 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | 10/100 Integrated Switch | Matte Tin (Sn) - annealed | 70°C | 0°C | Port Switch/Network Interface | - | - | 800mW | QUAD | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 40 | KSZ8993 | - | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.465V | 3.135V | - | 3 | 92mA | - | - | 800mW | - | 92mA | - | 100 Mbps | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.72mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8695P Microchip Technology | 38 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 289-PBGA | - | 289 | - | - | - | - | Commercial grade | Tube | 2006 | - | - | - | Active | 3 (168 Hours) | 289 | - | 10/100 Integrated Switch | - | 70°C | 0°C | Port Switch/Network Interface | - | - | - | BOTTOM | BALL | - | 1 | 1.8V | 1mm | - | - | KSZ8695 | - | - | - | 1.9V | - | - | COMMERCIAL | - | - | 3.6V | 1.7V | - | - | - | 64MB | - | - | - | 10μA | - | - | 32b | - | - | - | - | - | 166MHz | - | 5 | - | - | 3.3V | - | - | - | - | - | - | - | 2.36mm | 19mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8995M Microchip Technology | 143 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | 128-PQFP (14x20) | - | - | - | - | Tray | 2003 | - | - | - | Active | 3 (168 Hours) | - | - | 10/100 Integrated Switch | - | 70°C | 0°C | Port Switch/Network Interface | - | - | - | - | - | - | - | - | - | - | - | KSZ8995 | - | - | - | 3.45V | - | - | - | - | - | 3.6V | 3V | - | - | - | - | - | - | - | 375mA | - | 100 Mbps | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8995MI Microchip Technology | 59 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | - | - | - | - | - | Tray | 2006 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | 10/100 Integrated Switch | MATTE TIN | 85°C | -40°C | Port Switch/Network Interface | - | - | - | QUAD | GULL WING | 245 | 1 | 1.8V | - | - | 40 | KSZ8995 | - | - | - | - | - | - | INDUSTRIAL | - | - | 3.6V | 3V | - | - | - | - | - | - | - | 375mA | - | 100 Mbps | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 3.4mm | 20mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATSHA204A-STUCZ-T Microchip Technology | 20000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 8.788352mg | - | - | - | Tape & Reel (TR) | 2013 | CryptoAuthentication™ | - | - | Active | 1 (Unlimited) | - | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | - | - | ATSHA204A | - | - | 400mV | - | - | - | - | - | Serial | 5.5V | 2V | 512B | - | - | - | - | - | 4mA | - | - | - | - | - | - | - | 4.5 kb | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATECC608A-SSHDA-B Microchip Technology | 1 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | Automotive grade | Tube | 2018 | CryptoAuthentication™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | ATECC608A | R-PDSO-G8 | - | - | - | 5.5V | - | INDUSTRIAL | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | 85°C | - | 1.75mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8993FL Microchip Technology | 42 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | - | - | - | - | - | Tray | 2009 | - | e3 | - | Active | 3 (168 Hours) | 128 | - | 10/100 Integrated Switch | Matte Tin (Sn) - annealed | 70°C | 0°C | Port Switch/Network Interface | - | - | - | QUAD | GULL WING | 245 | 1 | 1.8V | 0.5mm | - | 40 | KSZ8993 | - | Not Qualified | - | 3.3V | - | - | COMMERCIAL | - | I2C, SPI | 3.465V | 1.71V | - | - | - | - | - | - | - | 190mA | - | 100 Mbps | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 3.4mm | - | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC6416C-SU Microchip Technology | 8000 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | EEPROM | - | Tube | 2009 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | - | 85°C | -40°C | Embedded, Smart Card | ALSO SUPPORTS SYNCHRONOUS OPERATION | - | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 5MHz | 40 | AT88SC6416 | - | Not Qualified | - | - | - | 3/5V | INDUSTRIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 62.5kB | - | 5mA | - | ASYNCHRONOUS | - | - | - | 35 μs | - | - | 64KX1 | 1 | - | 64 kb | 0.0001A | - | - | - | - | - | - | 100000 Write/Erase Cycles | 7ms | 10 | SOFTWARE | - | 1011CCCC | - | 1.75mm | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |