- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Published
- Max Operating Temperature
Attribute column
Manufacturer
Microchip Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Number of Bits | Access Time | Organization | Memory Width | Density | Max Frequency | Number of Input Lines | Number of Output Lines | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCS320-I/P Microchip Technology | 42 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Industrial grade | Tube | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | HCS320 | 8 | - | - | - | - | - | INDUSTRIAL | - | 13V | 3.5V | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() HCS300T/SN Microchip Technology | 3300 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Commercial grade | Tape & Reel (TR) | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | - | Code Hopping Decoder | Matte Tin (Sn) | 70°C | 0°C | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS300 | 8 | - | - | Not Qualified | - | - | COMMERCIAL | - | 6.6V | -300mV | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() HCS200T/SN Microchip Technology | 42 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Commercial grade | Tape & Reel (TR) | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | - | Code Hopping Encoder | MATTE TIN | 70°C | 0°C | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS200 | 8 | - | - | - | - | - | COMMERCIAL | - | 13V | 3.5V | - | 800μA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9116mm | No | ROHS3 Compliant | Lead Free | ||
![]() HCS370T-I/ST Microchip Technology | 42 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Industrial grade | Tape & Reel (TR) | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | 8542.31.00.01 | DUAL | GULL WING | 260 | 1 | 3.5V | 0.65mm | - | 40 | HCS370 | 14 | - | - | - | - | - | INDUSTRIAL | - | 5.5V | 2.05V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0808CA-MPTG Microchip Technology | 42 | - | Datasheet | 17 Weeks | - | - | Surface Mount | M2 P, Smart Card Module (TWI) | YES | - | - | EEPROM | Commercial grade | Tape & Reel (TR) | 2004 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | - | QUAD | NO LEAD | - | 1 | - | - | 4MHz | - | AT88SC0808 | - | R-XQMA-N8 | - | Not Qualified | 3.3V | - | COMMERCIAL | 2-Wire, I2C, Serial | 3.6V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 250 ns | 1KX8 | 8 | 8 kb | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC118-SH-CN Microchip Technology | 38 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Bulk | 2013 | CryptoCompanion™ | - | yes | Active | 3 (168 Hours) | - | - | Security Companion Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | AT88SC118 | - | - | - | - | 3.6V | - | - | 2-Wire | - | - | 32kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCS370-I/SL Microchip Technology | 42 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Industrial grade | Tube | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | 8542.31.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS370 | 14 | - | - | - | - | - | INDUSTRIAL | - | 5.5V | 2.05V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.69mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0104C-MJ Microchip Technology | 42 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | NO | 8 | - | EEPROM | Commercial grade | Tape & Reel (TR) | 2011 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | UNSPECIFIED | UNSPECIFIED | 225 | 1 | 3.3V | - | 5MHz | 30 | AT88SC0104 | - | - | - | - | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 35 μs | 1KX1 | 1 | 1 kb | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AT88SC0404C-MJ Microchip Technology | 42 | - | Datasheet | 14 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | - | 8 | - | EEPROM | Commercial grade | Tape & Reel (TR) | 2011 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | 5MHz | - | AT88SC0404 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 35 μs | - | - | 4 kb | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AT88SC25616C-MJ Microchip Technology | 20000 | - | Datasheet | 22 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | NO | 8 | - | EEPROM | Commercial grade | Tape & Reel (TR) | 2009 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | UNSPECIFIED | UNSPECIFIED | 240 | 1 | 3V | - | 5MHz | 30 | AT88SC25616 | - | - | - | Not Qualified | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | ASYNCHRONOUS | - | 35 μs | 256KX1 | 1 | 256 kb | - | - | - | 7ms | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0204CA-MP Microchip Technology | 42 | - | Datasheet | 17 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (ISO) | - | - | - | EEPROM | - | Tape & Reel (TR) | 2004 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | 4MHz | - | AT88SC0204 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 250 ns | - | - | 2 kb | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCS365T-I/SM Microchip Technology | 5000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Industrial grade | Tape & Reel (TR) | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS365 | 8 | - | - | - | - | - | INDUSTRIAL | - | 5.5V | 2.05V | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | 5.21mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0808CA-MP Microchip Technology | 42 | - | Datasheet | 17 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (ISO) | YES | - | - | EEPROM | Commercial grade | Tape & Reel (TR) | 2004 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | QUAD | NO LEAD | - | 1 | - | - | 4MHz | - | AT88SC0808 | - | R-XQMA-N8 | - | Not Qualified | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 250 ns | 1KX8 | 8 | 8 kb | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0104CA-Y6H-T Microchip Technology | 5 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | EEPROM | - | Tape & Reel (TR) | 2004 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 85°C | -40°C | Embedded, Smart Card | - | - | - | - | - | - | - | 4MHz | - | AT88SC0104 | - | - | - | - | 3.3V | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 250 ns | - | - | 1 kb | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() HCS365-I/P Microchip Technology | 37 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Industrial grade | Tube | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | - | DUAL | - | - | 1 | 5V | - | - | - | HCS365 | 8 | - | - | - | - | - | INDUSTRIAL | - | 5.5V | 2.05V | - | 5mA | - | - | 32 | - | - | - | - | - | 4 | 1 | - | - | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() ATAES132-MAH-ER-T Microchip Technology | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | 8-UDFN (2x3) | EEPROM | - | Tape & Reel (TR) | 2011 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | 1MHz | - | ATAES132 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | 4kB | - | 10mA | - | - | 550 ns | - | - | 32 kb | 10MHz | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0204C-MJTG Microchip Technology | 42 | - | Datasheet | 22 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (TWI) | NO | 8 | - | EEPROM | Commercial grade | Tape & Reel (TR) | 2011 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | 5MHz | NOT SPECIFIED | AT88SC0204 | - | - | - | Not Qualified | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 35 μs | - | 8 | 2 kb | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC018-SU-CN-T Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Tape & Reel (TR) | 2009 | CryptoCompanion™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | Security Companion Chip | Matte Tin (Sn) | 85°C | -40°C | Networking and Communications | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | 400kHz | NOT SPECIFIED | AT88SC018 | - | - | - | Not Qualified | 3.3V | - | INDUSTRIAL | 2-Wire, Serial | 3.6V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 900 ns | 4KX1 | 1 | 4 kb | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() HCS512T/SO Microchip Technology | 42 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Code Hopping Decoder | Matte Tin (Sn) - annealed | 70°C | 0°C | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS512 | 18 | R-PDSO-G18 | 4 | - | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 11.55mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0204CA-MPTG Microchip Technology | 42 | - | Datasheet | 17 Weeks | - | - | Surface Mount | M2 P, Smart Card Module (TWI) | YES | - | - | EEPROM | Commercial grade | Tape & Reel (TR) | 2004 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | - | QUAD | NO LEAD | - | 1 | - | - | 4MHz | - | AT88SC0204 | - | R-XQMA-N8 | - | Not Qualified | 3.3V | - | COMMERCIAL | 2-Wire, I2C, Serial | 3.6V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 250 ns | 256X8 | 8 | 2 kb | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |