- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Published
- Max Operating Temperature
Attribute column
Manufacturer
Microchip Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature (Max.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Number of Bits | Access Time | Data Rate | Organization | Memory Width | Resolution | Density | Number of A/D Converters | Number of Transceivers | Number of Input Lines | Write Cycle Time-Max (tWC) | Number of Receivers | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCS370T/SL Microchip Technology | 19875 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Commercial grade | Tape & Reel (TR) | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 70°C | 0°C | Remote Secure Access, Keyless Entry | 8542.31.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS370 | 14 | - | - | - | - | COMMERCIAL | - | 5.5V | 2.05V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.69mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCS370-I/P Microchip Technology | 50 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | Industrial grade | Tube | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | HCS370 | 14 | - | Not Qualified | - | - | INDUSTRIAL | - | 5.5V | 2.05V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 19.05mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2036T-I/SL Microchip Technology | 42 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | Industrial grade | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Sensor Interface | Matte Tin (Sn) - annealed | 85°C | -40°C | Analog I/O | - | DUAL | GULL WING | - | - | - | - | - | - | MCP2036 | - | - | Not Qualified | - | 3/5V | INDUSTRIAL | - | 5.5V | 2.7V | - | 6.8mA | 6.8mA | - | - | - | - | - | - | 1.375 B | - | 1 | - | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCS410T/SN Microchip Technology | 38 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Commercial grade | Tape & Reel (TR) | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder and Transponder | Matte Tin (Sn) | 70°C | 0°C | Access Control Systems | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 40 | HCS410 | 8 | - | - | - | - | COMMERCIAL | - | 6.6V | 2V | - | 2.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9116mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCS370T-I/SL Microchip Technology | 42 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Industrial grade | Tape & Reel (TR) | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | 8542.31.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS370 | 14 | - | - | - | - | INDUSTRIAL | - | 5.5V | 2.05V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.69mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0104C-MPTG Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (TWI) | NO | 8 | - | EEPROM | - | - | Tape & Reel (TR) | 2011 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | 5MHz | NOT SPECIFIED | AT88SC0104 | - | - | - | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 35 μs | - | 1KX1 | 1 | - | 1 kb | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0404C-MJTG Microchip Technology | 42 |
| Datasheet | 14 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (TWI) | NO | 8 | - | EEPROM | - | Commercial grade | Tape & Reel (TR) | 2011 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | 5MHz | NOT SPECIFIED | AT88SC0404 | - | - | - | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 35 μs | - | 4KX1 | 1 | - | 4 kb | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KSZ8993M-TR Microchip Technology | 188 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 128-BQFP | YES | - | - | - | 70°C | - | Tape & Reel (TR) | 2008 | - | - | yes | Active | 3 (168 Hours) | 128 | - | 10/100 Integrated Switch | - | - | - | Port Switch/Network Interface | - | QUAD | GULL WING | - | 1 | 1.8V | 0.5mm | - | - | KSZ8993 | - | R-PQFP-G128 | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 100000 Mbps | - | - | - | - | - | 2 | - | - | - | - | 3.4mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() SY58627LMG Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 32-QFN (5x5) | - | - | - | - | 2016 | - | - | - | Active | 2 (1 Year) | - | - | Receive Buffer | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SY58627 | - | - | - | - | - | - | - | - | - | - | - | 260mA | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT88SC0104CA-MJ Microchip Technology | 42 |
| Datasheet | 8 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | - | 8 | - | EEPROM | - | Commercial grade | Tape & Reel (TR) | 2004 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | 4MHz | - | AT88SC0104 | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 250 ns | - | - | - | - | 1 kb | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AT88SC0204CA-MJTG Microchip Technology | 42 | - | Datasheet | 17 Weeks | - | - | Surface Mount | M2 J, Smart Card Module (TWI) | YES | - | - | EEPROM | - | Commercial grade | Tape & Reel (TR) | 2004 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | - | QUAD | NO LEAD | - | 1 | - | - | 4MHz | - | AT88SC0204 | - | R-XQMA-N8 | Not Qualified | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 250 ns | - | 256X8 | 8 | - | 2 kb | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCS361/P Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Commercial grade | Tube | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | - | Code Hopping Encoder | Matte Tin (Sn) | 70°C | 0°C | Remote Secure Access, Keyless Entry | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | HCS361 | 8 | - | - | - | - | COMMERCIAL | - | 6.9V | 3V | - | 700μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCS370-I/ST Microchip Technology | 42 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | Industrial grade | Tube | 2002 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 85°C | -40°C | Remote Secure Access, Keyless Entry | 8542.31.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | HCS370 | 14 | - | - | - | - | INDUSTRIAL | - | 5.5V | 2.05V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0808CA-MJTG Microchip Technology | 42 | - | Datasheet | 17 Weeks | - | - | Surface Mount | M2 J, Smart Card Module (TWI) | YES | - | - | EEPROM | - | Commercial grade | Tape & Reel (TR) | 2004 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | - | QUAD | NO LEAD | - | 1 | - | - | 4MHz | - | AT88SC0808 | - | R-XQMA-N8 | Not Qualified | 3.3V | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | - | 250 ns | - | 1KX8 | 8 | - | 8 kb | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC3216C-MJ Microchip Technology | 42 | - | Datasheet | 22 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | NO | 8 | - | EEPROM | - | Commercial grade | Tape & Reel (TR) | 2009 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | 8 | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | UNSPECIFIED | UNSPECIFIED | 240 | 1 | 3V | - | 5MHz | 30 | AT88SC3216 | - | - | - | - | - | COMMERCIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | 35 μs | - | 32KX1 | 1 | - | 32 kb | - | - | - | 7ms | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCS410-I/ST Microchip Technology | 42 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | Industrial grade | Tube | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder and Transponder | Matte Tin (Sn) | 85°C | -40°C | Access Control Systems | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | HCS410 | 8 | - | - | - | - | INDUSTRIAL | - | 6.6V | 2V | - | 2.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCS3142T-I/ST Microchip Technology | 42 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | Industrial grade | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 20 | - | Encoder | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCS3142 | - | - | - | - | - | INDUSTRIAL | - | 3.6V | 1.8V | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 4 | - | - | - | 1.2mm | 6.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SY58626LMH-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | Tape & Reel (TR) | 2016 | - | e4 | - | Active | 2 (1 Year) | 32 | - | Transmit Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | SY58626 | - | - | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCS361/SN Microchip Technology | 42 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Commercial grade | Tube | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | - | Code Hopping Encoder | Matte Tin (Sn) | 70°C | 0°C | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS361 | 8 | - | - | - | - | COMMERCIAL | - | 6.9V | 3V | - | 700μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9116mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC118-SH-CM-T Microchip Technology | 38 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Industrial grade | Tape & Reel (TR) | 2013 | CryptoCompanion™ | - | yes | Active | 3 (168 Hours) | - | - | Security Companion Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | AT88SC118 | - | - | - | 3.6V | - | - | 2-Wire | - | - | 32kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |