- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Published
- Max Operating Temperature
Attribute column
Manufacturer
Microchip Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Output Current | Number of Bits | Access Time | Organization | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Number of Input Lines | Endurance | Data Retention Time-Min | Write Protection | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCS500T/SM Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Decoder | Matte Tin (Sn) | 70°C | 0°C | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | HCS500 | 8 | - | 1 | - | - | - | - | 3.3/5V | COMMERCIAL | - | - | 5.5V | 3V | - | 1.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AT88SC1616C-SH Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | EEPROM | - | - | - | Tube | 2011 | CryptoMemory® | - | - | Active | 1 (Unlimited) | 8 | - | Secure Memory | - | 85°C | -40°C | Embedded, Smart Card | - | DUAL | GULL WING | - | 1 | - | 1.27mm | 5MHz | - | AT88SC1616 | - | - | - | Not Qualified | - | - | - | 3/5V | INDUSTRIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | - | SYNCHRONOUS | - | - | 35 μs | 16KX1 | 1 | 16 kb | 0.0001A | - | - | - | 100000 Write/Erase Cycles | 10 | SOFTWARE | 1011CCCC | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCS410/ST Microchip Technology | 42 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Commercial grade | Tube | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder and Transponder | Matte Tin (Sn) | 70°C | 0°C | Access Control Systems | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | HCS410 | 8 | - | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | 6.6V | 2V | - | 2.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() HCS410T/ST Microchip Technology | 42 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder and Transponder | Matte Tin (Sn) | 70°C | 0°C | Access Control Systems | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | HCS410 | 8 | - | - | - | - | - | - | - | COMMERCIAL | - | - | 6.6V | 2V | - | 2.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() ATECC108-SSHCZ-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Tape & Reel (TR) | 2012 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | ATECC108 | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2V | 1kB | - | - | - | - | - | - | - | - | 8.5 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ATECC108-SSHDA-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Tape & Reel (TR) | 2012 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | ATECC108 | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2V | 1kB | - | - | - | - | - | - | - | - | 8.5 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MCP2036T-I/MG Microchip Technology | 38 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | Sensor Interface | Matte Tin (Sn) - annealed | 85°C | -40°C | Analog I/O | - | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | MCP2036 | - | - | - | Not Qualified | - | - | - | 3/5V | INDUSTRIAL | - | - | 5.5V | 2.7V | - | 6.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSHA204A-MAHCZ-S Microchip Technology | 30 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2013 | CryptoAuthentication™ | - | yes | Active | 3 (168 Hours) | 8 | - | Authentication Chip | - | - | - | Networking and Communications | - | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | ATSHA204A | - | R-PDSO-N8 | - | - | - | - | 5.5V | - | INDUSTRIAL | 2V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | 664X8 | 8 | - | - | 5312 bit | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() AT88SC0404CA-MJ Microchip Technology | 42 | - | Datasheet | 6 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | - | - | - | - | EEPROM | - | - | Commercial grade | Tape & Reel (TR) | 2011 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | 4MHz | - | AT88SC0404 | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | - | 250 ns | - | - | 4 kb | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0808C-MJ Microchip Technology | 42 | - | Datasheet | 26 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | - | 8 | - | - | EEPROM | - | - | Commercial grade | Tape & Reel (TR) | 2011 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | 5MHz | - | AT88SC0808 | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | - | 35 μs | - | - | 8 kb | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCS201T/SN Microchip Technology | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2001 | KEELOQ® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Code Hopping Encoder | Matte Tin (Sn) | 70°C | 0°C | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCS201 | 8 | - | - | - | - | - | - | - | COMMERCIAL | - | - | 13V | 3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9116mm | No | ROHS3 Compliant | Lead Free | ||
![]() ATSHA204-TH-CZ-T Microchip Technology | 2420 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2011 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | ATSHA204 | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSHA204A-XHCZ-T Microchip Technology | 47 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 157.991892mg | - | - | - | Automotive grade | Tape & Reel (TR) | 2011 | CryptoAuthentication™ | - | yes | Active | 3 (168 Hours) | 8 | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | ATSHA204A | - | - | - | - | 400mV | - | - | - | INDUSTRIAL | - | Serial | 5.5V | 2V | - | - | - | SYNCHRONOUS | 4mA | 256 | 550 ns | - | 8 | 4.5 kb | - | - | 1MHz | 1 | - | - | - | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0404C-PU Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 85°C | -40°C | - | Tube | 2013 | CryptoMemory® | - | - | Obsolete | 1 (Unlimited) | 8 | - | Secure Memory | - | - | - | Embedded, Smart Card | 8542.32.00.71 | DUAL | - | - | 1 | - | - | - | - | AT88SC0404 | - | R-PDIP-T8 | - | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 2.7V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | 4KX1 | 1 | - | - | 4096 bit | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0104CA-MJTG Microchip Technology | 42 | - | Datasheet | 8 Weeks | - | - | Surface Mount | M2 J, Smart Card Module (TWI) | - | 8 | - | - | EEPROM | - | - | Commercial grade | Tape & Reel (TR) | 2001 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | - | - | 4MHz | - | AT88SC0104 | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | - | - | 250 ns | - | - | 1 kb | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0104C-PU Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 85°C | -40°C | - | Tube | 2013 | CryptoMemory® | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Secure Memory | MATTE TIN | - | - | Embedded, Smart Card | 8542.32.00.71 | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | 40 | AT88SC0104 | - | R-PDIP-T8 | - | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 2.7V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | 1KX1 | 1 | - | - | 1024 bit | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() HCS412-I/SN Microchip Technology | 25640 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 85°C | -40°C | - | Tube | 2000 | KEELOQ® | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Code Hopping Encoder and Transponder | Matte Tin (Sn) | - | - | Remote Secure Access, Keyless Entry | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 40 | HCS412 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | 2/6.3V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SC118-SH-CM Microchip Technology | 1412 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Bulk | 2013 | CryptoCompanion™ | - | yes | Active | 3 (168 Hours) | - | - | Security Companion Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | - | - | AT88SC118 | - | - | - | - | - | 3.6V | - | - | - | - | 2-Wire | - | - | 32kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSHA204-MAH-DA-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | 8-UDFN (2x3) | 9.49709mg | - | - | - | - | Tape & Reel (TR) | 2013 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication Chip | - | - | - | Networking and Communications | - | - | - | - | - | - | - | - | - | ATSHA204 | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATAES132-SH-ER Microchip Technology | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | EEPROM | - | - | - | Tube | 2011 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | 1MHz | - | ATAES132 | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | - | - | 10mA | - | - | - | 550 ns | - | - | 32 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |