- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Published
- Max Operating Temperature
Attribute column
Manufacturer
Microchip Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Mfr | MSL | Package | Product Status | RoHS | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Temperature Grade | Note | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Access Time | Logic Function | Data Bus Width | Organization | Memory Width | Density | Max Frequency | Write Cycle Time-Max (tWC) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT88SC25616C-MJTG Microchip Technology | 42 | - | Datasheet | 22 Weeks | Tin | - | Surface Mount | M2 J, Smart Card Module (TWI) | NO | 8 | - | EEPROM | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2007 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 3V | 5MHz | NOT SPECIFIED | AT88SC25616 | - | Not Qualified | - | - | COMMERCIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | ASYNCHRONOUS | 35 μs | - | - | 256KX1 | 1 | 256 kb | - | 7ms | - | ROHS3 Compliant | - | ||
![]() ATAES132-SH-ER-T Microchip Technology | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | EEPROM | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | 1MHz | - | ATAES132 | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | - | - | 10mA | - | 550 ns | - | - | - | - | 32 kb | 1MHz | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0404C-MPTG Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (TWI) | NO | 8 | - | EEPROM | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | 5MHz | NOT SPECIFIED | AT88SC0404 | - | - | - | - | COMMERCIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | 35 μs | - | - | 4KX1 | 1 | 4 kb | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0404CA-MJTG Microchip Technology | 42 | - | Datasheet | 6 Weeks | - | - | Surface Mount | M2 J, Smart Card Module (TWI) | NO | - | - | EEPROM | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2011 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | 4MHz | NOT SPECIFIED | AT88SC0404 | R-XXMA-X8 | Not Qualified | - | 3.3V | COMMERCIAL | - | 2-Wire, I2C, Serial | 3.6V | 2.7V | - | - | 5mA | SYNCHRONOUS | 250 ns | - | - | 512X8 | 8 | 4 kb | - | - | - | ROHS3 Compliant | - | ||
![]() ATSHA204-MAH-CZ-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | 8-UDFN (2x3) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | Authentication Chip | - | - | - | Networking and Communications | - | - | - | - | - | - | - | ATSHA204 | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 kb | 1MHz | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT88SA100S-TSU-T Microchip Technology | 1992 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | AT88SA100 | - | - | 400mV | 5.5V | - | - | - | - | - | - | 6mA | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() SY58627LMG-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 2 (1 Year) | - | Receive Buffer | - | - | - | - | - | - | - | - | - | - | - | SY58627 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSHA204-RBH-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 3-SMD, No Lead | - | 3 | 3-SMD | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | ATSHA204 | - | - | - | 5.5V | - | - | Serial | - | - | 576B | - | - | - | 550 ns | AND, OR | - | - | - | 4.5 kb | 1MHz | - | No | ROHS3 Compliant | Lead Free | ||
![]() AT88SC0204C-MP Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (ISO) | - | 8 | - | EEPROM | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | 5MHz | - | AT88SC0204 | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | 35 μs | - | - | - | - | 2 kb | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0808C-MP Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (ISO) | - | 8 | - | EEPROM | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | - | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | - | - | - | - | - | 5MHz | - | AT88SC0808 | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | 35 μs | - | - | - | - | 8 kb | - | - | - | ROHS3 Compliant | - | ||
![]() WP441W6A1-500-EFEI Microchip Technology | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AT88SC1616C-MPTG Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (TWI) | NO | 8 | - | EEPROM | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | 5MHz | NOT SPECIFIED | AT88SC1616 | - | Not Qualified | - | - | COMMERCIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | 35 μs | - | - | 16KX16 | 16 | 16 kb | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC12816C-MJ Microchip Technology | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | - | Surface Mount | M2 J, Smart Card Module (ISO) | NO | 8 | - | EEPROM | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | CryptoMemory® | - | yes | Active | 3 (168 Hours) | 8 | Secure Memory | - | 70°C | 0°C | Embedded, Smart Card | UNSPECIFIED | UNSPECIFIED | 240 | 1 | 3.3V | 5MHz | 30 | AT88SC12816 | - | - | - | - | COMMERCIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | - | 35 μs | - | - | - | 1 | 128 kb | - | 7ms | No | ROHS3 Compliant | - | ||
![]() AT88SC0204C-MPTG Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | - | Surface Mount | M2 P, Smart Card Module (TWI) | NO | 8 | - | EEPROM | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | CryptoMemory® | e3 | yes | Active | 3 (168 Hours) | 8 | Secure Memory | Matte Tin (Sn) | 70°C | 0°C | Embedded, Smart Card | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | 5MHz | NOT SPECIFIED | AT88SC0204 | - | Not Qualified | - | - | COMMERCIAL | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 5mA | SYNCHRONOUS | 35 μs | - | - | - | 8 | 2 kb | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SC0204C-SH-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CryptoMemory® | - | - | Active | 3 (168 Hours) | - | Secure Memory | - | - | - | Embedded, Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT88SA102S-TH-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CryptoAuthentication™ | - | - | Obsolete | 1 (Unlimited) | - | Authentication Chip | - | 85°C | -40°C | Networking and Communications | - | - | - | - | - | - | - | AT88SA102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48b | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 130753 Microchip | In Stock | - | - | - | - | - | THT | - | - | - | - | - | - | n/a | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 137445 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143803 Microchip | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | n/a | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSHA204A-TCSMU Microchip | In Stock | - | - | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | - | 8-UDFN (2x3) | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | CryptoAuthentication™ | - | - | - | - | - | Authentication Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |