- Test Current
- Operating Temperature
- Configuration
- ESD Protection
- Mounting
- Pin Count
- Screening Level
- Supplier Package
- Usage Level
- Peak Pulse Power Dissipation
- Direction Type
- RoHS
Attribute column
Manufacturer
Microchip Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Direction Type | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Usage Level | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Leakage Current | Diode Type | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Test Current | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBG20A Microchip | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 20 V | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | Unidirectional | - | 1 µA | - | 32.4 V | 18.5 A | 600 W | 1 mA | - | 22.2 V | - | - | - | - | - | ||
![]() MXPLAD15KP200CA Microchip | In Stock | - | - | - | YES | - | SILICON | 1 | Bi-Directional | MICROSEMI CORP | Microsemi Corporation | MXPLAD15KP200CA | 1 | Surface Mount | 1 | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | 15000 W | 2.5 W | NOT SPECIFIED | - | 5.46 | - | No | PLAD | Military grade | -55 to 150 °C | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | 2 | S-PSSO-G1 | Not Qualified | BIDIRECTIONAL | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 5 mA | 200 V | - | Military | 15000 W | Yes | 222 V | 245 V | ||
![]() MX1N6461US Microchip | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 5 V | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | Unidirectional | - | 3 mA | - | 9 V | 315 A | 500 W | 25 mA | - | 5.6 V | - | - | - | - | - |