- HTS Code
- Organization
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Pitch
Attribute column
Manufacturer
Microchip Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Access Time-Max | Active Read Current - Max | Clock Frequency-Max (fCLK) | Data Retention | Factory Pack Quantity | Ihs Manufacturer | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Boot Block | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD25Q64BSIGY ELM Technology Corp | In Stock | - | Datasheet | - | YES | 8 | - | - | 120 MHz | - | - | ELM TECHNOLOGY CORP | - | - | - | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | - | - | 3.6 V | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | - | 8MX8 | - | 2.16 mm | 8 | - | 67108864 bit | SERIAL | - | FLASH | 2.7 V | - | 5.28 mm | 5.23 mm | ||
![]() GD25Q16BPIG ELM Technology Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ELM TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST29SF040-55-4I-WHE Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 55 ns | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 8 X 14 MM, ROHS COMPLIANT, MO-142BA, TSOP1-32 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | - | - | 5 V | - | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.5 mm | compliant | 32 | R-PDSO-G32 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 1.2 mm | 8 | - | 4194304 bit | PARALLEL | - | FLASH | 5 V | - | 12.4 mm | 8 mm | ||
![]() SST39VF010-70-4C-W Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF6402-70-4I-EKE Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 48 | 70 ns | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 48 | R-PDSO-G48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 4MX16 | - | 1.2 mm | 16 | - | 67108864 bit | PARALLEL | - | FLASH | 2.7 V | TOP | 18.4 mm | 12 mm | ||
![]() SST39SF040-70-4C-N Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF6401B-70-4I-B1K Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 48 | 70 ns | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 8 X 10 MM, 0.80 MM PITCH, MO-210, TFBGA-48 | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | - | - | 3 V | - | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 1 | 0.8 mm | compliant | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 4MX16 | - | 1.2 mm | 16 | - | 67108864 bit | PARALLEL | - | FLASH | 2.7 V | BOTTOM | 10 mm | 8 mm | ||
![]() SST39VF6401B-70-4C Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q10UIGR ELM Technology Corp | In Stock | - | Datasheet | - | YES | 8 | - | - | 120 MHz | - | - | ELM TECHNOLOGY CORP | - | - | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Contact Manufacturer | - | - | - | - | 3 V | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | NO LEAD | 1 | 0.5 mm | unknown | - | R-PDSO-N8 | - | - | 3.6 V | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | - | 128KX8 | - | 0.65 mm | 8 | - | 1048576 bit | SERIAL | - | FLASH | 2.7 V | - | 3 mm | 2 mm | ||
![]() 25CS640-H/SN Microchip Technology | 586 |
| Datasheet | SOIC-8 | - | - | - | 5 mA | - | 200 Year | 100 | - | SPI | 20 MHz | + 150 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2.5 V | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V to 5.5 V | - | - | - | 64 kbit | - | - | 8 k x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25CS640T-H/SN Microchip Technology | 3895 |
| Datasheet | SOIC-8 | - | - | - | 5 mA | - | 200 Year | 3300 | - | SPI | 20 MHz | + 150 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.7 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 V to 5.5 V | - | - | - | 64 kbit | - | - | 8 k x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q128BZIG ELM Technology Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ELM TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q257DYFGY General Dynamics SATCOM Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT27C256-25JC Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 250 ns | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | - | - | - | EAR99 | - | - | - | 8542.32.00.71 | QUAD | J BEND | 1 | 1.27 mm | unknown | - | R-PQCC-J32 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 32KX8 | 3-STATE | - | 8 | 0.0001 A | 262144 bit | PARALLEL | COMMON | OTP ROM | 12.5 V | - | - | - | ||
![]() GD25Q64BFIG ELM Technology Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ELM TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST37VF010-70-3C-N Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF400A-70-4C- Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST29SF020-55-4I-NHE Microchip Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 55 ns | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | ROHS COMPLIANT, PLASTIC, MS-016AE, LCC-32 | - | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | Yes | - | - | 5 V | - | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | QUAD | J BEND | 1 | 1.27 mm | compliant | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 256KX8 | - | 3.556 mm | 8 | - | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 13.97 mm | 11.43 mm | ||
![]() SST39VF1601C-70-4I Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF040-70-4C-N Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |