- Features
- Number of Outputs
- Package / Case
- Applications
- Mounting Type
- Operating Temperature
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Efficiency
- Series
Attribute column
Manufacturer
Microchip DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Cable Types | Category | Colour outer sheath | Degree of protection (IP) | Flame retardant | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Applications | Power (Watts) | Ingress Protection | Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | 1st Connector | 2nd Connector | Voltage - Output 4 | Product | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA50-120-3R3-15T-D-P Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 3.3V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3 | - | 86% | 2 kV | 158V | 86V | - | - | 15V | -15V | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-28-5-12T-B-H Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | - | - | Hirose Electric Co Ltd | Bag | Obsolete | - | 5V | - | - | W.FL2 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 15 W | - | W.FL2 to W.FL2 | 1 | - | 84% | - | 40V | 20V | 4A | - | - | - | W.FL2 Plug, Right Angle | W.FL2 Plug, Right Angle | - | - | - | 1.122 (28.50mm) | ||
![]() SA50-28-3R3-12T-F-P Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 3.3V | -55°C ~ 125°C | - | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 15 W | - | - | 1 | - | 84% | - | 40V | 20V | 4A | - | - | - | - | - | - | - | - | - | ||
![]() SA50-120-15S-F-H Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 15V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 45 W | - | - | 1 | - | 86% | 2 kV | 158V | 86V | 3A | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-28-15S-E-H Microchip | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 15V | -55°C ~ 125°C | - | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Non-Isolated PoL Module | - | ITE (Commercial) | 51 W | - | - | 1 | - | 82% | - | 40V | 20V | 3.4A | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | ||
![]() SA50-120-28S-F-H Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 28V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 50 W | - | - | 1 | - | 86% | 2 kV | 158V | 86V | 1.8A | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-120-28S-C-H Microchip | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 28V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 50 W | - | - | 1 | - | 86% | 2 kV | 158V | 86V | 1.8A | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-120-28S-F-P Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 28V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 50 W | - | - | 1 | - | 86% | 2 kV | 158V | 86V | 1.8A | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-28-5-15T-B-H Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | 5E | Yellow | IP20 | According to IEC/EN 60332-3-24 | Microchip Technology | Bulk | Active | - | 5V | -55°C ~ 125°C | - | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 15 W | - | - | 1 | - | 84% | - | 40V | 20V | 4A | - | - | - | - | - | - | - | - | 2 | ||
![]() SA50-120-3R3S-E-P Microchip | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 3.3V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1 | - | 86% | 2 kV | 158V | 86V | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-28-3R3-15T-C-P Microchip | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 3.3V | -55°C ~ 125°C | - | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 18 W | - | - | 1 | - | 84% | - | 40V | 20V | 4A | - | - | - | - | - | - | - | - | - | ||
![]() SA50-28-3R3-15T-E-P Microchip | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 3.3V | -55°C ~ 125°C | - | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 18 W | - | - | 1 | - | 84% | - | 40V | 20V | 4A | - | - | - | - | - | - | - | - | - | ||
![]() SF200-28-28S-A-H Microchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA50-120-5-15T-A-P Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA50-120-3R3S-A-P Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | ||
![]() SA50-120-3R3-15T-B-H Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 3.3V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3 | - | 86% | 2 kV | 158V | 86V | - | - | 15V | -15V | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-120-5S-B-H Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 5V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1 | - | 86% | 2 kV | 158V | 86V | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-28-5-12T-D-H Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 5V | -55°C ~ 125°C | - | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | 15 W | - | - | 1 | - | 84% | - | 40V | 20V | 4A | - | - | - | - | - | - | - | - | - | ||
![]() SA50-120-12S-C-H Microchip | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 12V | -55°C ~ 125°C (With Derating) | - | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1 | - | 86% | 2 kV | 158V | 86V | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | ||
![]() SA50-28-28S-F-P Microchip | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | Active | - | 28V | -55°C ~ 125°C | - | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Non-Isolated PoL Module | - | ITE (Commercial) | 56 W | - | - | 1 | - | 82% | - | 40V | 20V | 2A | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - |