- Applications
- Connector Type
- Form
- Input Connector
- Input Type
- Lead Free
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Output Connector
- Part Status
Attribute column
Manufacturer
Microchip AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Voltage-Output 1 | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Form | Region Utilized | Input Connector | Output Connector | Nominal Output Voltage | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC002014 Microchip Technology | 56 |
| - | 14 Weeks | Plug-In | 9V | 2011 | - | Active | 1 (Unlimited) | Plug | ITE (Commercial) | 7.2W | 7W | 1 | 800mA | - | Positive | Positive Center | 800mA | Multi-Blade (Included) | 7.2W | 9V | 110V | 220V | 800mA | 7.2W | Wall Mount (Class II) | International | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 9V | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() AC162039 Microchip Technology | In Stock | - | - | - | Desktop | - | 2000 | HES10 | Obsolete | 1 (Unlimited) | Plug | ITE (Commercial) | 2.7W | 3W | - | 300mA | 9V | Positive | Positive Center | - | Cord | - | 9V | - | - | - | - | Desktop (Class I) | North America | NEMA 5-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |