- Ihs Manufacturer
- Mounting Feature
- Package Description
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Rohs Code
- Size Code
- Surface Mount
- Terminal Finish
Attribute column
Manufacturer
Microchip Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFA0402R4871F-T10 Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 4870 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() RL1632L4R010D-T5-LF Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -40 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.5% | e3 | - | EAR99 | 50 ppm/°C | 0.01 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | - | TR | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 1206 | 70 °C | ||
![]() RR1632P-1002-B Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 10000 Ω | Tin/Lead (Sn/Pb) | HIGH PRECISION | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 1206 | - | ||
![]() TFA0402R2372F-T10 Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 23700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() RFP-400-50R-S TTM Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN73N2X8061B-T1-C Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.1% | e3 | Yes | EAR99 | 10 ppm/°C | 8060 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | 0805 | - | ||
![]() TFA1206R7500F-T5 Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.05 mm | - | SMT | 1.6 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 750 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() TFA0603R1072F-T5 Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.4 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 10700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() CR0603Y1201A Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.05% | e3 | Yes | EAR99 | 10 ppm/°C | 1200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION CHIP | - | TR | - | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 85 °C | ||
![]() RR0510R510D-C Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.356 mm | 0.991 mm | RECTANGULAR PACKAGE | SMT | 0.508 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 51 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR | Chip | FIXED RESISTOR | compliant | - | 0.0625 W | 25 V | 0402 | - | ||
![]() RN73N2X2742B-T1-C Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.1% | e3 | Yes | EAR99 | 10 ppm/°C | 27400 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | 0805 | - | ||
![]() RR1220P6802B Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | - | - | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 68000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 8533.21.00.30 | - | - | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | 0805 | - | ||
![]() RR1632P-5901-B Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 5900 Ω | Tin/Lead (Sn/Pb) | HIGH PRECISION | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 1206 | - | ||
![]() RR0816P393D-C Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -55 °C | SMT, 0603 | 0.406 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.787 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 25 ppm/°C | 39000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR | Chip | FIXED RESISTOR | compliant | - | 0.0625 W | 75 V | 0603 | - | ||
![]() RFP-10-100RV-S TTM Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RR1632P-2740-B Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 274 Ω | Tin/Lead (Sn/Pb) | HIGH PRECISION | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 1206 | - | ||
![]() RFP-150-100RL-S TTM Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RR1220P-511-D-C Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | THIN FILM TECHNOLOGY CORP | RR | 125 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.5% | - | Yes | - | - | 510 Ω | NOT SPECIFIED | - | - | TR | - | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | 0805 | - | ||
![]() RR1220P-472-D-C Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | THIN FILM TECHNOLOGY CORP | RR | 125 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.5% | - | Yes | - | - | 4700 Ω | NOT SPECIFIED | - | - | TR | - | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | 0805 | - | ||
![]() RFP-30-100R TTM Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |