- Ihs Manufacturer
- Mounting Feature
- Package Description
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Rohs Code
- Size Code
- Surface Mount
- Terminal Finish
Attribute column
Manufacturer
Microchip Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR1220P6802B Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | - | - | CHIP | RECTANGULAR PACKAGE | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 68000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 8533.21.00.30 | - | FIXED RESISTOR | compliant | 0.1 W | 100 V | 0805 | ||
![]() RR1632P-5901-B Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 5900 Ω | Tin/Lead (Sn/Pb) | HIGH PRECISION | 8533.21.00.30 | TR | FIXED RESISTOR | compliant | 0.125 W | 150 V | 1206 | ||
![]() RN73N2X2742B-T1-C Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | Active | Yes | 0.1% | e3 | Yes | EAR99 | 10 ppm/°C | 27400 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR | FIXED RESISTOR | compliant | 0.1 W | 100 V | 0805 | ||
![]() RFP-150-100RL-S TTM Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |