- Current - Supply
- Function
- LO Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Noise Figure
- P1dB
- Package / Case
- Packaging
- Part Status
- Published
- RF Frequency
Attribute column
Manufacturer
Microchip RF Demodulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Current - Supply | Gain | Max Frequency | Noise Figure | P1dB | RF Frequency | LO Frequency | Height | Length | Width | Thickness | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U2794B-NFSH Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | 20 | 20-SSO | Tube | 1997 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 4.75V~5.25V | 1GHz | Demodulator | 5V | 5.25V | 4.75V | 35mA | 35mA | 35mA | - | 1GHz | 12dB | 3.5dBm | 40MHz~1.03GHz | 70MHz~1GHz | 1.3mm | 6.75mm | 4.4mm | 1.3mm | No SVHC | Non-RoHS Compliant | ||
![]() ATR0797-6CP Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-SSOP | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | - | 4.75V~5.25V | - | Demodulator, Receiver | - | - | - | - | - | 195mA | - | - | 14.5dB | -27dBm | 65MHz~300MHz | 65MHz~300MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() U2794B-MFSG3 Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | Tape & Reel (TR) | 1997 | Obsolete | 1 (Unlimited) | - | - | 4.75V~5.25V | - | Demodulator | - | - | - | - | - | 35mA | - | - | 12dB | 3.5dBm | 40MHz~1.03GHz | 70MHz~1GHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() U2794B-NFSG3H Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | Tape & Reel (TR) | 1997 | Obsolete | 1 (Unlimited) | - | - | 4.75V~5.25V | - | Demodulator | - | - | - | - | - | 35mA | - | - | 12dB | 3.5dBm | 40MHz~1.03GHz | 70MHz~1GHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() T0797-6CP Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-SSOP | Cut Tape (CT) | 2001 | Obsolete | 1 (Unlimited) | - | - | 4.75V~5.25V | - | Demodulator, Receiver | - | - | - | - | - | 180mA | 35dB | - | 6dB | -10dBm | 65MHz~300MHz | 65MHz~300MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() U2794B-MFS Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | Tube | 1997 | Obsolete | 1 (Unlimited) | - | - | 4.75V~5.25V | - | Demodulator | - | - | - | - | - | 35mA | - | - | 12dB | 3.5dBm | 40MHz~1.03GHz | 70MHz~1GHz | - | - | - | - | - | Non-RoHS Compliant |