- Package / Case
- Part Status
- Frequency
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Modulation or Protocol
- Operating Temperature
- Voltage - Supply
- Antenna Connector
- Current - Receiving
- Applications
Attribute column
Manufacturer
Microchip RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | JESD-30 Code | Max Output Current | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Data Rate | Data Interface | Max Frequency | Telecom IC Type | Sensitivity | Data Rate (Max) | Current - Receiving | Max Junction Temperature (Tj) | Modulation or Protocol | Number of Receivers | Sensitivity (dBm) | Ambient Temperature Range High | Antenna Connector | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICRF211AYQS-TR Microchip Technology | 50000 | - | Datasheet | 10 Weeks | - | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | ISM, Garage Door Openers, RKE | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 380MHz~450MHz | - | - | 3.3V | - | 3.6V | 3V | - | 6mA | - | PCB, Surface Mount | - | - | -110dBm | 10kbps | 6mA | - | ASK, OOK | - | -110 dBm | - | PCB, Surface Mount | No IF Filter Required | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF220AYQS-TR Microchip Technology | 10000 | - | Datasheet | 25 Weeks | - | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tape & Reel (TR) | 2016 | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | General Purpose | - | 3V~3.6V | - | - | - | - | - | 3.9mm | 300MHz~450MHz | - | - | 3.3V | - | 3.6V | 3V | - | 4.3mA | - | PCB, Surface Mount | - | - | -112.5dBm | 20kbps | 6mA | - | ASK, OOK | - | -112.5 dBm | - | PCB, Surface Mount | RSSI Equipped | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MICRF230YQS Microchip Technology | 14000 |
| Datasheet | 8 Weeks | - | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~105°C | Tube | 2015 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | Matte Tin (Sn) - annealed | - | - | General Purpose | 8542.39.00.01 | 3.5V~5.5V | DUAL | GULL WING | 1 | 5V | 0.635mm | - | 433.92MHz | R-PDSO-G16 | - | - | - | - | - | - | 6mA | - | - | - | TELECOM CIRCUIT | -112dBm | 20kbps | - | 105°C | ISM | - | -112 dBm | 105°C | On-Board, Trace | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() ATA5781-WNQW Microchip Technology | 12000 | - | Datasheet | 18 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 32-VQFN (5x5) | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | UHF ASK/FSK | - | 1.9V~3.6V | - | - | - | - | - | - | 310MHz~318MHz 418MHz~477MHz 836MHz~928MHz | - | - | 5.5V | SPI | - | - | 20kB Flash | - | - | SPI | - | - | -123dBm | 120kbps | 10mA | - | UHF | - | -123 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF220AYQS Microchip Technology | 190 |
| Datasheet | 25 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tube | 2010 | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | General Purpose | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 300MHz~450MHz | - | - | - | - | 3.6V | 3V | - | 4.3mA | - | PCB, Surface Mount | 450MHz | - | -112.5dBm | 20kbps | 6mA | - | ASK, OOK | - | -112.5 dBm | - | PCB, Surface Mount | RSSI Equipped | 1.47mm | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF213AYQS Microchip Technology | 632 |
| Datasheet | 10 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 105°C | -40°C | ISM, Garage Door Openers, RKE | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 300MHz~350MHz | - | 400μA | - | - | 3.6V | 3V | - | 3.9mA | - | PCB, Surface Mount | 350MHz | - | -110dBm | 7.2kbps | 3.9mA | - | AM, OOK | 2 | -110 dBm | - | PCB, Surface Mount | - | 1.47mm | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF221AYQS-TR Microchip Technology | 4100 |
| Datasheet | 10 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 850MHz~950MHz | - | - | 3.3V | - | 3.6V | 3V | - | 9mA | - | PCB, Surface Mount | - | - | -109dBm | 10kbps | 9.3mA | - | ASK, OOK | - | -109 dBm | - | PCB, Surface Mount | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF211AYQS Microchip Technology | 1000 | - | Datasheet | 10 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | ISM, Garage Door Openers, RKE | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 380MHz~450MHz | - | - | - | - | 3.6V | 3V | - | 6mA | - | PCB, Surface Mount | 450MHz | - | -110dBm | 10kbps | 6mA | - | ASK, OOK | - | -110 dBm | - | PCB, Surface Mount | No IF Filter Required | 1.47mm | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF009YM Microchip Technology | 5000 |
| - | 10 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | -40°C~85°C | Tube | 2005 | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | RKE | - | 4.75V~5.5V | - | - | - | - | - | 3.94mm | 300MHz~440MHz | - | - | 5V | - | 5.5V | 4.75V | - | 2.9mA | - | PCB, Surface Mount | 440MHz | - | -102dBm | 2kbps | 2.9mA | - | ASK, OOK | - | -102 dBm | - | PCB, Surface Mount | Automatic Tuning | 1.48mm | 9.93mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF219AAYQS-TR Microchip Technology | 10000 |
| Datasheet | 25 Weeks | - | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | General Purpose | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 300MHz~450MHz | - | - | 3.3V | - | 3.6V | 3V | - | 6mA | 20 kbps | PCB, Surface Mount | - | - | -112.5dBm | - | 4.3mA | - | ASK, OOK | - | -112.5 dBm | - | PCB, Surface Mount | RSSI Equipped | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF213AYQS-TR Microchip Technology | 80000 | - | Datasheet | 10 Weeks | - | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | ISM, Garage Door Openers, RKE | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 300MHz~350MHz | - | - | 3.3V | - | 3.6V | 3V | - | 3.9mA | - | PCB, Surface Mount | - | - | -110dBm | 7.2kbps | 3.9mA | - | AM, OOK | - | -110 dBm | - | PCB, Surface Mount | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF011YM Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | -40°C~85°C | Tube | 1998 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | Garage Openers | - | 4.75V~5.5V | - | - | - | - | - | 3.9mm | 300MHz~440MHz | - | - | 5V | - | 5.5V | 4.75V | - | 2.4mA | - | PCB, Surface Mount | - | - | -103dBm | 10kbps | 2.4mA | - | OOK | - | -103 dBm | - | PCB, Surface Mount | Automatic Tuning | - | 8.75mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF221AYQS Microchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~85°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 850MHz~950MHz | - | - | - | - | 3.6V | 3V | - | 9.5mA | - | PCB, Surface Mount | 950MHz | - | -109dBm | 10kbps | 9.3mA | - | ASK, OOK | - | -109 dBm | - | PCB, Surface Mount | - | 1.47mm | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF219AAYQS Microchip Technology | 49 |
| Datasheet | 25 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | -40°C~105°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | General Purpose | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 300MHz~450MHz | - | - | 3.3V | - | 3.6V | 3V | - | 4.3mA | 20 kbps | PCB, Surface Mount | 450MHz | - | -112.5dBm | - | 4.3mA | - | ASK, OOK | - | -112.5 dBm | - | PCB, Surface Mount | RSSI Equipped | 1.47mm | 4.9mm | 3.91mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF002YM Microchip Technology | 5000 |
| Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | Industrial grade | -40°C~85°C | Tube | 2001 | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | RKE | - | 4.75V~5.5V | - | - | - | - | - | 3.94mm | 300MHz~440MHz | - | - | - | - | 5.5V | 4.75V | - | 2.2mA | - | PCB, Surface Mount | 440MHz | - | -95dBm | 10kbps | 2.2mA | - | ASK, OOK | - | -95 dBm | - | PCB, Surface Mount | Automatic Tuning | 1.64mm | 10mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATA5724P3C-TKQW Microchip Technology | 1000 | - | Datasheet | 19 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | 4.5V~5.5V | - | - | - | - | - | - | 433MHz | - | - | 5V | - | - | - | - | - | 10 kbps | - | - | - | - | - | 11mA | - | UHF | - | -113 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF007YM Microchip Technology | 415 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | -40°C~85°C | Tube | 2004 | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | RKE | - | 4.75V~5.5V | - | - | - | - | - | 3.94mm | 300MHz~440MHz | - | - | - | - | 5.5V | 4.75V | - | 2.4mA | - | PCB, Surface Mount | 440MHz | - | -96dBm | 2.1kbps | 3mA | - | ASK, OOK | - | -96 dBm | - | PCB, Surface Mount | Automatic Tuning | 1.48mm | 4.93mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF218AYQS Microchip Technology | 49 |
| Datasheet | 10 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | ISM, Garage Door Openers, RKE | - | 3V~3.6V | - | - | - | - | - | 3.91mm | 300MHz~450MHz | - | - | - | - | 3.6V | 3V | - | 4mA | - | PCB, Surface Mount | 450MHz | - | -108dBm | 10kbps | 5.5mA | - | AM | - | -108 dBm | - | PCB, Surface Mount | - | 1.47mm | 4.9mm | 3.91mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATA5746C-PXQW-1 Microchip Technology | 23 |
| Datasheet | 30 Weeks | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | Alarm and Security Systems, RKE, TPMS | - | 2.7V~3.3V 4.5V~5.5V | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | 10kbps | 6.9mA | - | ASK, FSK | - | -114 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA5745C-PXQW-1 Microchip Technology | 2161 |
| Datasheet | 16 Weeks | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | 2.7V~3.3V | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kbps | 6.5mA | - | UHF | - | -113 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | ROHS3 Compliant | - |