- Package / Case
- Part Status
- Frequency
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Modulation or Protocol
- Operating Temperature
- Voltage - Supply
- Antenna Connector
- Current - Receiving
- Applications
Attribute column
Manufacturer
Microchip RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Frequency | Data Interface | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICRF008BM-TR Microchip Technology | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | Garage Openers | 4.75V~5.5V | 300MHz~440MHz | PCB, Surface Mount | -95dBm | 4.8kbps | 7mA | OOK | PCB, Surface Mount | Automatic Tuning | Non-RoHS Compliant | ||
![]() MICRF008BM Microchip Technology | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Garage Openers | 4.75V~5.5V | 300MHz~440MHz | PCB, Surface Mount | -95dBm | 4.8kbps | 7mA | OOK | PCB, Surface Mount | Automatic Tuning | Non-RoHS Compliant | ||
![]() MICRF022BN Microchip Technology | 4464 |
| - | 8-DIP (0.300, 7.62mm) | 8-DIP | -40°C~85°C | Tube | 1999 | Obsolete | 1 (Unlimited) | RKE | 4.75V~5.5V | 300MHz~440MHz | PCB, Surface Mount | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() MICRF022BM Microchip Technology | 5095 |
| - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | 1999 | Discontinued | 1 (Unlimited) | RKE | 4.75V~5.5V | 300MHz~440MHz | PCB, Surface Mount | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() MICRF022BM-FS12-TR Microchip Technology | 5031 |
| - | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | RKE | 4.75V~5.5V | 300MHz~440MHz | PCB, Surface Mount | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant |