- Current - Receiving
- Current - Transmitting
- Operating Temperature
- Package / Case
- Packaging
- Power - Output
- Serial Interfaces
- Type
- Voltage - Supply
- RF Family/Standard
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Microchip RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Power Supplies | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA5823-PLQW Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.15V~3.6V 4.4V~5.25V | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116dBm | 20kbps | SPI | 10.3mA~10.5mA | 6.5mA~17.3mA | ASK, FSK | - | - | - | ROHS3 Compliant | ||
![]() ATA5428-PLQW Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C | Cut Tape (CT) | 1997 | Obsolete | 4 (72 Hours) | - | TxRx Only | - | 2.4V~3.6V | - | - | - | - | - | - | 433MHz 868MHz | - | ATA5428 | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116.5dBm | 20kBaud | SPI | 10.3mA~10.5mA | 6.5mA~17.3mA | ASK, FSK | - | - | - | ROHS3 Compliant | ||
![]() ATR2820-PNQG 83 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.9V~3.6V | - | - | - | - | - | - | 5.8GHz | - | - | - | - | - | - | - | 5dBm | General ISM > 1GHZ | -97dBm | 1.125Mbps | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA5811-PLQW 80 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.4V~3.6V | - | - | - | - | - | - | 433MHz 868MHz | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116.5dBm | 20kBaud | SPI | 10.3mA~10.5mA | 8.5mA~17.8mA | ASK, FSK | - | - | - | ROHS3 Compliant | ||
![]() ATA5824-PLQW Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.15V~3.6V 4.4V~5.25V | - | - | - | - | - | - | 434MHz 868MHz | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116dBm | 20kbps | SPI | 10.3mA~10.5mA | 6.5mA~17.3mA | ASK, FSK | - | - | - | ROHS3 Compliant | ||
![]() T2801-PLH Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | -25°C~85°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 3V~4.6V | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | ROHS3 Compliant | ||
![]() AT86RF211SAH-R Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.4V~3.6V | - | - | - | - | - | - | 400MHz~950MHz | - | - | - | - | - | - | - | 16dBm | General ISM < 1GHz | -107dBm | 100kbps | SPI | 24mA | 35mA~43mA | FSK | - | - | - | Non-RoHS Compliant | ||
![]() AT86RF233-ZUS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C | Tray | 2014 | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.6V | - | - | - | - | - | - | 2.4GHz | - | AT86RF233 | - | - | - | 128B SRAM | 6LoWPAN, Zigbee® | 4dBm | 802.15.4, General ISM > 1GHz | -101dBm | 2Mbps | SPI | 11.3mA~11.8mA | 7.2mA~13.8mA | O-QPSK | - | - | - | ROHS3 Compliant | ||
![]() ATR2406-PNSG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | -10°C~60°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.9V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 4dBm | General ISM > 1GHZ | -93dBm | 1.125Mbps | SPI | 31mA | 16mA | GFSK | - | - | - | Non-RoHS Compliant | ||
![]() T2802-PLH Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | -25°C~85°C | Cut Tape (CT) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 3.2V~4.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 3dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | Non-RoHS Compliant | ||
![]() MICRF505BML-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32-MLF (5x5) | -40°C~85°C | Tape & Reel (TR) | 2006 | Discontinued | 3 (168 Hours) | - | TxRx Only | - | 2V~2.5V | - | - | - | - | - | - | 850MHz~950MHz | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -111dBm | 200kbps | SPI | 8.6mA~13.5mA | 14mA~28mA | FSK | - | - | - | Non-RoHS Compliant | ||
![]() ATR2434-PLT Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~85°C | Tray | 1997 | Obsolete | 3 (168 Hours) | 48 | TxRx Only | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | 225 | 1 | 3V | 0.5mm | 2.4GHz | 30 | - | S-XQCC-N48 | Not Qualified | - | - | - | 0dBm | General ISM > 1GHZ | -95dBm (Max) | 62.5kbps | SPI | 57.7mA | 69.1mA | DSSS, GFSK | 1mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() ATA5830-PNQW 18 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VQFN (5x5) | -40°C~105°C | Tape & Reel (TR) | 1997 | Active | 3 (168 Hours) | - | TxRx + MCU | - | 1.9V~3.6V | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | - | - | 6kB Flash 512B EEPROM 24kB ROM 768B SRAM | - | 14.5dBm | General ISM < 1GHz | -121dBm | 80kbps | SPI | 9.3mA | 9.1mA~13.8mA | ASK, FSK | - | - | - | ROHS3 Compliant | ||
![]() T2802-PLQ Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | -25°C~85°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 3.2V~4.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 3dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | ROHS3 Compliant | ||
![]() ATA5823C-PLQW-1 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | -40°C~105°C | Bulk | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 3.6V | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | 11.5dBm | General ISM < 1GHz | -117dBm | 20kbps | SPI | 14.5mA | 21mA | ASK, FSK | - | - | - | ROHS3 Compliant | ||
![]() T2801-PLQ Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | -25°C~85°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 3V~4.6V | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | ROHS3 Compliant | ||
![]() ATA5428-PLSW 80 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.4V~3.6V | - | - | - | - | - | - | 433MHz 868MHz | - | ATA5428 | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116.5dBm | 20kBaud | SPI | 10.3mA~10.5mA | 6.5mA~17.3mA | ASK, FSK | - | - | - | ROHS3 Compliant | ||
![]() T2803-PLH Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -10°C~60°C | Cut Tape (CT) | 1997 | Obsolete | 3 (168 Hours) | 48 | TxRx Only | 8542.39.00.01 | 3.2V~4.6V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | 2.4GHz | - | - | S-XQCC-N48 | Not Qualified | 33.6V | - | - | 3dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~56mA | - | 1mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() U7004B-MFSG3 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | -25°C~70°C | Tape & Reel (TR) | 1997 | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.7V~4.6V | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | - | 26.5dBm | General ISM > 1GHZ | - | - | - | 8mA | 450mA | - | - | - | - | ROHS3 Compliant | ||
![]() AT86RF211DAI-R Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | 48-TQFP (7x7) | -40°C~85°C | Tape & Reel (TR) | 1997 | Obsolete | 1 (Unlimited) | - | TxRx Only | - | 2.4V~3.75V | - | - | - | - | - | - | 400MHz~950MHz | - | - | - | - | - | - | - | 14dBm | General ISM < 1GHz | -105dBm | 64kbps | SPI | 29mA | 20mA~35mA | FSK | - | - | - | Non-RoHS Compliant |