- Current - Receiving
- Current - Transmitting
- Operating Temperature
- Package / Case
- Packaging
- Power - Output
- Serial Interfaces
- Type
- Voltage - Supply
- RF Family/Standard
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Microchip RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Temperature Grade | Memory Size | Speed | Has ADC | DMA Channels | PWM Channels | DAC Channels | Protocol | On Chip Program ROM Width | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA5812C-PLQW-1 Microchip Technology | In Stock | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | - | - | - | - | Bulk | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | General ISM < 1GHz | - | - | - | - | - | ASK, FSK | - | - | - | - | ROHS3 Compliant | ||
![]() ATA5811C-PLQW-1 Microchip Technology | In Stock | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | - | - | - | - | Bulk | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | - | - | - | 433.868MHz | - | - | - | - | - | - | - | - | - | - | - | General ISM < 1GHz | - | - | - | - | - | ASK, FSK | - | - | - | - | ROHS3 Compliant | ||
![]() MICRF506BML-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32-MLF (5x5) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Discontinued | 3 (168 Hours) | - | TxRx Only | - | 2V~2.5V | - | - | - | - | 410MHz~450MHz | - | - | - | - | - | - | - | - | - | - | 11dBm | General ISM < 1GHz | -113dBm | 200kbps | SPI | 8mA~12mA | 8mA~21.5mA | FSK | - | - | - | - | ROHS3 Compliant | ||
![]() U3600BM-NFN Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-BSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | -25°C~75°C | Tube | 1997 | Obsolete | 1 (Unlimited) | - | TxRx Only | - | 3.1V~5.2V | - | - | - | - | 20MHz~50MHz | - | - | - | - | - | - | - | - | - | - | - | Non-Standard | - | - | SPI | 8.5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICRF501BLQ-TR Microchip Technology | In Stock | - | Datasheet | - | - | 44-LQFP | - | 44-LQFP (10x10) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | Discontinued | 3 (168 Hours) | - | TxRx Only | - | 2.5V~3.4V | - | - | - | - | 300MHz~600MHz | - | - | - | - | - | - | - | - | - | - | 12dBm | General ISM < 1GHz | -105dBm | 128kBaud | SPI | 8mA | 45mA | FSK | - | - | - | - | Non-RoHS Compliant | ||
![]() ATSAMR30M18AT-I/RM100 Microchip Technology | In Stock | - | Datasheet | 16 Weeks | - | 25-SMD Module | YES | - | 16 | 85°C | -40°C | Automotive grade | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | 25 | TxRx + MCU | IT ALSO HAS 8KB OF LOW POWER RAM | 1.8V~3.6V | QUAD | NO LEAD | 3.3V | 1.2mm | 700MHz 800MHz 900MHz | R-XQMA-N25 | INDUSTRIAL | 256kB Flash 40kB RAM | 48 MHz | YES | YES | YES | YES | 6LoWPAN, Zigbee® | 8 | - | 802.15.4 | - | - | ADC, I2C, USB | - | - | - | 16 | 2.91mm | 12.7mm | 11mm | ROHS3 Compliant | ||
![]() U3600BM-NFN19 Microchip Technology | In Stock | - | - | - | Surface Mount | 44-BSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | -25°C~75°C | Tube | 2016 | Obsolete | 1 (Unlimited) | - | TxRx Only | - | 3.1V~5.2V | - | - | - | - | 20MHz~50MHz | - | - | - | - | - | - | - | - | - | - | - | Non-Standard | - | - | SPI | 8.5mA | - | - | - | - | - | - | ROHS3 Compliant |