- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Power - Output
- RF Family/Standard
- RoHS Status
- Serial Interfaces
- Antenna Type
- Operating Temperature
- Protocol
Attribute column
Manufacturer
Microchip RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | uPs/uCs/Peripheral ICs Type | Data Rate | Utilized IC / Part | Protocol | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Firmware Version | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDKEZWIFI Microchip Technology | In Stock | - | Datasheet | 13 Weeks | - | - | Module | - | - | - | - | Bulk | 2017 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN24E-I/RM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | Module | - | 32 | - | -40°C~85°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 3.3V | SPI, UART | - | - | 300kbps | - | Bluetooth v2.1, Bluetooth v2.0 + EDR, Class 1 | - | - | 12dBm | Bluetooth | Antenna Not Included, SMA | -80dBm | SPI, UART | 35mA | 65mA | FHSS, GFSK | -80 dBm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN2483A-I/RM104 Microchip Technology | 1910 | - | Datasheet | 18 Weeks | - | Surface Mount | Module | YES | - | Industrial grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 47 | - | - | 2.1V~3.6V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | 433MHz 868MHz | NOT SPECIFIED | RN2483 | R-XXMA-N47 | - | - | - | - | 300kbps | - | LoRa™ | - | ETHERNET TRANSCEIVER | 14dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -146dBm | I2C, SPI, UART | 14mA | 39mA | FSK, GFSK | - | 1.0.4 | 3.367mm | 26.67mm | 17.78mm | ROHS3 Compliant | - | ||
![]() RN125-I/RM Microchip Technology | In Stock | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 32-DIP Module | - | 32 | - | -30°C~85°C | Bulk | 2012 | WiFly GX | Obsolete | 1 (Unlimited) | - | 85°C | -30°C | 4V~6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 48V | SPI, UART | 4MB Flash 300kB ROM 80kB RAM | - | 54Mbps | - | 802.11b/g | - | - | 18dBm | WiFi | Integrated, Chip + U.FL | -85dBm | UART | 40mA | 110mA | CDK, DBPSK, DQPSK, DSSS | -85 dBm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATWINC1510-MR210UB1954 Microchip Technology | 110 |
| Datasheet | 12 Weeks | - | Surface Mount | 28-SMD Module | YES | - | Industrial grade | -40°C~85°C | - | - | SmartConnect | Active | 3 (168 Hours) | 28 | - | - | 2.7V~3.6V | UNSPECIFIED | NO LEAD | - | - | 3.3V | - | - | 2.4GHz | - | - | R-XXMA-N28 | - | - | 8MB Flash 128kB RAM | MICROPROCESSOR CIRCUIT | 72.2Mbps | ATWINC1500 | 802.11b/g/n | - | - | 18.5dBm | WiFi | Integrated, Chip + U.FL | -95dBm | I2C, SPI, UART | 61mA | 265mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | 19.5.4 | 2.113mm | 21.72mm | 14.73mm | ROHS3 Compliant | - | ||
![]() RN4871-I/RM130 Microchip Technology | 253 | - | Datasheet | 17 Weeks | - | Surface Mount | 16-SMD Module | YES | - | Industrial grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 16 | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | 3.3V | - | compliant | 2.4GHz | - | - | R-XXMA-N16 | - | - | 256kB Flash 32kB ROM 24kB SRAM | - | 10kbps | RN4871 | Bluetooth v5.0 | - | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | -90dBm | I2C, AIO, PIO, PWM, SPI, UART | 13mA | - | GFSK | - | 1.3.0 | 2.16mm | 11.5mm | 9mm | - | - | ||
![]() RN123-I/RM Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 32-DIP Module | - | - | - | -30°C~85°C | Bulk | 2012 | WiFly GX | Obsolete | 1 (Unlimited) | - | 85°C | -30°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 48V | SPI, UART | 4MB Flash 300kB ROM 80kB RAM | - | 54Mbps | - | 802.11b/g | - | - | 18dBm | WiFi | Integrated, Chip + U.FL | -85dBm | UART | 40mA | 110mA | CDK, DBPSK, DQPSK, DSSS | -85 dBm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATWINC1510-MR210UB1961 Microchip Technology | 153 |
| Datasheet | 14 Weeks | - | Surface Mount | 28-SMD Module | YES | - | Automotive grade | -40°C~85°C | - | - | SmartConnect | Active | 1 (Unlimited) | 28 | - | - | 2.7V~3.6V | UNSPECIFIED | NO LEAD | - | - | 3.3V | - | compliant | 2.4GHz | - | - | R-XXMA-N28 | - | - | 8MB Flash 128kB RAM | MICROPROCESSOR CIRCUIT | 72.2Mbps | ATWINC1500 | 802.11b/g/n | TS 16949 | - | 18.5dBm | WiFi | Integrated, Chip + U.FL | -95dBm | I2C, SPI, UART | 61mA | 265mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | 19.6.1 | 2.113mm | 21.72mm | 14.73mm | - | - | ||
![]() RN4678APL-V/RM113 Microchip Technology | 8 | - | Datasheet | 20 Weeks | - | Surface Mount | Module | YES | - | Automotive grade | -20°C~70°C | Tray | - | - | Active | 1 (Unlimited) | 33 | - | - | 3.3V~4.2V | UNSPECIFIED | NO LEAD | - | 1 | 1.9V | - | compliant | 2.4GHz | - | - | R-XXMA-N33 | - | - | 4MB Flash 320kB ROM 28kB SRAM | - | 1Mbps | - | Bluetooth v5.0 | TS 16949 | TELECOM CIRCUIT | 1.5dBm | Bluetooth | Integrated, Chip | -92dBm | I2C, SPI, UART | 37mA | 43mA | - | - | 1.1.3 | 2.4mm | 22mm | 12mm | - | - | ||
![]() RN2483A-I/RM105 Microchip Technology | 1417 | - | Datasheet | 18 Weeks | - | Surface Mount | Module | YES | - | - | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 47 | - | - | 2.1V~3.6V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | 433.05MHz~434.79MHz 863MHz~870MHz | NOT SPECIFIED | - | R-XXMA-N47 | - | - | - | - | 300kbps | - | LoRa™ | - | ETHERNET TRANSCEIVER | 14dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -146dBm | I2C, SPI, UART | - | 14.1mA~39mA | FSK, GFSK | - | - | 3.367mm | 26.67mm | 17.78mm | ROHS3 Compliant | - | ||
![]() ATWINC1510-MR210PB1140 Microchip Technology | 55 | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tray | 2017 | - | Active | 3 (168 Hours) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 8MB Flash 128kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 18.5dBm | WiFi | Integrated, Trace | -95dBm | I2C, SPI, UART | 61mA | 265mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | 19.4.4 | - | - | - | ROHS3 Compliant | - | ||
![]() RN4678-V/RM113 Microchip Technology | 5000 | - | Datasheet | 20 Weeks | - | Surface Mount | 33-SMD Module | YES | - | Automotive grade | -20°C~70°C | - | - | - | Active | 1 (Unlimited) | 33 | - | - | 3.3V~4.2V | UNSPECIFIED | NO LEAD | - | 1 | 1.9V | - | compliant | 2.4GHz | - | - | R-XXMA-N33 | - | - | 4MB Flash 320kB ROM 28kB SRAM | - | 1Mbps | IS1678SM | Bluetooth v5.0 | TS 16949 | TELECOM CIRCUIT | 1.5dBm | Bluetooth | Integrated, Chip | -92dBm | UART | 37mA | 43mA | - | - | - | 2.4mm | 22mm | 12mm | - | - | ||
![]() RN-111B-E Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Bulk | 2009 | WiFly | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 16V | SPI, UART | 4MB Flash 300kB ROM 80kB RAM | - | 200kbps | - | 802.11b | - | - | 12dBm | WiFi | Antenna Not Included, SMA | -93dBm | SPI, UART | 40mA | 110mA | CDK, DBPSK, DQPSK, DSSS | -93 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN21U-I/RM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 38 | - | -40°C~85°C | Tray | 2011 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | SPI, UART, USB | 8MB Flash | - | 3Mbps | - | Bluetooth v2.1 +EDR, Class 1 | - | - | 16dBm | Bluetooth | Antenna Not Included | -80dBm | USB | 35mA | 65mA | FHSS, GFSK | -80 dBm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-111B-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Bulk | - | WiFly | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 16V | SPI, UART | 4MB Flash 300kB ROM 80kB RAM | - | 200kbps | - | 802.11b | - | - | 12dBm | WiFi | Antenna Not Included, RP-SMA | -93dBm | SPI, UART | 40mA | 110mA | CDK, DBPSK, DQPSK, DSSS | -93 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN-111B-W Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Bulk | - | WiFly | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 16V | SPI, UART | 4MB Flash 300kB ROM 80kB RAM | - | 200kbps | - | 802.11b | - | - | 12dBm | WiFi | Integrated, Wire Antenna | -93dBm | SPI, UART | 40mA | 110mA | CDK, DBPSK, DQPSK, DSSS | -93 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN-111B-S Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Bulk | - | WiFly | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 16V | SPI, UART | 4MB Flash 300kB ROM 80kB RAM | - | 200kbps | - | 802.11b | - | - | 12dBm | WiFi | Integrated, Chip | -93dBm | SPI, UART | 40mA | 110mA | CDK, DBPSK, DQPSK, DSSS | -93 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN171XVC-I/RM Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 20-DIP Module | - | - | - | -40°C~85°C | Bulk | 2012 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.7V | - | - | - | - | - | - | - | 2.4GHz | - | RN171XV | - | 3.3V | UART | - | - | 54Mbps | - | 802.11b/g | - | - | 12dBm | WiFi | Integrated, Chip | -83dBm | UART | 40mA | 180mA | CCK, DBPSK, DQPSK, DSSS, OFDM | -83 dBm | 4.41 | - | - | - | ROHS3 Compliant | - | ||
![]() RN-800S-CB Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | - | Bulk | 2009 | - | Discontinued | 1 (Unlimited) | - | - | - | 6V~12V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 12V | USB | - | - | - | - | Bluetooth v2.0 | - | - | 16dBm | Bluetooth | Integrated, Chip | - | USB | 75mA | 75mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN121HDR-I/RM Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 32-DIP Module | - | 16 | - | -30°C~85°C | Bulk | 2012 | - | Obsolete | 1 (Unlimited) | - | 85°C | -30°C | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 12V | SPI, UART | 4MB Flash 300kB ROM 80kB RAM | - | 54Mbps | - | 802.11b/g | - | - | 18dBm | WiFi | Integrated, Chip + U.FL | -85dBm | UART | 40mA | 210mA | - | -85 dBm | - | - | - | - | ROHS3 Compliant | Lead Free |