- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Power - Output
- RF Family/Standard
- RoHS Status
- Serial Interfaces
- Antenna Type
- Operating Temperature
- Protocol
Attribute column
Manufacturer
Microchip RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | uPs/uCs/Peripheral ICs Type | Data Rate | Utilized IC / Part | Protocol | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Consumer IC Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Firmware Version | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICRF600Z Microchip Technology | 135 |
| Datasheet | - | - | Surface Mount | Module | - | - | -20°C~75°C | - | 2006 | RadioWire® | Obsolete | 3 (168 Hours) | - | - | - | - | 2V~2.5V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | 20kbps | - | - | - | - | 9dBm | General ISM < 1GHz | Integrated, Trace | - | -111dBm | - | 13.5mA | 28mA | FSK | - | - | - | - | - | ROHS3 Compliant | ||
![]() BM71BLES1FC2-0B04AA Microchip Technology | 1271 | - | Datasheet | 16 Weeks | - | Surface Mount | 16-SMD Module | YES | Industrial grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3V | 1.2mm | compliant | 2.4GHz | BM71 | R-XXMA-N16 | - | - | - | - | - | 8.6 Mbps | - | Bluetooth v5.0 | - | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | - | -90dBm | UART | 13mA | - | - | - | 1.11 | 2.1mm | 11.5mm | 9mm | - | ||
![]() RN4870-V/RM140 Microchip Technology | 134 |
| Datasheet | 16 Weeks | - | Surface Mount | 33-SMD Module | YES | Automotive grade | -20°C~70°C | - | - | - | Active | - | 33 | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3.3V | - | - | 2.402GHz~2.48GHz | - | R-XXMA-N33 | - | - | - | - | - | 10kbps | RN4870 | Bluetooth v4.2 | TS 16949 | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | - | -90dBm | I2C, AIO, PIO, PWM, SPI, UART | 13mA | - | GFSK | - | - | 2.4mm | 22mm | 12mm | ROHS3 Compliant | ||
![]() RN4871-V/RM140 Microchip Technology | 93 | - | Datasheet | 17 Weeks | - | Surface Mount | 16-SMD Module | YES | Automotive grade | -20°C~70°C | - | - | - | Active | - | 16 | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 1.2mm | - | 2.402GHz~2.48GHz | - | R-XXMA-N16 | - | - | - | - | - | 10kbps | RN4871 | Bluetooth v4.2 | TS 16949 | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | - | -90dBm | I2C, AIO, PIO, PWM, SPI, UART | 13mA | - | GFSK | - | - | 2.16mm | 11.5mm | 9mm | ROHS3 Compliant | ||
![]() RN4871-I/RM140 Microchip Technology | 6000 | - | Datasheet | 17 Weeks | - | Surface Mount | 16-SMD Module | YES | Automotive grade | -40°C~85°C | - | - | - | Active | - | 16 | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 1.2mm | - | 2.402GHz~2.48GHz | - | R-XXMA-N16 | - | - | - | - | - | 10kbps | RN4871 | Bluetooth v4.2 | TS 16949 | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | - | -90dBm | I2C, AIO, PIO, PWM, SPI, UART | 13mA | - | GFSK | - | - | 2.16mm | 11.5mm | 9mm | ROHS3 Compliant | ||
![]() ATSAMW25H18-MR210PB1954 Microchip Technology | 33000 |
| - | 16 Weeks | - | Surface Mount | 51-SMD Module | YES | Industrial grade | -40°C~85°C | - | - | SmartConnect | Active | 1 (Unlimited) | 51 | - | - | - | 2.7V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 1.2mm | - | 2.4GHz | ATSAMW25 | R-XXMA-N51 | - | - | - | 256kB Flash 32kB SRAM | - | 72.2Mbps | ATWINC1500 | 802.11b/g/n | - | TELECOM CIRCUIT | 17dBm | WiFi | Integrated, Trace | - | -98dBm | SPI, UART | - | - | DSSS, OFDM | - | 19.5.4 | 2.138mm | 33.864mm | 14.908mm | ROHS3 Compliant | ||
![]() RN4870-I/RM140 Microchip Technology | 100 | - | Datasheet | 16 Weeks | - | Surface Mount | 33-SMD Module | YES | Automotive grade | -40°C~85°C | - | - | - | Active | - | 33 | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3.3V | - | - | 2.402GHz~2.48GHz | - | R-XXMA-N33 | - | - | - | - | - | 10kbps | RN4870 | Bluetooth v4.2 | TS 16949 | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | - | -90dBm | I2C, AIO, PIO, PWM, SPI, UART | 13mA | - | GFSK | - | - | 2.4mm | 22mm | 12mm | ROHS3 Compliant | ||
![]() RN-31 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -20°C~60°C | Tray | 2007 | - | Obsolete | 1 (Unlimited) | - | 60°C | -20°C | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | SPI, UART | 8MB Flash | - | - | - | Bluetooth v1.2 | - | - | 0dBm | Bluetooth | - | - | -80dBm | SPI, UART | 32mA | 65mA | - | -80 dBm | - | - | - | - | ROHS3 Compliant | ||
![]() RN-800S-E Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | Bulk | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 6V~12V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | USB | - | - | - | - | Bluetooth v2.1 | - | - | 16dBm | Bluetooth | Antenna Not Included, SMA | - | - | USB | 75mA | 75mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATZB-A24-UFLB Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | -20°C~70°C | Bulk | - | ZigBit™ | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 128kB Flash 4kB EEPROM 8kB RAM | - | 250kbps | AT86RF230 | Zigbee® | - | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | - | -101dBm | I2C, JTAG, SPI, UART, USART | 39.5mA | 183.5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATZB-A24-U0BR Microchip Technology | 2800 | - | Datasheet | - | - | Surface Mount | Module | - | - | -20°C~70°C | Cut Tape (CT) | - | ZigBit™ | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 128kB Flash 4kB EEPROM 8kB RAM | - | 250kbps | AT86RF230 | Zigbee® | - | - | 20dBm | 802.15.4 | Antenna Not Included | - | -101dBm | I2C, JTAG, SPI, UART, USART | 39.5mA | 183.5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICRF600Z TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | -20°C~75°C | Tape & Reel (TR) | 2006 | RadioWire® | Obsolete | 2 (1 Year) | - | - | - | - | 2V~2.5V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | 20kbps | - | - | - | - | 9dBm | General ISM < 1GHz | Integrated, Trace | - | -111dBm | - | 13.5mA | 28mA | FSK | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICRF610Z TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | -20°C~75°C | Tape & Reel (TR) | 2006 | RadioWire® | Obsolete | 2 (1 Year) | - | - | - | - | 2V~2.5V | - | - | - | - | - | - | 868MHz | - | - | - | - | - | - | - | 15kbps | - | - | - | - | 9dBm | General ISM < 1GHz | Integrated, Trace | - | -111dBm | - | 13.5mA | 28mA | FSK | - | - | - | - | - | ROHS3 Compliant | ||
![]() BM64SPKS1MC2-0002AA Microchip Technology | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | 43-SMD Module | YES | Automotive grade | -20°C~70°C | - | - | - | Active | 1 (Unlimited) | 43 | - | - | ALSO AVAILABLE 5V SUPPLY-NOM FOR ADAPTER, SEATED HGT-NOM | 3.2V~4.2V | UNSPECIFIED | NO LEAD | 1 | - | 1.2mm | - | 2.402GHz~2.48GHz | - | R-XXMA-N43 | 4.2V | 3.2V | - | - | - | 3Mbps | - | Bluetooth v5.0 | TS 16949 | - | 2dBm | Bluetooth | Integrated, Trace | CONSUMER CIRCUIT | -90dBm | I2S, UART | - | - | 8DPSK, DQPSK, GFSK | - | - | 2.5mm | 32mm | 15mm | ROHS3 Compliant | ||
![]() MICRF610Z Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | -20°C~75°C | - | - | RadioWire® | Obsolete | 2 (1 Year) | - | - | - | - | 2V~2.5V | - | - | - | - | - | - | 868MHz | - | - | - | - | - | - | - | 15kbps | - | - | - | - | 9dBm | General ISM < 1GHz | Integrated, Trace | - | -111dBm | - | 13.5mA | 28mA | FSK | - | - | - | - | - | ROHS3 Compliant | ||
![]() RN2903A-I/RMSA103 Microchip Technology | 17 |
| Datasheet | 8 Weeks | - | Surface Mount | 47-SMD Module | YES | - | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 47 | - | - | SEATED HGT-CALCULATED | 2.1V~3.6V | UNSPECIFIED | NO LEAD | - | 3.3V | 1.27mm | - | 902MHz~928MHz | - | R-XXMA-N47 | - | - | - | - | MICROPROCESSOR CIRCUIT | 300kbps | - | LoRa™ | - | - | 18.5dBm | General ISM < 1GHz | Antenna Not Included, Castellation | - | -146dBm | UART | 1.8mA~3.1mA | 105mA~122mA | FSK, GFSK | - | - | 3.34mm | 26.67mm | 17.78mm | ROHS3 Compliant | ||
![]() MICRF600 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | -20°C~75°C | - | 2006 | RadioWire® | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~2.5V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | 20kbps | - | - | - | - | 9dBm | General ISM < 1GHz | Integrated, Trace | - | -111dBm | - | 13.5mA | 28mA | FSK | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RN4678APL-V/RM120 Microchip Technology | 45 | - | - | 20 Weeks | - | Surface Mount | Module | - | Commercial grade | -20°C~70°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.3V~4.2V | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | 4MB Flash 320kB ROM 28kB SRAM | - | 1Mbps | IS1678SM | Bluetooth v5.0 | - | TELECOM CIRCUIT | 1.5dBm | Bluetooth | Integrated, Chip | - | -92dBm | I2C, SPI, UART | 37mA | 43mA | - | - | - | - | - | - | - | ||
![]() MRF24WB0MA/RMA0A Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 36-SMD Module | - | - | -40°C~85°C | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | 2.4GHz~2.484GHz | - | - | - | - | - | - | - | 2Mbps | - | 802.11b | - | - | 10dBm | WiFi | Integrated, Trace | - | -91dBm | JTAG, SPI | 85mA | 115mA~154mA | DSSS | - | - | - | - | - | ROHS3 Compliant | ||
![]() MRF24WB0T/MR Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |