- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Power - Output
- RF Family/Standard
- RoHS Status
- Serial Interfaces
- Antenna Type
- Operating Temperature
- Protocol
Attribute column
Manufacturer
Microchip RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Data Rate | Utilized IC / Part | Protocol | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Consumer IC Type | Sensitivity | Serial Interfaces | Modulation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRF24WB0/MR Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RN52APC-I/RM117 Microchip Technology | In Stock | - | - | - | - | - | NO | 85°C | -40°C | Automotive grade | - | - | Last Time Buy | 3 (168 Hours) | 50 | - | QUAD | UNSPECIFIED | 1 | - | - | - | R-XQMA-X50 | 3.6V | INDUSTRIAL | 3V | - | - | - | - | TS 16949 | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 2.7mm | 26mm | 13.5mm | ROHS3 Compliant | ||
![]() ATSAMW25H18-MR210PB1961 Microchip Technology | 51 |
| - | 12 Weeks | Surface Mount | 51-SMD Module | YES | - | - | - | -40°C~85°C | SmartConnect | Active | 3 (168 Hours) | 51 | 2.7V~4.3V | UNSPECIFIED | NO LEAD | 1 | 3.3V | 1.2mm | 2.412GHz~2.484GHz | R-XXMA-N51 | - | - | - | 256kB Flash 32kB SRAM | 72.2Mbps | ATWINC1500 | 802.11b/g/n | - | TELECOM CIRCUIT | 19.5dBm | WiFi | Integrated, Trace | - | -98dBm | SPI, UART | CCK, DSSS, OFDM | 2.138mm | 33.864mm | 14.908mm | ROHS3 Compliant |