- Frequency
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Power - Output
- Voltage - Supply
- Current - Transmitting
- Modulation or Protocol
- Data Interface
Attribute column
Manufacturer
Microchip RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Peripherals | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Bandwidth | Data Interface | Number of Timers/Counters | Core Architecture | On Chip Program ROM Width | CPU Family | Max Frequency | Number of Programmable I/O | Telecom IC Type | Power - Output | Data Rate (Max) | Number of ADC Channels | Current - Transmitting | Modulation or Protocol | Number of SPI Channels | Antenna Connector | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC12LF1840T39A-I/ST Microchip Technology | 10000 | - | Datasheet | 24 Weeks | - | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | FLASH | 5 | - | Yes | -40°C~85°C | Tube | 2012 | PIC® | e3 | - | Active | 3 (168 Hours) | 14 | - | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 800mW | 1.8V~3.6V | DUAL | GULL WING | 260 | - | - | - | - | 310MHz 433MHz 868MHz 915MHz | 40 | PIC12LF1840T39A | - | - | Not Qualified | - | - | I2C, SPI, USART | - | - | 7kB | - | - | - | 256B | MICROCONTROLLER, RISC | PWM | 8 | - | - | 8b | - | - | - | PCB, Surface Mount | 3 | PIC | - | PIC | - | 6 | - | 10dBm | 100kbps | 4 | 16.5mA | FSK, OOK | 1 | PCB, Surface Mount | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MICRF113YM6-TR Microchip Technology | 45 |
| Datasheet | 19 Weeks | - | SOT-23-6 | - | 6 | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | ISM | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 300MHz~450MHz | - | - | - | - | - | - | - | - | 3.6V | 1.8V | - | - | 12.5mA | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | 10dBm | 10kbps | - | 12.5mA | ASK | - | PCB, Surface Mount | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MICRF112YMM-TR Microchip Technology | 30 | - | Datasheet | 19 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | - | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | RKE, TPM | - | - | 1.8V~3.6V | - | - | - | - | - | - | 3mm | 300MHz~450MHz | - | - | - | - | - | - | - | - | 3.6V | 1.8V | - | - | 6.9mA | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | 10dBm | 50kbps | - | 11mA | ASK, FSK | - | PCB, Surface Mount | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MICRF112YMM Microchip Technology | 432 | - | Datasheet | 19 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | -40°C~125°C | Tube | 2007 | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | RKE, TPM | - | - | 1.8V~3.6V | - | - | - | - | - | - | 3mm | 300MHz~450MHz | - | - | - | - | - | - | - | - | 3.6V | 1.8V | - | - | 6.9mA | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | 450MHz | - | - | 10dBm | 50kbps | - | 11mA | ASK, FSK | - | PCB, Surface Mount | 920μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PIC12LF1840T39AT-I/ST Microchip Technology | 2500 | - | Datasheet | 24 Weeks | - | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | FLASH | 5 | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2012 | PIC® | e3 | - | Active | 3 (168 Hours) | 14 | - | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 800mW | 1.8V~3.6V | DUAL | GULL WING | 260 | - | - | - | - | 310MHz 433MHz 868MHz 915MHz | 40 | PIC12LF1840T39A | - | - | - | - | - | I2C, SPI, USART | - | - | 7kB | - | - | - | 256kB | MICROCONTROLLER, RISC | - | 8 | - | - | 8b | - | - | - | PCB, Surface Mount | 3 | PIC | - | PIC | - | 6 | - | 10dBm | 100kbps | - | 16.5mA | FSK, OOK | - | PCB, Surface Mount | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() T5753C-6AQJ-66 Microchip Technology | 300 | - | Datasheet | 12 Weeks | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | - | - | yes | Discontinued | 3 (168 Hours) | 8 | - | - | - | - | TPM (Tire Pressure Monitor) | - | - | 2V~4V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | 310MHz~350MHz | NOT SPECIFIED | - | - | S-PDSO-G8 | - | 4V | - | - | - | - | - | 8.5mA | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | TELECOM CIRCUIT | 8dBm | 32kBaud | - | 9mA | ASK, FSK | - | PCB, Surface Mount | - | 1.05mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MICRF102YM Microchip Technology | 3500 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2006 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | RKE | - | - | 4.75V~5.5V | - | - | - | - | - | - | 3.94mm | 300MHz~470MHz | - | - | - | - | - | 5V | - | - | 5.5V | 4.75V | - | - | 6mA | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | 470MHz | - | - | -4dBm | 20kbps | - | 4.7mA | ASK, OOK | - | PCB, Surface Mount | 1.48mm | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA5757C-6DQY-66 Microchip Technology | 1108 |
| Datasheet | 12 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | 10 | - | - | - | - | TPM (Tire Pressure Monitor) | - | - | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.5mm | - | 433MHz | NOT SPECIFIED | - | - | R-PDSO-G10 | - | - | - | - | - | - | - | 8.5mA | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | TELECOM CIRCUIT | 6dBm | 40kbps | - | 8.8mA | ASK, FSK | - | PCB, Surface Mount | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ATA5756C-6DQY-66 Microchip Technology | 21 |
| Datasheet | 12 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | 10 | - | - | - | - | TPM (Tire Pressure Monitor) | - | - | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.5mm | - | 315MHz | NOT SPECIFIED | - | - | S-PDSO-G10 | - | - | - | - | - | - | - | 8.1mA | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | TELECOM CIRCUIT | 6dBm | 40kbps | - | 8.8mA | ASK, FSK | - | PCB, Surface Mount | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() PIC12F529T39AT-I/ST Microchip Technology | 6724 |
| Datasheet | 24 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | FLASH | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | PIC® | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 700mW | 2V~3.7V | DUAL | GULL WING | 260 | - | 3V | - | - | 310MHz 433MHz 868MHz 915MHz | 40 | PIC12F529 | 14 | - | - | - | - | - | - | - | 64kB Flash 201b SRAM | - | - | 8 MHz | 201kB | MICROCONTROLLER, RISC | - | 8 | YES | NO | 8b | NO | NO | - | PCB, Surface Mount | 1 | PIC | 12 | - | - | 5 | - | 10dBm | 100kbps | - | 17.5mA | FSK, OOK | - | PCB, Surface Mount | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ATA5749C-6DQY-64 Microchip Technology | 5000 | - | Datasheet | 12 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | Matte Tin (Sn) | - | - | General Data Transfer | - | - | 1.9V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 300MHz~450MHz | 40 | - | - | S-PDSO-G10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | TELECOM CIRCUIT | 12.5dBm | 40kbps | - | 8.8mA | ASK, FSK | - | PCB, Surface Mount | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() PIC12F529T39A-I/ST Microchip Technology | 540 |
| Datasheet | 24 Weeks | - | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | FLASH | 6 | - | - | -40°C~85°C | Tube | 2012 | PIC® | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 700mW | 2V~3.7V | DUAL | GULL WING | 260 | - | 3V | - | - | 310MHz 433MHz 868MHz 915MHz | 40 | PIC12F529 | 14 | - | - | - | - | - | - | - | 64kB Flash 201b SRAM | - | - | 8 MHz | 201B | MICROCONTROLLER, RISC | - | 8 | YES | NO | 8b | NO | NO | - | PCB, Surface Mount | 1 | PIC | - | - | - | 5 | - | 10dBm | 100kbps | - | 17.5mA | FSK, OOK | - | PCB, Surface Mount | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MICRF405YML-TR Microchip Technology | 32 |
| Datasheet | 8 Weeks | - | 24-VFQFN Exposed Pad, 24-MLF® | YES | 24 | - | - | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | - | yes | Active | 2 (1 Year) | 24 | - | - | - | - | ISM | - | - | 2.2V~3.6V | QUAD | - | - | 1 | 3V | 0.5mm | 4mm | 290MHz~980MHz | - | - | - | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | TELECOM CIRCUIT | 10dBm | 200kbps | - | - | ASK, FSK | - | PCB, Surface Mount | - | 0.9mm | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() ATA5774C-PXQW-1 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | 12 | Automotive grade | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | yes | Active | 2 (1 Year) | 24 | - | - | - | - | General Purpose | - | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.65mm | - | 429MHz~439MHz | - | - | - | - | - | 20V | - | - | - | - | 4kB Flash 256B EEPROM 256B SRAM | - | - | 8 MHz | - | MICROCONTROLLER, RISC | - | 8 | YES | NO | - | YES | NO | - | SPI | - | - | - | - | - | - | - | 7.5dBm | - | - | 14mA | UHF | - | PCB, Surface Mount | - | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() ATA8402C-6AQY 66 Microchip Technology | 5000 |
| - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | RKE, Remote Control Systems | 8542.39.00.01 | - | 2V~4V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | 429MHz~439MHz | - | - | - | S-PDSO-G8 | Not Qualified | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | TELECOM CIRCUIT | 7.5dBm | 50kBaud | - | 9mA | ASK, FSK | - | PCB, Surface Mount | - | 1.05mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ATA5773C-PXQW-1 Microchip Technology | 21 |
| Datasheet | 16 Weeks | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | 12 | Automotive grade | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 2 (1 Year) | 24 | - | - | - | - | General Purpose | - | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.65mm | - | 310MHz~350MHz | - | - | - | - | - | 3V | - | - | - | - | 4kB Flash 256B EEPROM 256B SRAM | - | - | 8 MHz | - | MICROCONTROLLER, RISC | - | 8 | YES | NO | - | YES | NO | - | SPI | - | - | - | - | - | - | - | 10.5dBm | - | - | 14mA | UHF | - | PCB, Surface Mount | - | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() ATA5771C-PXQW-1 Microchip Technology | 21 |
| Datasheet | 24 Weeks | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | 12 | Automotive grade | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 2 (1 Year) | 24 | - | - | - | - | General Purpose | - | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.65mm | - | 868MHz~928MHz | - | - | - | - | - | 3V | - | - | - | - | 4kB Flash 256B EEPROM 256B SRAM | - | - | 8 MHz | - | MICROCONTROLLER, RISC | - | 8 | YES | NO | - | YES | NO | - | SPI | - | - | - | - | - | - | - | 5.5dBm | - | - | 13mA | UHF | - | PCB, Surface Mount | - | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() T5754C-6AQJ-66 Microchip Technology | 25000 | - | Datasheet | 12 Weeks | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Industrial grade | - | -40°C~125°C | Cut Tape (CT) | 2011 | - | - | yes | Discontinued | 3 (168 Hours) | 8 | - | - | - | - | General Purpose Data Transmission Systems | - | - | 2V~4V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | 429MHz~439MHz | NOT SPECIFIED | - | - | S-PDSO-G8 | - | 4V | - | - | - | - | - | 8.5mA | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | TELECOM CIRCUIT | 7.5dBm | 32kBaud | - | 9mA | ASK, FSK | - | PCB, Surface Mount | - | 1.05mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PIC12F529T48A-I/ST Microchip Technology | 1032 | - | Datasheet | - | - | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | FLASH | 6 | - | Yes | -40°C~85°C | Tube | 2012 | PIC® | e3 | - | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 700mW | 2V~3.7V | - | - | 260 | - | - | - | - | 418MHz 434MHz 868MHz | 40 | PIC12F529 | - | - | - | - | - | - | - | - | 64kB Flash 201b SRAM | - | - | - | 201B | MICROCONTROLLER, RISC | - | - | - | - | 8b | - | - | - | PCB, Surface Mount | 1 | PIC | - | - | - | 5 | - | 10dBm | 100kbps | - | 16.5mA | FSK, OOK | - | PCB, Surface Mount | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ATA6286C-PNPW Microchip Technology | 1045 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | FLASH | 15 | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | - | - | TPM (Tire Pressure Monitor) | - | 200mW | 1.9V~3.6V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | 433MHz | - | ATA6286C | - | - | - | - | - | SPI | - | - | 8kB Flash 512B SRAM | - | - | - | 512B | - | - | - | - | - | 8b | - | - | 120 kHz | PCB, Surface Mount | 3 | AVR | - | - | - | - | TELECOM CIRCUIT | 6dBm | 20kbps | - | 8.5mA | ASK, FSK | - | PCB, Surface Mount | - | 1mm | 5mm | - | - | - | ROHS3 Compliant | - |