- Body Breadth
- Body Height
- Body Length or Diameter
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Output Range
- Output Type
- Package Shape/Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Microchip Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Resistance | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Accuracy | Output Current-Max | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMC3630KJ Microchip | In Stock | - | - | - | YES | SURFACE MOUNT | - | MEMSIC INC | - | Memsic Inc | MMC3630KJ | 85 °C | -40 °C | - | SQUARE | Contact Manufacturer | 5.74 | - | 3.6 V | 1.62 V | - | - | - | - | - | - | - | - | - | unknown | - | - | 1.2 mm | 1.2 mm | DIGITAL VOLTAGE | SOLDER | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | 0.36-1.44V | - | 2-WIRE INTERFACE | - | - | - | 0.64 mm | ||
![]() HAL401SF-K Microchip | In Stock | - | - | Cylinder | YES | SURFACE MOUNT | -- | MICRONAS SEMICONDUCTOR HOLDING AG | 2 % | TDK Micronas GmbH | HAL401SF-K | - | - | PLASTIC, SOT-89B, 4 PIN | RECTANGULAR | Obsolete | 5.55 | Yes | - | - | -40°C ~ 105°C | MediaSensor™ | e3 | Yes | Active | 30 Ω | Matte Tin (Sn) | REVERSE VOLTAGE PROTECTION | 5V | compliant | 0.5 V ~ 4.5 V | Cable 3 | 4.55 mm | 2.55 mm | Analog Voltage | SOLDER | ±0.5% | 1 mA | 75 PSI (517.11 kPa) | Sealed Gauge | Threaded | Male - M20 x 1.5 | -- | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | 2.10-2.30V | -50 mT | - | 50 mT | 17.1 mA | Amplified Output, Temperature Compensated | 1.15 mm |


Product
Brand
Articles
Tools