- Accuracy - Highest (Lowest)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Sensor Type
Attribute column
Manufacturer
Microchip Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Row Spacing | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Resolution | Sensor Type | Linearity | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP9700T-E/TT Microchip Technology | 1933 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | MCP9700 | - | - | - | - | 500mV | Analog Voltage | 100A | - | 2.5/5V | - | - | Serial | - | - | 6μA | 20Ohm | 6μA | 100μA | - | 8 | 2 % | 10mV/°C | Analog, Local | 0.5 Cel | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | ±2°C (-4°C, +6°C) | -40°C~125°C | - | - | 1.016mm | 3.048mm | 1.397mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1047AVNBTR Microchip Technology | 1548 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C (125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | NEGATIVE/POSITIVE ppm/°C | - | 2.5V~5.5V | - | - | - | - | - | - | - | TC1047A | - | - | 2.05mm | - | 750mV | Analog Voltage | 100A | - | - | 2.64 mm | - | - | - | - | 35μA | - | 35μA | 100μA | - | - | 2 % | 10mV/°C | Analog, Local | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.5V | PLASTIC | ±2°C (±3°C) | -40°C~125°C | - | - | 1.016mm | 3.0226mm | 1.397mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9700AT-E/LT Microchip Technology | 22 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | MCP9700 | - | - | - | - | 500mV | Analog Voltage | 30A | - | - | - | - | - | - | - | 6μA | 20Ohm | 6μA | 100μA | - | 8 | - | 10mV/°C | Analog, Local | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | ±2°C (-2°C, +4°C) | -40°C~125°C | 2 Cel | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN75AVUA713 Microchip Technology | 17323 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C ~ 125°C | Military grade | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | Matte Tin (Sn) | 2.7V~5.5V | - | - | - | - | - | - | - | TCN75A | - | 3mm | - | 3 mm | - | I2C | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 200μA | - | - | - | - | 12 | - | 11 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±2°C | -40°C~125°C | 2 Cel | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9700T-E/LT Microchip Technology | 22 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | MCP9700 | - | - | - | - | 500mV | Analog Voltage | - | 5.5V | - | - | - | Serial | - | - | 6μA | - | 6μA | 100μA | - | - | 2 % | 10mV/°C | Analog, Local | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | ±2°C (-4°C, +6°C) | -40°C~125°C | - | - | 990.6μm | 2.1844mm | 1.3462mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9700AT-E/TT Microchip Technology | 3144 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | MCP9700 | - | - | - | - | 500mV | Analog Voltage | 30mA | - | 2.5/5V | - | 1 | - | - | - | 6μA | - | 6μA | 100μA | 12μA | - | - | 10mV/°C | Analog, Local | 0.5 Cel | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | ±2°C (-2°C, +4°C) | -40°C~125°C | 2 Cel | - | 1.02mm | 3.05mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9700A-E/TO Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Bag | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | Through Hole | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | MCP9700 | - | - | - | - | 500mV | Analog Voltage | - | - | 2.5/5V | - | - | Serial | - | - | 6μA | 20Ohm | 6μA | 100μA | - | - | 2 % | 10mV/°C | Analog, Local | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | ±2°C (-2°C, +4°C) | -40°C~125°C | - | - | 5.334mm | 5.207mm | 4.191mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9808T-E/MS Microchip Technology | 2923 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -20°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2001 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) - annealed | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 200μA | - | - | - | - | 16 | - | 10 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±0.5°C (±1°C) | -40°C~125°C | 1 Cel | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | 950μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9701AT-E/TT Microchip Technology | 30 | - | Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | - | - | Analog Voltage | 100A | - | - | - | - | - | SOLDER | - | 6μA | - | 6μA | 100μA | - | 8 | - | 19.5mV/°C | Analog, Local | 0.5 Cel | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | ±2°C (-2°C, +4°C) | -10°C~125°C | 2 Cel | - | 1.02mm | 3.05mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9808-E/MS Microchip Technology | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -20°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) - annealed | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | 200μA | 200μA | - | 16 | - | 10 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±0.5°C (±1°C) | -40°C~125°C | 1 Cel | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN75AVOA713 Microchip Technology | 100 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | -40°C ~ 125°C | Military grade | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | 2.7V~5.5V | - | - | - | - | - | - | - | TCN75A | - | 4.9mm | - | 3.91 mm | - | I2C | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 200μA | - | - | - | - | 12 | - | 11 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±2°C | -40°C~125°C | 2 Cel | Output Switch, Programmable Resolution, Shutdown Mode, Programmable Limit | - | - | - | 1.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9701A-E/TO Microchip Technology | 66 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Bag | - | e3 | yes | Active | 1 (Unlimited) | 3 | Through Hole | - | - | Matte Tin (Sn) - annealed | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | - | 400mV | Analog Voltage | - | - | - | - | - | Serial | - | - | 6μA | 20Ohm | 6μA | 100μA | - | 8 | 2 % | 19.5mV/°C | Analog, Local | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | ±2°C (-2°C, +4°C) | -10°C~125°C | - | - | 5.334mm | 5.207mm | 4.191mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9701T-E/TT Microchip Technology | 3 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) - annealed | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | - | - | Analog Voltage | 100μA | - | - | - | - | - | SOLDER | - | 6μA | - | 6μA | 100μA | - | 8 | - | 19.5mV/°C | Analog, Local | 0.5 Cel | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | ±4°C (-4°C, +6°C) | -10°C~125°C | 4 Cel | - | 1.02mm | 3.05mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9701T-E/LT Microchip Technology | 3000 | - | Datasheet | 2 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | - | 400mV | Analog Voltage | - | 5.5V | - | - | - | Serial | - | - | 6μA | 20Ohm | 6μA | 100μA | - | - | 2 % | 19.5mV/°C | Analog, Local | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | ±4°C (-4°C, +6°C) | -10°C~125°C | - | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC77-3.3MCTTR Microchip Technology | 100 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 25°C ~ 65°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TC77 | 5 | - | - | - | 2.4V | SPI | - | - | - | - | - | SPI, Serial | - | - | 400μA | - | - | 1μA | - | 13 | 3 % | 12 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | ±1°C (±3°C) | -55°C~125°C | - | Standby Mode | 1.3mm | 3.1mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1046VNBTR Microchip Technology | 1 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C (125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | 2.7V~4.4V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | TC1046 | 3 | - | - | - | 580mV | Analog Voltage | 100μA | 3.3V | - | - | - | - | - | ANALOG CIRCUIT | 60μA | - | - | 100μA | - | - | 2 % | 6.25mV/°C | Analog, Local | - | - | 4.4V | 2.7V | - | ±2°C (±3°C) | -40°C~125°C | - | - | 1.016mm | 3.048mm | 1.397mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9804-E/MS Microchip Technology | 390 |
| Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C ~ 125°C | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | MCP9804 | - | - | - | 3 mm | - | I2C/SMBus | 200μA | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | - | - | 200μA | - | - | 1μA | - | 12 | 1 % | 10 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1°C | -40°C~125°C | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | 939.8μm | 2.9972mm | 2.9972mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC74A0-5.0VCTTR Microchip Technology | 50000 | - | Datasheet | 13 Weeks | - | Surface Mount, Through Hole | Surface Mount | SC-74A, SOT-753 | - | 5 | 25°C ~ 85°C (0°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC74 | 5 | - | 950μm | - | 5V | I2C/SMBus | - | - | - | 3.1 mm | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 350μA | - | 200μA | 50mA | - | 8 | 2 % | 7 b | Digital, Local | - | - | 5.5V | 2.7V | - | ±2°C (±3°C) | -40°C~125°C | - | Standby Mode | 15.5702mm | 10.5156mm | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9800A5T-M/OT Microchip Technology | 1 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -10°C ~ 85°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | Matte Tin (Sn) | 2.7V~5.5V | - | - | - | - | - | - | - | MCP9800 | - | - | - | 1.63 mm | - | I2C/SMBus | - | 4.5V | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 200μA | - | - | 200μA | - | 12 | - | 11 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1°C (±3°C) | -55°C~125°C | 3 Cel | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9701AT-E/LT Microchip Technology | 23 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | - | 400mV | Analog Voltage | 30mA | - | - | - | - | - | - | - | 12μA | 20Ohm | 6μA | 30mA | - | - | - | 19.5mV/°C | Analog, Local | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | ±2°C (-2°C, +4°C) | -10°C~125°C | 2 Cel | - | 990.6μm | 2.1844mm | 1.3462mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |