- Accuracy - Highest (Lowest)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Sensor Type
Attribute column
Manufacturer
Microchip Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Accuracy | Resolution | Sensor Type | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Ambient Temperature Range High | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP9800A0T-M/OT Microchip Technology | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -10°C ~ 85°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | MCP9800 | - | - | 1.63 mm | 400mV | I2C/SMBus | - | 4.5V | - | I2C, SMBus | - | - | - | - | 200μA | - | 1μA | 12 | 3 % | 11 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | 150°C | 125°C | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | 1.45mm | 3.0988mm | 1.8034mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC77-5.0MOA Microchip Technology | 333 |
| Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C ~ 65°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | TC77 | 8 | - | - | 2.4V | SPI | - | - | - | SPI, Serial | - | - | - | - | 400μA | - | 1μA | 13 | 3 % | 12 b | Digital, Local | Resistive | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | Standby Mode | 1.42mm | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN75-3.3MOA Microchip Technology | 3422 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C ~ 100°C | - | -55°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | TCN75 | - | - | - | - | I2C | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 1mA | 250μA | 6mA | 9 | - | 8 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±3°C | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | 1.42mm | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC1412-1-ACZL-TR Microchip Technology | 280 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e4 | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | SMBus | - | 3.3V | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 1.12mA | 430μA | - | 8 | 2 % | 11 b | Digital, Local/Remote | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | - | - | - | ±1°C (±2°C) | -40°C~125°C | - | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | 950μm | 3.2mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1043-2-ACZL-TR Microchip Technology | 5933 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 0°C ~ 85°C (-20°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~3.6V | - | - | - | EMC1043 | - | 3mm | 3 mm | - | SMBus | - | 3.3V | - | 2-Wire, Serial | - | - | SOLDER | - | - | - | - | 11 | - | 11 b | Digital, Local/Remote | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1.5°C (±3°C) | -20°C~85°C | 3 Cel | - | -64°C~191°C | One-Shot, Standby Mode | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TC74A0-3.3VAT Microchip Technology | 1101 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | 25°C ~ 85°C (0°C ~ 125°C) | - | -40°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | SINGLE | 1 | 3.3V | TC74 | 3 | - | - | - | I2C/SMBus | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | - | ANALOG CIRCUIT | 350μA | - | 50mA | 8 | - | 7 b | Digital, Local | - | - | 5.5V | 2.7V | - | - | - | ±2°C (±3°C) | -40°C~125°C | - | - | - | Standby Mode | 15.57mm | 10.54mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9801-M/SN Microchip Technology | 20 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -10°C ~ 85°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | MCP9801 | - | 4.89mm | 3.9 mm | - | I2C/SMBus | - | - | 3/5V | - | - | - | SOLDER | - | - | - | - | 12 | - | 11 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1°C (±3°C) | -55°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 1.72mm | - | - | ROHS3 Compliant | - | ||
![]() TCN75-3.3MUA Microchip Technology | 7 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 25°C ~ 100°C | Military grade | -55°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | TCN75 | - | - | - | - | I2C | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 1mA | - | 6mA | 9 | - | 8 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±3°C | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | 850μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT30TS750A-XM8M-T Microchip Technology | 7723 |
| Datasheet | 22 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 0°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~125°C | Cut Tape (CT) | 1997 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | ITS ALSO HAS I2C OUTPUT INTERFACE | - | - | 1.7V~5.5V | - | - | - | - | - | 3mm | 3 mm | - | I2C/SMBus | - | 5.5V | 1.8/5V | 2-Wire, I2C, Serial | - | - | SOLDER | - | - | - | - | 12 | - | 11 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() AT30TSE758A-MA8M-T Microchip Technology | 110 |
| Datasheet | 22 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | 0°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~125°C | Cut Tape (CT) | 2013 | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | AT30TSE758A | - | 3mm | 2 mm | - | I2C/SMBus | - | 5.5V | 1.8/5V | 2-Wire, I2C, Serial | - | - | SOLDER | - | - | - | - | 12 | - | 11 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() TC77-5.0MOATR Microchip Technology | 36542 |
| Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C ~ 65°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | TC77 | 8 | - | - | - | SPI | - | - | - | SPI, Serial | - | - | - | - | 400μA | - | 1μA | 12 | - | 12 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | Standby Mode | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC1413-1-AIZL-TR Microchip Technology | 2269 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 2 (1 Year) | - | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 3 mm | - | SMBus | - | 3.3V | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 1.12mA | 430μA | - | 8 | 2 % | 11 b | Digital, Local/Remote | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | - | - | ±1°C (±2°C) | -40°C~125°C | - | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | 950μm | 3.2mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EMC1413-A-AIA-TR Microchip Technology | 31000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e4 | - | Active | 3 (168 Hours) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 3 mm | - | SMBus | - | 3.3V | - | 2-Wire, I2C, SMBus | - | - | SOLDER | - | 1.12mA | 430μA | - | 8 | - | 11 b | Digital, Local/Remote | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | - | - | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | 850μm | 3.1mm | 3.1mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EMC1423-1-AIZL-TR Microchip Technology | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e4 | - | Active | 2 (1 Year) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | THERMAL WATCH DOG, HYETERESIS 420MV | - | - | 3V~3.6V | - | - | - | EMC1423 | - | - | 3 mm | - | SMBus | - | 3.3V | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 1.12mA | 430μA | - | 11 | - | 11 b | Digital, Local/Remote | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | - | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | Output Switch, Programmable Limit | 950μm | 3.2mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT30TS74-U1FMBB-T Microchip Technology | 13 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 5-WFBGA, WLCSP | YES | - | - | -20°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | e1 | yes | Active | 3 (168 Hours) | 5 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | - | SOLDER | - | - | - | - | 12 | - | 12 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1°C (±3°C) | -55°C~125°C | 2 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 0.295mm | - | - | ROHS3 Compliant | - | ||
![]() MIC184YMM Microchip Technology | 5000 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 0°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 30mW | 2.7V~5.5V | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | - | 500μA | - | - | - | 8 b | Digital, Local/Remote | - | - | - | - | - | - | - | ±2°C (±3°C) | -55°C~125°C | - | - | -55°C~125°C | Output Switch, Shutdown Mode, Standby Mode | 920μm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9804T-E/MS Microchip Technology | 1754 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~5.5V | - | - | - | MCP9804 | - | - | 3 mm | - | I2C/SMBus | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | - | - | 200μA | - | - | 16 | 1 % | 10 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±1°C | -40°C~125°C | - | - | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | 939.8μm | 2.9972mm | 2.9972mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC72-3.3MUATR Microchip Technology | 6000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | SEATED HEIGHT-MAX | - | - | 2.65V~5.5V | - | - | - | TC72 | - | 3mm | 3 mm | - | SPI | 400A | - | 3/5V | SPI, Serial | - | - | SOLDER | - | 250μA | - | 400μA | 10 | - | 9 b | Digital, Local | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.6V | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Shutdown Mode | - | - | - | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9802A0T-M/OT Microchip Technology | 1687 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -10°C ~ 85°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | MCP9802 | - | - | 1.63 mm | 400mV | I2C/SMBus | - | 4.5V | - | 2-Wire, I2C, SMBus, Serial | - | - | - | - | 200μA | - | 1μA | 12 | 3 % | 11 b | Digital, Local | Resistive | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1402-2-ACZL-TR Microchip Technology | 38 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 2 (1 Year) | - | - | - | - | Matte Tin (Sn) - annealed | - | - | THERMAL WATCH DOG | - | - | 3V~3.6V | - | - | - | EMC1402 | - | 3mm | 3 mm | - | SMBus | - | 3.3V | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 1.12mA | - | 430μA | 11 | - | 11 b | Digital, Local/Remote | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | - | - | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | 0.95mm | No | - | ROHS3 Compliant | - |