- Accuracy - Highest (Lowest)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Sensor Type
Attribute column
Manufacturer
Microchip Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Resolution | Sensor Type | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP9803T-M/SN Microchip Technology | 2060 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | -10°C ~ 85°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | MCP9803 | - | - | 3.9 mm | - | I2C/SMBus | - | 3/5V | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | - | 12 | 11 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC74A4-5.0VCTTR Microchip Technology | 13 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 25°C ~ 85°C (0°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 40 | TC74 | 5 | - | - | - | I2C/SMBus | - | - | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 350μA | - | 50mA | 8 | 7 b | Digital, Local | - | 5.5V | 2.7V | - | ±2°C (±3°C) | -40°C~125°C | - | - | - | Standby Mode | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC1046-6-AIZL-TR Microchip Technology | 13 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 0°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e4 | - | Active | 3 (168 Hours) | 10 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | - | - | - | - | - | - | EMC1046 | - | 3mm | 3 mm | - | SMBus | 3.3V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 395μA | - | - | 11 | 10 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() TC72-5.0MUATR Microchip Technology | 13 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | SEATED HEIGHT-MAX | 2.65V~5.5V | - | - | - | - | - | - | TC72 | - | 3mm | 3 mm | - | SPI | - | 3/5V | - | SPI, Serial | SOLDER | - | 400μA | - | 400μA | 10 | 9 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.6V | PLASTIC | ±2°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Shutdown Mode | - | - | - | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC74A1-5.0VCTTR Microchip Technology | 29 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 25°C ~ 85°C (0°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 40 | TC74 | 5 | - | - | - | I2C/SMBus | - | - | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 350μA | - | 50mA | 8 | 7 b | Digital, Local | - | 5.5V | 2.7V | - | ±2°C (±3°C) | -40°C~125°C | - | - | - | Standby Mode | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC1404-2-AIZL-TR Microchip Technology | 29 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | HYSTERESIS 420 MV, THERMAL WATCH DOG | 3V~3.6V | - | - | - | - | - | - | - | - | 3mm | 3 mm | - | SMBus | 3.3V | - | - | 2-Wire, Serial | SOLDER | - | - | - | - | 11 | 11 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | 0.95mm | - | - | ROHS3 Compliant | - | ||
![]() AT30TS75A-SS8M-B Microchip Technology | 85 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C ~ 85°C (-40°C ~ 120°C) | - | -55°C~125°C | Tube | 1997 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | 5.5V | - | - | 2-Wire, I2C, Serial | - | - | - | - | - | - | 11 b | Digital, Local | - | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EMC1053-1-ACZL-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 0°C ~ 85°C (-20°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | - | Obsolete | 2 (1 Year) | 8 | - | Matte Tin (Sn) - annealed | - | 3V~3.6V | - | - | - | - | - | - | EMC1053 | - | - | 3 mm | - | SMBus | 3.3V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 340μA | 105μA | - | 11 | 11 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | - | ±1.5°C (±3°C) | -20°C~85°C | 3 Cel | - | -64°C~191°C | One-Shot, Output Switch, Standby Mode | 950μm | 3.2mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EMC1102-ACZL-TR Microchip Technology | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 40°C ~ 70°C (40°C ~ 70°C) | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Simple Serial Transport™ (SST) | 3.6V | - | - | Serial | - | - | - | - | - | - | 11 b | Digital, Local/Remote | - | - | - | - | ±2°C | -40°C~125°C | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP9904T-1E/9Q Microchip Technology | 3457 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-VFDFN Exposed Pad | YES | 10 | -40°C ~ 65°C (-40°C ~ 125°C) | - | -40°C~125°C TA | Cut Tape (CT) | 2016 | e4 | - | Discontinued | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | - | - | - | - | - | - | MCP9904 | - | 3mm | 3 mm | - | I2C/SMBus | - | - | 4 | - | SOLDER | - | - | - | - | - | - | Digital, Local/Remote | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Programmable Limit, Sleep Mode, Standby Mode | - | - | - | 0.85mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC74A3-5.0VAT Microchip Technology | 49 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | 25°C ~ 85°C (0°C ~ 125°C) | - | -40°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | 2.7V~5.5V | SINGLE | - | - | 1 | 5V | - | TC74 | 3 | - | - | 5V | I2C/SMBus | - | - | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 350μA | - | 50mA | 8 | 7 b | Digital, Local | - | 5.5V | 2.7V | - | ±2°C (±3°C) | -40°C~125°C | - | - | - | Standby Mode | 9.02mm | 10.67mm | 4.83mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT30TS74-UFM16-T Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | - | -20°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 3 (168 Hours) | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | 5.5V | - | - | - | SOLDER | - | 225μA | - | - | 12 | 11 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 0.499mm | - | - | ROHS3 Compliant | - | ||
![]() EMC1428-6-AP-TR Microchip Technology | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | 0°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | - | 3V~3.6V | - | - | - | - | - | - | EMC1428 | - | 4mm | 4 mm | - | SMBus | 3.6V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | - | 11 | 11 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -40°C~125°C | Output Switch, Programmable Limit | - | - | - | 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() AT30TS75A-SS8M-T Microchip Technology | 334 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 0°C ~ 85°C (-40°C ~ 120°C) | - | -55°C~125°C | Cut Tape (CT) | 1997 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | 5.5V | - | - | 2-Wire, I2C, Serial | - | - | - | - | - | - | 11 b | Digital, Local | - | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EMC1815T-AE/9R Microchip Technology | 45 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-VFDFN | YES | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | 2 mm | - | I2C/SMBus | - | - | 5 | - | SOLDER | - | - | - | - | 11 | - | Digital, Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1.5°C | - | - | 2-WIRE INTERFACE | -40°C~125°C | One-Shot, Programmable Limit, Standby Mode | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() EMC1402-4-ACZL-TR Microchip Technology | 29 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e4 | - | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | THERMAL WATCH DOG | 3V~3.6V | - | - | - | - | - | - | EMC1402 | - | 3mm | 3 mm | - | SMBus | 3.6V | - | - | 2-Wire, Serial | SOLDER | - | - | - | - | 11 | 11 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | 0.95mm | - | - | ROHS3 Compliant | - | ||
![]() EMC1001-1-AFZQ-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 40°C ~ 85°C (-25°C ~ 125°C) | - | -25°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) - annealed | - | 3V~3.6V | - | - | - | - | - | - | EMC1001 | - | 2.9mm | - | - | SMBus | 3.3V | - | - | 2-Wire, Serial | SOLDER | - | - | - | - | 10 | 10 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1.5°C (±3°C) | -25°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Standby Mode | - | - | - | 1.45mm | No | - | ROHS3 Compliant | - | ||
![]() EMC1063-1-ACZL-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 0°C ~ 85°C (-20°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | 3V~3.6V | - | - | - | - | - | - | EMC1063 | - | 3mm | 3 mm | - | SMBus | 3.6V | 3.3V | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | - | 11 | 11 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±1.5°C (±3°C) | -20°C~85°C | 3 Cel | - | -64°C~191°C | One-Shot, Output Switch, Standby Mode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP9902T-1E/RW Microchip Technology | 28600 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | -40°C ~ 65°C (-40°C ~ 125°C) | - | -40°C~125°C TA | Cut Tape (CT) | 2016 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | - | 3V~3.6V | - | - | - | - | - | - | MCP9902 | - | 2mm | 2 mm | - | I2C/SMBus | - | - | - | - | SOLDER | - | - | - | - | - | - | Digital, Local/Remote | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Programmable Limit, Sleep Mode, Standby Mode | - | - | - | 0.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1843T-1E/RW Microchip Technology | 30 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | -20°C ~ 105°C (-40°C ~ 125°C) | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | TS 16949 | 1.62V~3.6V | - | - | - | - | - | - | - | - | 2mm | 2 mm | - | 2-Wire Serial, I2C/SMBUS | - | - | 3 | - | SOLDER | - | - | - | - | 11 | - | Internal | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C | -40°C~125°C | 1.5 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode | - | - | - | 0.75mm | - | - | RoHS Compliant | - |