- Accuracy
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microchip Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | Output Current | Accuracy | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC620CEOA Microchip Technology | 2 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | ±3°C | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | 1.5mm | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620CVOA Microchip Technology | 2000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tube | 1998 | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | Serial | SOLDER | - | 270μA | - | - | 1mA | ±3°C | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | 1.5mm | 5mm | 3.99mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC622EOA Microchip Technology | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | SOLDER | - | 600μA | - | - | 600μA | ±5°C | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC650AGVUA Microchip Technology | 13000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC650 | Active Low | - | 1 | 3mm | 3 mm | 2.3V | Digital | - | - | - | SPI, Serial | SOLDER | - | 50μA | - | 50μA | 5mA | ±3°C | - | Fault, OverTemp, PWM | - | 5.5V | 2.8V | PLASTIC | 65°C | No | Hot | Fan Controller | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620CEOA713 Microchip Technology | 2495 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | ±3°C | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P115VCTTR Microchip Technology | 2322 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | TC650 | Active Low | 5 | - | - | - | 2.16V | Open Drain | 20mA | - | - | Serial | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | Temperature | OverTemp | - | 5.5V | 2.7V | - | 115°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.75mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC622VAT Microchip Technology | 305 |
| Datasheet | 12 Weeks | - | Surface Mount, Through Hole | Through Hole | TO-220-5 | - | 5 | - | -40°C~125°C | Bulk | - | e3 | yes | Active | 1 (Unlimited) | 5 | Through Hole | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | 600μA | - | - | 600μA | ±5°C | Temperature | OverTemp, OverTemp | - | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | 9.02mm | 10.67mm | 4.83mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P085VCTTR Microchip Technology | 422 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | TS 16949 | - | 570mW | 2.7V~5.5V | - | - | - | - | - | - | - | TC650 | Active Low | - | - | - | 1.63 mm | 2.16V | Open Drain | 20mA | - | - | - | - | - | 17μA | - | - | 20mA | ±6°C | Temperature | OverTemp | - | 5.5V | 2.7V | - | 85°C | Yes | Hot | - | 1.2954mm | 3.0988mm | 2.9972mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6501P105VCTTR Microchip Technology | 900 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | TC650 | Active Low | 5 | - | - | - | 2.16V | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | 17μA | 20mA | ±6°C | Temperature | OverTemp | - | 5.5V | 2.7V | - | 105°C | Yes | Hot | - | 1.1mm | 2.95mm | 1.63mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6501P125VCTTR Microchip Technology | 55 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | TC650 | Active Low | 5 | - | - | - | - | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | Temperature | OverTemp | - | 5.5V | 2.7V | - | 125°C | Yes | Hot | - | 1.1mm | 2.95mm | 1.63mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9501PT-115E/OT Microchip Technology | 52999 | - | - | 12 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) - annealed | - | - | - | 3V~6V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | Open Drain | 20mA | - | - | - | - | - | 25μA | - | 25μA | - | ±6°C | Temperature | OverTemp | - | - | - | PLASTIC | 115°C | Yes | Hot | - | 1.2954mm | 3.0988mm | 1.8034mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620CVOA713 Microchip Technology | 383 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | ±3°C | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC622VOA Microchip Technology | 81 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | SOLDER | - | 600μA | - | 200μA | 600μA | ±5°C | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | 1.42mm | 4.9mm | 3.91mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9510CT-E/CH Microchip Technology | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | - | Active High, Active Low | 6 | - | - | - | 5.5V | Open Drain, Push-Pull | 20mA | - | 1 | - | - | ANALOG CIRCUIT | 50μA | 500kOhm | 50μA | 20mA | ±0.5°C | Temperature | OverTemp, OverTemp | - | 5.5V | 2.7V | - | Programmable | Yes | Cold | Selectable Trip Point | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC651CGVUATR Microchip Technology | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 3mm | 3 mm | - | Digital | - | - | - | - | SOLDER | - | 50μA | - | - | 5mA | ±3°C | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 65°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P120VCTTR Microchip Technology | 1300 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC650 | Active Low | 5 | - | - | - | 2.16V | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | Temperature | OverTemp | - | 5.5V | 2.7V | - | 120°C | Yes | Hot | - | 1.2954mm | 3.0988mm | 2.9972mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9509CT-E/OT Microchip Technology | 995 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | Active Low | 5 | - | - | - | 5.5V | Open Drain | 20mA | 2.7V | - | - | - | ANALOG CIRCUIT | 30μA | 500kOhm | 30μA | 20mA | ±0.5°C | Temperature | OverTemp | - | - | - | - | Programmable | Yes | Cold | Selectable Trip Point | 1.2954mm | 3.0988mm | 1.8034mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9509HT-E/OT Microchip Technology | 9000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | Active Low | 5 | - | - | - | 5.5V | Open Drain | 20mA | 2.7V | - | - | - | ANALOG CIRCUIT | 30μA | 500kOhm | 30μA | 20mA | ±0.5°C | Temperature | OverTemp | - | - | - | - | Programmable | Yes | Hot | Selectable Trip Point | 1.2954mm | 3.0988mm | 1.8034mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6501P125VCTRT Microchip Technology | 18000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC650 | Active Low | 5 | - | - | - | 2.16V | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | - | OverTemp | - | 5.5V | 2.7V | - | 125°C | Yes | Hot | - | - | - | 1.63mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC650AEVUATR Microchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC650 | Active Low | - | - | 3mm | 3 mm | - | Digital | - | - | - | - | SOLDER | - | 50μA | - | - | 5mA | ±3°C | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 55°C | No | Hot | Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools