- Accuracy
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microchip Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Accuracy | Current - Supply | Resolution | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC652AEVUA Microchip Technology | 45 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | TC652 | Active Low | - | 1 | 3mm | 3 mm | - | - | - | - | - | - | SOLDER | - | - | 50μA | Pulse | 5mA | - | ±2.5°C | - | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 45°C | No | Hot | Fan Controller | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6502P085VCTTR Microchip Technology | 34 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | TS 16949 | - | 2.7V~5.5V | - | - | - | - | - | - | TC650 | Active High | - | - | - | 1.63 mm | 2.16V | Push-Pull | 20mA | - | - | - | - | - | 17μA | - | - | 20mA | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 85°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620HCOA Microchip Technology | 600 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Commercial grade | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 470mW | 4.5V~18V | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC6502P095VCTTR Microchip Technology | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active High | 5 | - | - | - | 2.16V | Push-Pull | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | 17μA | - | 20mA | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 95°C | Yes | Hot | - | 1.2954mm | 3.0988mm | 2.9972mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC650CGVUA Microchip Technology | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.8V~5.5V | - | - | - | - | - | - | TC650 | Active Low | - | - | 3mm | 3 mm | 2.3V | Digital | - | - | 1 | Serial | SOLDER | - | 50μA | 50μA | - | 5mA | - | ±3°C | - | 1.5 B | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 65°C | No | Hot | Fan Controller | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC623CEOA713 Microchip Technology | 1740 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~4.5V | - | - | - | - | - | - | TC623 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | 3.3V | - | - | SOLDER | - | 150μA | - | - | 250μA | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Cold Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC653BFVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | 3mm | 3 mm | - | - | - | - | - | - | SOLDER | - | - | 90μA | - | 5mA | - | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 30°C 50°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6502P075VCTTR Microchip Technology | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active High | 5 | - | - | - | 2.16V | Push-Pull | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 75°C | Yes | Hot | - | 1.2954mm | 3.0988mm | 2.9972mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC651BEVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | - | 2.3V | Digital | - | - | 1 | - | SOLDER | - | 50μA | 50μA | - | 5mA | 90μA | ±3°C | - | - | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 55°C | No | Hot | Automatic Fan Shutdown, Fan Controller | 950μm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC623CVOA Microchip Technology | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~125°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 470mW | 2.7V~4.5V | - | - | - | - | - | - | TC623 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | 3.3V | - | - | SOLDER | - | 150μA | - | - | 250μA | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Cold Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6504P005VCTTR Microchip Technology | 74 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | 570mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active High | 5 | - | - | - | - | Push-Pull | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | - | ±4°C | - | - | Temperature | UnderTemp | - | 5.5V | 2.7V | - | 5°C | Yes | Cold | - | 1.2954mm | 3.0988mm | 2.9972mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC621HCOA Microchip Technology | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 470mW | 4.5V~18V | - | - | - | - | - | - | TC621 | Active Low | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC650AEVUA Microchip Technology | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.8V~5.5V | - | - | - | - | - | - | TC650 | Active Low | - | - | 3mm | 3 mm | 2.3V | Digital | - | - | 1 | Serial | SOLDER | - | 50μA | 50μA | - | 5mA | - | ±3°C | - | 1.5 B | - | Fault, OverTemp, PWM | - | 5.5V | 2.8V | PLASTIC | 55°C | No | Hot | Fan Controller | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6503N015VCTTR Microchip Technology | 62 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active Low | 5 | - | - | - | - | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | - | ±4°C | - | - | Temperature | UnderTemp | - | 5.5V | 2.7V | - | -15°C | Yes | Cold | - | 1.2954mm | 3.0988mm | 2.9972mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC621CEPA Microchip Technology | 67 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 730mW | 4.5V~18V | - | - | - | - | - | - | TC621 | Active Low | - | - | - | 7.62 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | 2.54mm | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC652BFVUATR Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | TC652 | Active Low | - | - | 3mm | 3 mm | - | - | - | - | - | - | SOLDER | - | - | 90μA | - | 5mA | - | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 30°C 50°C | No | Hot | Fan Controller | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P065VCTTR Microchip Technology | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | 570mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active Low | 5 | - | - | - | 2.16V | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | 17μA | - | 20mA | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 65°C | Yes | Hot | - | 1.1mm | 2.95mm | 1.63mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC624COA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~4.5V | - | - | - | - | - | - | TC624 | Active High, Active Low | - | - | - | 3.9 mm | - | Push-Pull | - | 3.3V | - | - | SOLDER | - | 170μA | - | - | 300μA | - | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6504N015VCTTR Microchip Technology | 9000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active High | 5 | - | - | - | - | Push-Pull | 20mA | - | - | Serial | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | - | ±4°C | - | - | Temperature | UnderTemp | - | 5.5V | 2.7V | - | -15°C | Yes | Cold | - | 1.2954mm | 3.0988mm | 2.9972mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC652BFVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | TC652 | Active Low | - | - | 3mm | 3 mm | - | - | - | - | 1 | - | SOLDER | - | - | 90μA | - | 5mA | - | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 30°C 50°C | No | Hot | Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |