- Accuracy
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microchip Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Accuracy | Current - Supply | Resolution | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC622EAT Microchip Technology | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | - | - | - | Push-Pull | - | - | - | - | SOLDER | - | 600μA | - | - | 600μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC621HEOA Microchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | TC621 | Active Low | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | 270μA | - | 1mA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | 1.5mm | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9502PT-065E/OT Microchip Technology | 2518 |
| - | 9 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | 3V~6V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | Push-Pull | 20mA | - | - | - | SOLDER | - | 25μA | 25μA | - | - | ±4°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 65°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620HEPA Microchip Technology | 34 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 730mW | 4.5V~18V | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | 7.62 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | 270μA | - | 1mA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | 4.06mm | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC624VOA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | TC624 | Active High, Active Low | - | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | SOLDER | - | 170μA | - | - | 300μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Hot | - | 1.5mm | 5mm | 4.99mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC622COA Microchip Technology | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | SOLDER | - | 600μA | - | - | 600μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC621CCOA Microchip Technology | 1700 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | TC621 | Active Low | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9501PT-105E/OT Microchip Technology | 22870 | - | - | 9 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) - annealed | - | - | 3V~6V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | Open Drain | 20mA | - | - | - | - | - | 25μA | 25μA | - | - | ±6°C | - | - | Temperature | OverTemp | - | - | - | PLASTIC | 105°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC653BEVUA Microchip Technology | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 3mm | 3 mm | - | - | - | - | 1 | - | SOLDER | - | - | 90μA | - | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 30°C 45°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC621HEPA Microchip Technology | 1 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 730mW | 4.5V~18V | - | - | - | - | - | - | - | TC621 | Active Low | - | - | - | 7.62 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | - | 1mA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | 4.06mm | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC653AGVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 3mm | 3 mm | 6V | - | - | - | 1 | - | SOLDER | - | - | 90μA | Pulse | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 55°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P095VCTRT Microchip Technology | 5 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC650 | Active Low | 5 | - | - | - | - | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | - | - | - | OverTemp | - | 5.5V | 2.7V | - | 95°C | Yes | Hot | - | - | - | 1.63mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC650ACVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC650 | Active Low | - | - | 3mm | 3 mm | 2.3V | Digital | - | - | 1 | Serial | SOLDER | - | 50μA | 50μA | - | 5mA | ±3°C | - | 1.5 B | - | Fault, OverTemp, PWM | - | 5.5V | 2.8V | PLASTIC | 45°C | No | Hot | Fan Controller | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC622EOA713 Microchip Technology | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | SOLDER | - | 600μA | - | - | 600μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC652ACVUA Microchip Technology | 3300 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC652 | Active Low | - | - | - | 3 mm | - | - | - | - | 1 | - | SOLDER | - | - | 90μA | - | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 35°C | No | Hot | Fan Controller | 950μm | 3.1mm | 3.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC623CCPA Microchip Technology | 34 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | TC623 | Active High | - | - | 9.5mm | 7.62 mm | - | Push-Pull | 1mA | 3.3V | - | - | SOLDER | - | 150μA | - | - | 250μA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Cold Hot | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC650BEVUA Microchip Technology | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC650 | Active Low | - | - | 3mm | 3 mm | 2.3V | Digital | - | - | 1 | SPI, Serial | SOLDER | - | - | 90μA | - | 5mA | ±3°C | 50μA | - | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 55°C | No | Hot | Fan Controller | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC653AEVUATR Microchip Technology | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 3mm | 3 mm | - | - | - | - | - | - | SOLDER | - | - | 90μA | - | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 45°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6503P005VCTTR Microchip Technology | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | 570mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | TC650 | Active Low | 5 | - | - | - | - | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±4°C | - | - | Temperature | UnderTemp | - | 5.5V | 2.7V | - | 5°C | Yes | Cold | - | 1.1mm | 2.95mm | 1.63mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC653AEVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 2 (1 Year) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | 15Hz | - | - | Active Low | - | 1 | 3mm | 3 mm | 2.3V | - | - | - | - | - | SOLDER | - | - | 50μA | Pulse | 5mA | ±2.5°C | - | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 45°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |