- Accuracy
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microchip Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Accuracy | Current - Supply | Collector Emitter Voltage (VCEO) | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Motor Type | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC622EPA Microchip Technology | 2057 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.260, 6.60mm) | - | 8 | - | - | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | - | - | - | - | - | TC622 | Active High | - | - | 7.62 mm | - | Push-Pull | - | - | - | - | - | - | SOLDER | - | 600μA | - | 600μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | - | Programmable | No | Hot | - | 4.06mm | 10.16mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC652CGVUA Microchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | 1 | - | - | - | SOLDER | - | - | 90μA | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | - | 35°C 55°C | No | Hot | Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6502P115VCTTR Microchip Technology | 263 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 135°C | -55°C | - | - | 2.7V~5.5V | - | - | - | - | - | TC650 | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | 5.5V | 2.7V | - | - | 17μA | 17μA | 20mA | ±6°C | 17μA | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | - | 115°C | Yes | Hot | - | 1.1mm | 2.95mm | 1.63mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC624COA713 Microchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | TC624 | Active High, Active Low | - | - | 3.9 mm | - | Push-Pull | - | 3.3V | - | - | - | - | SOLDER | - | 170μA | - | 300μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | - | Programmable | No | Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC621HCPA Microchip Technology | 24 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | - | - | - | - | - | TC621 | Active Low | - | 9.5mm | 7.62 mm | - | Push-Pull | 1mA | - | - | - | - | - | SOLDER | - | 270μA | - | 1mA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | - | Programmable | Yes | Cold Hot | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC653CGVUA Microchip Technology | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 15Hz | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | - | Active Low | - | - | 3 mm | - | - | - | - | 1 | - | - | - | SOLDER | - | - | 90μA | 5mA | ±2.5°C | 50μA | 5V | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | Brushless DC (BLDC) | 35°C 55°C | No | Hot | Automatic Fan Shutdown, Fan Controller | 950μm | 3.1mm | 3.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC623CCOA713 Microchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | TC623 | Active High | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | - | - | SOLDER | - | 150μA | - | 250μA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | PLASTIC | - | Programmable | No | Cold Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC652BEVUA Microchip Technology | 13000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | - | 30°C 45°C | No | Hot | Fan Controller | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6502P125VCTTR Microchip Technology | 24 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 40 | TC650 | Active High | 5 | - | - | 2.16V | Push-Pull | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | 17μA | 20mA | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | - | 125°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC622VPA Microchip Technology | 29 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~125°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | - | - | - | - | - | TC622 | Active High | - | - | 7.62 mm | - | Push-Pull | - | - | - | Serial | - | - | SOLDER | - | 600μA | - | 600μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | - | Programmable | No | Hot | - | 4.06mm | 10.16mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC624EOA713 Microchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | TC624 | Active High, Active Low | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | - | - | SOLDER | - | 170μA | - | 300μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | - | Programmable | No | Hot | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC652ACVUATR Microchip Technology | 13000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | - | 25°C 35°C | No | Hot | Fan Controller | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC623CEPA Microchip Technology | 24 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 730mW | 2.7V~4.5V | - | - | - | - | - | TC623 | Active High | - | 9.5mm | 7.62 mm | - | Push-Pull | 1mA | - | - | - | - | - | SOLDER | - | 150μA | - | 250μA | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | PLASTIC | - | Programmable | No | Cold Hot | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC652AEVUATR Microchip Technology | 299 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | 90μA | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | - | 25°C 45°C | No | Hot | Fan Controller | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC652CGVUATR Microchip Technology | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | 2.8V~5.5V | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | - | 35°C 55°C | No | Hot | Fan Controller | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC650AGVUATR Microchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | TC650 | Active Low | - | 3mm | 3 mm | - | Digital | - | - | - | - | - | - | SOLDER | - | 50μA | - | 5mA | ±3°C | - | - | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | - | 65°C | No | Hot | Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9502PT-115E/OT Microchip Technology | 868 |
| - | 9 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | - | 3V~6V | - | - | - | - | - | - | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | - | - | - | - | 25μA | 25μA | - | ±6°C | - | - | Temperature | OverTemp | - | - | - | PLASTIC | - | 115°C | Yes | Hot | - | 1.2954mm | 3.0988mm | 1.8034mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9502PT-095E/OT Microchip Technology | 3509 |
| - | 9 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 3V~6V | - | - | - | - | - | - | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | - | - | SOLDER | - | 25μA | 25μA | - | ±6°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | - | 95°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC624CPA Microchip Technology | 24 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | TC624 | Active High, Active Low | - | 9.5mm | 7.62 mm | - | Push-Pull | - | 3.3V | - | - | - | - | SOLDER | - | 170μA | - | 300μA | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | - | Programmable | No | Hot | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC650ACVUATR Microchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | TC650 | Active Low | - | 3mm | 3 mm | - | Digital | - | - | - | - | - | - | SOLDER | - | 50μA | - | 5mA | ±3°C | - | - | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | - | 45°C | No | Hot | Fan Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools