- Accuracy
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microchip Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Accuracy | Current - Supply | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Operating Current-Max | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC6501P095VCTRTG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC650 | Active Low | 5 | - | Not Qualified | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 95°C | - | Yes | Hot | - | - | - | - | 1.63mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC620HEOA713 Microchip Technology | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | - | - | - | SOLDER | - | 270μA | - | - | 1mA | ±3°C | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | - | Yes | Cold Hot | - | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC620HEOA Microchip Technology | 3300 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | Industrial grade | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | - | - | - | SOLDER | - | 270μA | - | 270μA | 1mA | ±3°C | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | - | Yes | Cold Hot | - | 1.5mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC651AEVUA Microchip Technology | 3300 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | - | - | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 3mm | 3 mm | 6V | Digital | 90μA | - | - | - | SPI, Serial | - | - | SOLDER | - | 50μA | - | - | 5mA | ±3°C | - | - | Fault, OverTemp, PWM | - | 5.5V | 2.8V | PLASTIC | 25°C 45°C | - | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P055VCTTR Microchip Technology | 16 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 5 | - | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | TS 16949 | - | 570mW | 2.7V~5.5V | - | - | - | - | - | - | - | - | TC650 | Active Low | - | - | - | - | 1.63 mm | - | Open Drain | 20mA | - | - | - | Serial | - | - | - | - | 17μA | - | 17μA | 20mA | ±6°C | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 55°C | - | Yes | Hot | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6501P085VCTTRG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 135°C | -55°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | TC650 | Active Low | - | - | - | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | - | 17μA | 20mA | - | 20mA | ±6°C | 17μA | - | OverTemp | - | 5.5V | 2.7V | - | 85°C | - | Yes | Hot | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC07VUA713 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-MSOP | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Complementary | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | 130μA | - | - | - | ±3°C | 130μA | - | OverTemp, OverTemp | - | - | - | - | Programmable | - | Yes | Hot | Selectable Trip Point | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TC651AEVUATR Microchip Technology | 16 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 3mm | 3 mm | - | Digital | 90μA | - | - | - | - | - | - | SOLDER | - | 50μA | - | - | 5mA | ±3°C | - | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 25°C 45°C | - | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P075VCTTRG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 5 | - | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC650 | Active Low | 5 | - | Not Qualified | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 75°C | - | Yes | Hot | - | - | - | - | 1.63mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC651ACVUATR Microchip Technology | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | 8-MSOP | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -25°C | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | Digital | - | - | - | - | - | 5.5V | 2.8V | - | - | 50μA | - | - | 5mA | ±3°C | 50μA | - | Fault, OverTemp, PWM | - | - | - | - | 45°C | - | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P125VCTRTG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 5 | - | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC650 | Active Low | 5 | - | Not Qualified | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 125°C | - | Yes | Hot | - | - | - | - | 1.63mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P045VCTTRG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.95mm | - | 40 | TC650 | Active Low | 5 | R-PDSO-G5 | Not Qualified | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | ±6°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 45°C | - | Yes | Hot | - | - | 1.45mm | 2.95mm | 1.63mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9501PT-125E/OT Microchip Technology | 21000 | - | - | 9 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~6V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | - | 25μA | - | 25μA | - | ±6°C | - | Temperature | OverTemp | - | - | - | PLASTIC | 125°C | - | Yes | Hot | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC07EUA Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | - | Complementary | - | - | - | 3mm | 3 mm | - | Push-Pull | - | - | 3/5V | - | - | - | - | SOLDER | - | 130μA | - | - | - | ±3°C | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | Programmable | - | Yes | Hot | Selectable Trip Point | - | - | - | - | 1mm | - | - | Non-RoHS Compliant | - | ||
![]() TC621CVOA-VAO Microchip Technology | 3300 | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 125°C | -40°C | - | - | - | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | TC621 | - | - | - | - | 4.9mm | 3.9 mm | - | - | - | 18V | - | 4.5V | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | - | 0.4mA | - | - | - | - | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() MCP9510HT-E/CHVAO Microchip Technology | 87000 | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | - | NOT SPECIFIED | - | Active High, Active Low | - | R-PDSO-G6 | - | - | - | - | Open Drain, Push-Pull | - | 5.5V | - | 2.7V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | ±0.5°C | 50μA | - | OverTemp, OverTemp | - | - | - | - | Programmable | - | Yes | Hot | Selectable Trip Point | - | 1.45mm | 2.9mm | 1.55mm | - | - | - | ROHS3 Compliant | - |


Product
Brand
Articles
Tools