- Series
- Manufacturer
- Mfr
- Package
- Product Status
- RoHS
- Applications
- Base Product Number
- Bend radius protection/trumpet flare
- Brand
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
Attribute column
Manufacturer
Microchip Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Bend radius protection/trumpet flare | Brand | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Manufacturer | Material quality | Mfr | Model | Package | Product Status | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Operating Temperature | Series | Applications | Subcategory | Technology | Frequency | Function | Interface | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Product Type | Power - Output | Sensitivity | Data Rate (Max) | Voltage - Peak Reverse (Max) | Modulation or Protocol | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1173-2.8 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1173-3.0 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 117487 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 469-05 Microchip | In Stock | - | - | Chassis Mount | 4-Square | MD | - | 469-05 | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Bulk | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | Standard | - | - | - | Single Phase | 2 µA @ 1000 V | 1.35 V @ 15.7 A | 10 A | - | - | - | - | 1 kV | - | - | ||
![]() 951205 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 283A8535P1-3M062500 Microchip | In Stock | - | - | - | - | - | - | - | - | Lorlin | - | - | 50 | - | - | - | Lorlin | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CKF | - | Switches | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | ||
![]() 120514 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Tech Systems Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | MultiConnect® rCell | General Purpose | - | - | 800MHz, 1.9GHz | Router | RJ-45 | - | - | - | - | - | - | - | 3.1Mbps | - | EV-DO | - | ||
![]() CL1200 Microchip | In Stock | - | - | - | - | - | Plastic | - | No | - | IP68 | No | - | None | None | No | - | Polyamide (PA) | - | Straight | - | - | - | No | 13 - 20 | Untreated | 19 | NPT | No | No | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1557419 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |