- CPR standard
- Cable external diameter
- Cable structure
- Certificates
- Core marking
- Core structure
- Earth core
- Kind of core
- Kind of core1
- Package contents
- Package contents - ft
- Shield structure
Attribute column
Manufacturer
Micro Crystal Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable external diameter | Cable structure | Certificates | Conform to the norm | Core marking | Core structure | CPR standard | Earth core | Insulation colour | Kind of core | Kind of core1 | Kind of material | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Type of wire | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TES-3019.08-A AGILINK MICROWIRES | In Stock | - | - | 3.39mm | 8x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | white | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | elastomer thermoplastic TPE | ||
![]() TES-2819.05-B AGILINK MICROWIRES | In Stock | - | - | 3.26mm | 5x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | white | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | elastomer thermoplastic TPE | ||
![]() TPU-2819.08-B AGILINK MICROWIRES | 725 |
| - | 3.54mm | 8x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2619.16-B AGILINK MICROWIRES | 878 |
| - | 5.25mm | 16x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2619.16-A AGILINK MICROWIRES | 558 |
| - | 5.25mm | 16x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2619.08-A AGILINK MICROWIRES | 2740 |
| - | 3.95mm | 8x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.10-A AGILINK MICROWIRES | 567 |
| - | 4.16mm | 10x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.04-B AGILINK MICROWIRES | 543 |
| - | 2.64mm | 4x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.04-A AGILINK MICROWIRES | 2801 |
| - | 2.9mm | 4x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.06-B AGILINK MICROWIRES | 594 |
| - | 2.99mm | 6x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.04-A AGILINK MICROWIRES | 2902 |
| - | 2.64mm | 4x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.06-A AGILINK MICROWIRES | 2565 |
| - | 3.32mm | 6x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.08-B AGILINK MICROWIRES | 981 |
| - | 3.18mm | 8x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.02-B AGILINK MICROWIRES | In Stock | - | - | 2.39mm | 2x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.07-B AGILINK MICROWIRES | 780 |
| - | 2.99mm | 7x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TWJ-3019.03-B AGILINK MICROWIRES | In Stock | - | - | 1.34mm | 3x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | unshielded | - | control cable | - | ||
![]() TPU-3019.12-B AGILINK MICROWIRES | 592 |
| - | 3.82mm | 12x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.16-B AGILINK MICROWIRES | 562 |
| - | 4.16mm | 16x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.07-B AGILINK MICROWIRES | 950 |
| - | 3.32mm | 7x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TWJ-2819.05-B AGILINK MICROWIRES | In Stock | - | - | 1.94mm | 5x28AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | unshielded | - | control cable | - |