- CPR standard
- Cable external diameter
- Cable structure
- Certificates
- Core marking
- Core structure
- Earth core
- Kind of core
- Kind of core1
- Package contents
- Package contents - ft
- Shield structure
Attribute column
Manufacturer
Micro Crystal Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Braid material | Cable external diameter | Cable structure | Certificates | Conform to the norm | Core marking | Core structure | CPR standard | Earth core | Insulation colour | Kind of core | Kind of core1 | Kind of material | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Type of wire | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWJ-2619.12-C AGILINK MICROWIRES | In Stock | - | - | - | 3.45mm | 12x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - | ||
![]() BTA-2619.05-C AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 2.49mm | 5x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2619.01-C AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 1.08mm | 1x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() TWJ-3019.03-C AGILINK MICROWIRES | In Stock | - | - | - | 1.34mm | 3x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - | ||
![]() TWJ-2819.06-B AGILINK MICROWIRES | In Stock | - | - | - | 2.15mm | 6x28AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | unshielded | - | control cable | - | ||
![]() BTA-2619.10-C AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 3.55mm | 10x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() TWJ-3019.12-B AGILINK MICROWIRES | In Stock | - | - | - | 2.59mm | 12x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | unshielded | - | control cable | - | ||
![]() BTA-2619.03-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 2.05mm | 3x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2819.12-C AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 3.23mm | 12x28AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2819.01-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 0.97mm | 1x28AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2619.07-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 2.73mm | 7x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2819.10-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 3.11mm | 10x28AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-3019.05-C AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 1.91mm | 5x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2819.03-C AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 1.8mm | 3x28AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2619.12-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 3.7mm | 12x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2819.07-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 2.4mm | 7x28AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() TES-2619.10-B AGILINK MICROWIRES | In Stock | - | - | - | 4.83mm | 10x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | white | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | elastomer thermoplastic TPE | ||
![]() BTA-3019.02-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 1.49mm | 2x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-2619.06-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 2.73mm | 6x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - | ||
![]() BTA-3019.03-B AGILINK MICROWIRES | In Stock | - | - | silver plated copper wires | 1.6mm | 3x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | shielded | silver plated copper braid | control cable | - |