- CPR standard
- Cable external diameter
- Cable structure
- Certificates
- Core marking
- Core structure
- Earth core
- Kind of core
- Kind of core1
- Package contents
- Package contents - ft
- Shield structure
Attribute column
Manufacturer
Micro Crystal Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable external diameter | Cable structure | Certificates | Conform to the norm | Core marking | Core structure | CPR standard | Earth core | Insulation colour | Kind of core | Kind of core1 | Kind of material | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Type of wire | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPU-2619.12-A AGILINK MICROWIRES | 539 |
| - | 4.77mm | 12x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.03-A AGILINK MICROWIRES | 2129 |
| - | 2.72mm | 3x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2619.07-B AGILINK MICROWIRES | 976 |
| - | 3.69mm | 7x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2619.10-B AGILINK MICROWIRES | 581 |
| - | 4.64mm | 10x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TES-2819.07-B AGILINK MICROWIRES | In Stock | - | - | 3.52mm | 7x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | white | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | elastomer thermoplastic TPE | ||
![]() TPU-2619.05-A AGILINK MICROWIRES | 2981 |
| - | 3.44mm | 5x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.08-A AGILINK MICROWIRES | 597 |
| - | 3.54mm | 8x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2619.12-B AGILINK MICROWIRES | 983 |
| - | 4.77mm | 12x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.03-B AGILINK MICROWIRES | 870 |
| - | 2.72mm | 3x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TWJ-2619.03-B AGILINK MICROWIRES | In Stock | - | - | 1.79mm | 3x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | unshielded | - | control cable | - | ||
![]() TPU-2819.10-B AGILINK MICROWIRES | 517 |
| - | 4.16mm | 10x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.06-B AGILINK MICROWIRES | 649 |
| - | 3.32mm | 6x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.05-B AGILINK MICROWIRES | 857 |
| - | 2.82mm | 5x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-2819.02-A AGILINK MICROWIRES | In Stock | - | - | 2.61mm | 2x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TES-3019.06-B AGILINK MICROWIRES | In Stock | - | - | 3.14mm | 6x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | white | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | elastomer thermoplastic TPE | ||
![]() TPU-2819.04-B AGILINK MICROWIRES | 500 |
| - | 2.9mm | 4x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TPU-3019.02-A AGILINK MICROWIRES | In Stock | - | - | 2.39mm | 2x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TWJ-3019.10-C AGILINK MICROWIRES | In Stock | - | - | 2.46mm | 8x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - | ||
![]() TPU-2819.12-B AGILINK MICROWIRES | 854 |
| - | 4.27mm | 12x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | ||
![]() TWJ-2619.07-C AGILINK MICROWIRES | In Stock | - | - | 2.48mm | 7x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - |