- CPR standard
- Cable external diameter
- Cable structure
- Certificates
- Core marking
- Core structure
- Earth core
- Kind of core
- Kind of core1
- Package contents
- Package contents - ft
- Shield structure
Attribute column
Manufacturer
Micro Crystal Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable external diameter | Cable structure | Cable Types | Certificates | Conform to the norm | Core marking | Core structure | CPR standard | Earth core | Insulation colour | Kind of core | Kind of core1 | Kind of material | Mfr | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Type of wire | Wire insulation material | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR4-560BOU-500 Micro Connectors, Inc. | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | Multi-Pair, Cat6 | - | - | - | - | - | - | - | - | - | - | Micro Connectors, Inc. | - | - | - | - | - | - | - | - | Spool | - | Active | 8 (4 Pair Twisted) | 23 AWG | - | Black | Solid | - | 0.295" (7.49mm) | - | Foil | 100% | - | 500.0'' (152.4m) | - | - | ||
![]() TR4-560W-OUT Micro Connectors, Inc. | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Pair, Cat6 | - | - | - | - | - | - | - | - | - | - | Micro Connectors, Inc. | - | - | - | - | - | - | - | - | Box | * | Active | 8 (4 Pair Twisted) | 24 AWG | - | White | Solid | Network | - | - | - | - | Rip Cord, UV Resistant, Waterproof | 1000.0'' (304.8m) | - | UL Style CM | ||
![]() TAU-2819,02-B Agilink Microwires | 965 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 2 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.078" (1.98mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0260" (0.660mm) | - | ||
![]() TAU-2819,04-A Agilink Microwires | 850 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 4 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.089" (2.26mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0260" (0.660mm) | - | ||
![]() TAU-3019,06-B Agilink Microwires | 601 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 6 | 30 AWG | 600 V | White | 19/0.0025" | - | 0.094" (2.39mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0220" (0.559mm) | - | ||
![]() TAU-2619,08-B Agilink Microwires | 685 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 8 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.132" (3.35mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0300" (0.762mm) | - | ||
![]() TAU2819,12-B Agilink Microwires | 966 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 12 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.141'''' (3.58mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0260" (0.660mm) | - | ||
![]() TAU-2619,04-B Agilink Microwires | 946 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 4 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.101" (2.57mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0300" (0.762mm) | - | ||
![]() TAU-3019,12-A Agilink Microwires | 735 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 12 | 30 AWG | 600 V | White | 19/0.0025" | - | 0.123'''' (3.12mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0220" (0.559mm) | - | ||
![]() TAU-3019,03-A Agilink Microwires | 523 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 3 | 30 AWG | 600 V | White | 19/0.0025" | - | 0.074'''' (1.86mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0220" (0.559mm) | - | ||
![]() TAU2819,12-A Agilink Microwires | 743 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 12 | 28 AWG | 600 V | White | 19/40 | - | 0.128" (3.25mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | - | 100.0'' (30.5m) | 0.0260" (0.660mm) | - | ||
![]() TAU-2619,10-B Agilink Microwires | 857 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 10 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.155" (3.94mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0300" (0.762mm) | - | ||
![]() TAU-3019,08-B Agilink Microwires | 611 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 8 | 30 AWG | 600 V | White | 19/0.0025" | - | 0.102" (2.59mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0220" (0.559mm) | - | ||
![]() TAU-2619,03-B Agilink Microwires | 539 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 3 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.092" (2.35mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0300" (0.762mm) | - | ||
![]() TAU-2819,10-A Agilink Microwires | 864 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | TAU | Active | 10 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.136" (3.45mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0260" (0.660mm) | - | ||
![]() TPU-2619.02-B AGILINK MICROWIRES | 533 |
| - | - | - | - | 2.85mm | 2x26AWG | - | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWJ-2819.07-B AGILINK MICROWIRES | In Stock | - | - | - | - | - | 2.15mm | 7x28AWG | - | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | - | 152m | 500ft | - | unshielded | - | control cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWJ-3019.07-C AGILINK MICROWIRES | In Stock | - | - | - | - | - | 1.85mm | 7x30AWG | - | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | - | 305m | 1000ft | - | unshielded | - | control cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPU-3019.10-B AGILINK MICROWIRES | 774 |
| - | - | - | - | 3.72mm | 10x30AWG | - | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | black | Cu | silver plated | - | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWJ-2619.05-B AGILINK MICROWIRES | In Stock | - | - | - | - | - | 2.23mm | 5x26AWG | - | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | - | Cu | silver plated | no flame propagation | - | 152m | 500ft | - | unshielded | - | control cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |