- Mfr
- Packaging
- Part Status
- Fastening Type
- Mounting Type
- Body Material
- Center Contact Plating
- Impedance
- Center Contact Material
- Body Finish
- Dielectric Material
- Frequency-Max
Attribute column
Manufacturer
Micro Crystal Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency-Max | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMCN1117 Fairview Microwave | In Stock | - | Datasheet | - | - | - | - | - | - | - | Fairview Microwave | - | - | Bag | FMCN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC9235 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 12 GHz | Fairview Microwave | - | -55°C ~ 155°C | Bag | - | Active | Jack, Female Socket | Threaded | - | - | Silver | 50 Ohms | N Type | 1 | - | Solder Cup | Nickel | - | - | - | Solder | - | - | - | - | - | ||
![]() SC5235 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 125°C | Bag | - | Active | Jack, Female Socket | Snap-On | - | - | Gold | 50 Ohms | SMP | 1 | - | Solder | Gold | - | - | RG-405 (.086 Semi Rigid) | Solder | - | - | - | - | - | ||
![]() MMSP-2508 Micro-Mode | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | Micro-Mode | - | - | Bulk | - | Active | Receptacle, Female Socket | Snap-On | - | - | Gold | - | SMP | 1 | - | Solder | Gold | - | - | RG-405 (.086 Semi Rigid) | Solder | - | - | - | - | - | ||
![]() SC5860 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead - Front Side Nut | - | Stainless Steel | Gold | Beryllium Copper | 50 GHz | Fairview Microwave | - | - | Bag | - | Active | Jack, Female Socket | Threaded | - | - | Silver | 50 Ohms | 2.4mm (APC-2.4, OS-50) | 1 | - | Solder | - | - | - | RG-405 | Clamp | - | - | - | - | - | ||
![]() SM4245 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead | - | Stainless Steel | Gold | - | 11 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bag | - | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | - | - | Passivated | N Jack, Female Socket | SMA Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to N | - | ||
![]() SC5272 Fairview Microwave | In Stock | - | Datasheet | Through Hole | - | Glass | Nickel-Cobalt | Gold | Nickel-Cobalt | 40 GHz | Fairview Microwave | - | -55°C ~ 125°C | Bag | - | Active | Plug, Male Pin | Snap-On | - | - | Gold | 50 Ohms | SMP | 1 | - | Solder | Gold | - | - | - | Solder | - | - | - | - | Hermetically Sealed, Smooth Bore | ||
![]() SM4033 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | - | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | - | N Jack, Female Socket | N Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | N to N | - | ||
![]() SM8895 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyetherimide (PEI) | Stainless Steel | Gold | Beryllium Copper | 60 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bag | - | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | - | - | - | SMP Mini Plug, Male Pin | SMP Mini Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | SMP to SMP | Full Detent | ||
![]() SC6005 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 3 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bag | - | Active | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | 500 | Solder Eyelet | Silver | - | - | - | Solder | - | - | - | - | Hermetically Sealed | ||
![]() SC6002 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 2 GHz | Fairview Microwave | - | - | Bag | - | Active | Jack, Female Socket | Bayonet Lock | IP67 - Dust Tight, Waterproof | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-174, 188, 316 | Clamp | - | - | - | - | - | ||
![]() SC6000 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 4 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bag | - | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | LMR-200 | Crimp | - | - | - | - | - | ||
![]() SC6027 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 1 GHz | Fairview Microwave | 500 V | -65°C ~ 165°C | Bag | - | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-59, 62, 71 | Crimp | - | - | - | - | - | ||
![]() SC6037 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | 4 GHz | Fairview Microwave | - | -55°C ~ 155°C | Bag | - | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-55, 58 | Clamp | - | - | - | - | - | ||
![]() SC6029 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 4 GHz | Fairview Microwave | 500 V | -65°C ~ 165°C | Bag | - | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-141 | Crimp | - | - | - | - | - | ||
![]() SC6034 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 1 GHz | Fairview Microwave | 500 V | -20°C ~ 80°C | Bag | - | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 75 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-179, 187 | Crimp | - | - | - | - | - | ||
![]() SC6013 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | 11 GHz | Fairview Microwave | - | -55°C ~ 155°C | Bag | - | Active | Jack, Female Socket | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-174, 316 | Clamp | - | - | - | - | - | ||
![]() SC6006 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | Fairview Microwave | - | - | Bag | - | Active | Jack, Female Socket | Bayonet Lock | - | - | Gold | 50 Ohms | BNC | 1 | 500 | Solder Eyelet | Gold | - | - | - | Solder | - | - | - | - | Hermetically Sealed | ||
![]() SC6041 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | 4 GHz | Fairview Microwave | - | -55°C ~ 155°C | Bag | - | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-8, 9 | Clamp | - | - | - | - | - | ||
![]() SC6039 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 4 GHz | Fairview Microwave | - | -55°C ~ 155°C | Bag | - | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-55, 58 | Clamp | - | - | - | - | - |