- Mfr
- Packaging
- Part Status
- Fastening Type
- Mounting Type
- Body Material
- Center Contact Plating
- Impedance
- Center Contact Material
- Body Finish
- Dielectric Material
- Frequency-Max
Attribute column
Manufacturer
Micro Crystal Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency-Max | Mfr | Voltage, Rating | Operating Temperature | Packaging | Part Status | Connector Type | Fastening Type | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM4953 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 27 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM4939 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -55°C ~ 120°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM4628 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Brass | 11 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Bayonet Lock, Threaded | Straight | - | 50 Ohms | - | - | - | - | Nickel | N Jack, Female Socket | C Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | N to C | ||
![]() SM4708 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass, Stainless Steel | Gold | Beryllium Copper | 4 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Bayonet Lock, Threaded | Straight | - | 50 Ohms | - | - | - | - | Nickel; Passivated | BNC Jack, Female Socket | SMA Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | BNC to SMA | ||
![]() SM4960 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -55°C ~ 115°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Plug, Male Pin | SMA Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | SMA to SMA | ||
![]() SM4947 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM4959 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM4203 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 12.4 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | - | - | Nickel | SMA Jack, Female Socket | N Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | SMA to N | ||
![]() SM4934 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Gold | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM3397 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | 6 GHz | Fairview Microwave | - | -40°C ~ 120°C | Bulk | Active | - | Threaded, Threaded | Right Angle | - | 50 Ohms | - | - | 500 | - | Tri-Metal | 7/16 Plug, Male Pin | 7/16 Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | 7/16 DIN to 7/16 DIN | ||
![]() SM3313 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Rexolite | Stainless Steel | Gold | Beryllium Copper | 34 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 3.5mm Jack, Female Socket | 3.5mm Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 3.5mm to 3.5mm | ||
![]() SM3315 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Rexolite | Stainless Steel | Gold | Beryllium Copper | 34 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 3.5mm Plug, Male Pin | 3.5mm Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | 3.5mm to 3.5mm | ||
![]() SM3135 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | N Plug, Male Pin | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | N to 2.92mm | ||
![]() SM3320 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Rexolite | Stainless Steel | Gold | Beryllium Copper | 34 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 3.5mm Plug, Male Pin | 3.5mm Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | 3.5mm to 3.5mm | ||
![]() SM3510 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | 4 GHz | Fairview Microwave | - | - | Bulk | Active | - | Bayonet Lock, Threaded | Straight | - | 50 Ohms | - | - | - | - | Nickel | N Plug, Male Pin | BNC Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | BNC to N | ||
![]() SM3010 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 50 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 2.4mm to 2.4mm | ||
![]() SM3232 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polychlorotrifluoroethylene (PCTFE); Polyetherimide (PEI) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 135°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | - | - | Passivated | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 2.92mm to 2.92mm | ||
![]() SM3225 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 2.92mm to 2.92mm | ||
![]() SM3180 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | 2.4mm to 2.92mm | ||
![]() SC4821 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 6 GHz | Fairview Microwave | 1500 V | -65°C ~ 165°C | Bulk | Active | Plug, Male Pin | Threaded | - | Silver | 50 Ohms | HN Type | 1 | - | Solder | Nickel | - | - | RG-8, 9, 213, 214, 215, 225, 393 | Clamp | - | - | - | - |