- Mfr
- Packaging
- Part Status
- Fastening Type
- Mounting Type
- Body Material
- Center Contact Plating
- Impedance
- Center Contact Material
- Body Finish
- Dielectric Material
- Frequency-Max
Attribute column
Manufacturer
Micro Crystal Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency-Max | Mfr | Voltage, Rating | Operating Temperature | Packaging | Part Status | Connector Type | Fastening Type | Ingress Protection | Style | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC6038 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | 4 GHz | Fairview Microwave | - | -55°C ~ 155°C | Bag | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-55, 58, 141 | Clamp | - | - | - | - | ||
![]() SC6030 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 4 GHz | Fairview Microwave | 500 V | -65°C ~ 165°C | Bag | Active | Plug, Male Pin | Bayonet Lock | - | - | Silver | 50 Ohms | BNC | 1 | - | Solder | Nickel | - | - | RG-174, 188, 316, LMR-100 | Crimp | - | - | - | - | ||
![]() SM4918 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -55°C ~ 125°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM4263 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -45°C ~ 120°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | - | - | Passivated | N Plug, Male Pin | SMA Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | SMA to N | ||
![]() SM4236 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | - | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to N | ||
![]() SM4941 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM4233 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to N | ||
![]() SM4005 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18 GHz | Fairview Microwave | - | -45°C ~ 120°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | - | - | Passivated | N Jack, Female Socket | N Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | N to N | ||
![]() SM4766 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | - | Brass | Gold | Beryllium Copper | 11 GHz | Fairview Microwave | - | -65°C ~ 165°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Nickel | SMA Jack, Female Socket | TNC Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Female | SMA to TNC | ||
![]() SM4461 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 6 GHz | Fairview Microwave | - | -45°C ~ 120°C | Bulk | Active | - | Threaded, Threaded | IP67 - Dust Tight, Waterproof | Straight | - | 50 Ohms | - | - | - | - | Tri-Metal | N Jack, Female Socket | N Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | N to N | ||
![]() SM3227 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 2.92mm to 2.92mm | ||
![]() SM3310 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Rexolite | Stainless Steel | Gold | Beryllium Copper | 34 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 3.5mm Jack, Female Socket | 3.5mm Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 3.5mm to 3.5mm | ||
![]() SM3175 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | 2.4mm to 2.92mm | ||
![]() SM3235 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.92mm (OS-2.9) Plug, Male Pin | 2.92mm (OS-2.9) Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | 2.92mm to 2.92mm | ||
![]() SM4930 Fairview Microwave | In Stock | - | Datasheet | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 27 GHz | Fairview Microwave | - | - | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | SMA Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | ||
![]() SM3181 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyetherimide (PEI) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 120°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | 2.4mm to 2.92mm | ||
![]() SM3230 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | 2.92mm to 2.92mm | ||
![]() SM3960 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 1.85mm Plug, Male Pin | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Between Series | Plug to Jack | Female to Male | 1.85mm to 2.92mm | ||
![]() SM3185 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | Stainless Steel | Gold | Beryllium Copper | 40 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.92mm (OS-2.9) Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | 2.4mm to 2.92mm | ||
![]() SM3033 Fairview Microwave | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 27 GHz | Fairview Microwave | - | -55°C ~ 100°C | Bulk | Active | - | Threaded, Threaded | - | Straight | - | 50 Ohms | - | - | 500 | - | Passivated | SMA Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | SMA to 2.4mm |