- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Charging capacity | Content | Dim | Dimensions | ECCN (US) | Enclosure | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Max. operating temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Nominal frequency | Output Frequency | Package | Package Height | Package Length | Package Type | Package Width | Part # Aliases | PCB changed | Product Status | Qualification | RoHS | RoHS-compliant | Series Resistance (Ohm) | Standard Frequency | Standard Frequency (MHz) | Supplier Package | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Series Resistance | Output Level | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC4V-T1A-32.768K-12.5PF-20PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 200808-MG02 200808-MG02 | - | - | AEC-Q200 | Details | - | - | - | - | - | - | - | Reel | CC4V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 12.5 pF | - | - | 1 uW | - | - | - | - | 0.9 mm | - | 5 mm | 1.9 mm | - | ||
![]() CC7V-T1A-32.768K-12.5PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 201366-MG01 201366-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | 0.000441 oz | - | - | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 12.5 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768K-7PF-20PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 201573-MG01 201573-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | 0.003544 oz | - | MouseReel | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 7 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768K-12.5PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 201566-MG01 201566-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | 0.003760 oz | - | - | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 12.5 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768K-9PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 202894-MG01 202894-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | - | - | - | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 9 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM8V-T1A-32.768K-9PF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 202888-MC01 202888-MC01 | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | CM8V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 9 pF | - | - | 0.5 uW | 70 kOhms | - | - | - | 0.6 mm | - | 2 mm | 1.2 mm | - | ||
![]() MS1V-T1K 32.768KHZ 7PF +/-20PPM TA QC Micro Crystal | In Stock | - | - | - | Surface Mount | Cylindrical Can, Radial | - | 7pF | 1pc(s) | (L x W x H) 8.1 x 2 x 2 mm | - | - | SMD 2 | - | - | - | - | - | - | MicroCrystal | - | +85°C | - | - | Micro Crystal AG | - | - | - | - | - | 32.768kHz | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MS1V | 0.240 L x 0.079 W (6.10mm x 2.00mm) | - | MS1V-T1K 32.768kHz 7pF +/-20ppm TA QC | - | - | 32,768kHz | - | - | - | 60 kOhms | - | - | - | 7pF | Fundamental | ±20ppm | - | - | - | - | - | 2mm | 0.082 (2.08mm) | 8.1mm | 2mm | - | ||
![]() MS1V-T1K 32.768KHZ 6PF +/-20PPM TA QC Micro Crystal | In Stock | - | - | - | Surface Mount | Cylindrical Can, Radial | - | 6pF | 1pc(s) | (L x W x H) 8.1 x 2 x 2 mm | - | - | SMD 2 | - | - | - | - | - | - | MicroCrystal | - | +85°C | - | - | Micro Crystal AG | - | - | - | - | - | 32.768kHz | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | -40°C ~ 85°C | - | MS1V | 0.240 L x 0.079 W (6.10mm x 2.00mm) | - | MS1V-T1K 32.768kHz 6pF +/-20ppm TA QC | - | - | 32,768kHz | - | - | - | 60 kOhms | - | - | - | 6pF | Fundamental | ±20ppm | - | - | - | - | - | 2mm | 0.082 (2.08mm) | 8.1mm | 2mm | - | ||
![]() MS3V-T1R 32.768KHZ 7PF +/-20PPM TA QC Micro Crystal | In Stock | - | - | - | Surface Mount | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Crystal AG | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MS3V | 0.205 L x 0.055 W (5.20mm x 1.40mm) | - | kHz Crystal (Tuning Fork) | - | - | 32.768 kHz | - | - | - | 65 kOhms | - | - | - | 7pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.058 (1.48mm) | - | - | - | ||
![]() OV-7604-C7-STD-020 Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | 4 | - | - | - | 3.2 x 1.5 x 1mm | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | SMD | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ±20ppm | - | - | - | 5.5 V | 1.2 V | XO | 15 pF | - | - | - | - | - | HCMOS | - | 1mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768K-12.5PF-10PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 202819-MG01 202819-MG01 | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | CM7V-T1A | - | 10 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 12.5 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC4V-T1A 32.768KHZ 9PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | 2 | - | - | - | 5 x 1.9 x 0.9mm | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | - | 32.768kHz | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | 2 | - | - | - | - | - | 9pF | - | ±20ppm | - | - | 65kΩ | - | - | 0.9mm | - | 5mm | 1.9mm | - | ||
![]() CC7V-T1A32.768KHZ125PF20PPMTBQAT3 Micro Crystal | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Crystal AG | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CC7V-T1A | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | - | - | 32.768 kHz | - | - | - | 70 kOhms | - | - | - | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q200 | ||
![]() CM7V-T1A 32.768KHZ 9.0PF 20PPM TA QC Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | ±3 (1st) | ±20 | 8541.60.00.80 | 9 | - | - | - | - | 85 | - | - | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | - | 1.5 | - | 2 | - | - | - | - | 70000 | - | 0.032768 | CSMD | - | - | Tape and Reel | - | - | - | Crystal Resonator | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM7V-T1A-32.768K-7PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 201567-MG01 201567-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | 0.015207 oz | - | MouseReel | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 7 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768K-9PF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 202389-MG01 202389-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | 0.038292 oz | - | - | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 9 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768K-9PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 201568-MG01 201568-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | - | - | - | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 9 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM8V-32.768-TA-020-12.5 Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | 2 | - | - | - | 2 x 1.2 x 0.6mm | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAR012B21T5E1P6 | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | - | 32.768kHz | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 32.768 kHz | - | 2 | - | - | - | - | - | 12.5pF | - | ±20ppm | - | - | 90kΩ | - | - | 0.6mm | - | 2mm | 1.2mm | - | ||
![]() MS1V-T1K 32.768KHZ 6PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | 2 | - | - | - | 6 x 2 x 2mm | - | - | - | - | - | - | - | - | Miscellaneous | - | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | - | 32.768kHz | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 32.768 kHz | - | 2 | - | - | - | - | - | 6pF | - | ±20ppm | - | - | 60kΩ | - | - | 2mm | - | 6mm | 2mm | - | ||
![]() CM7V-T1A-32.768K-7PF-100PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 203155-MG01 203155-MG01 | - | - | AEC-Q200 | Details | - | - | - | - | - | 0.004586 oz | - | MouseReel | CM7V-T1A | - | 100 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | - | - | 7 pF | - | - | 1 uW | 70 kOhms | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - |