- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part # Aliases | Part Life Cycle Code | PCB changed | Risk Rank | RoHS | Rohs Code | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Product Type | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC5V-T1A 32.768KHZ 7.0PF 20PPM TB QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | MICRO CRYSTAL AG | 7 | Micro Crystal AG | CC5V-T1A32.768KHZ7.0PF+/-20PPMTBQC | - | 125 | - | -40 | Flexural | Surface Mount | - | 0.032768 MHz | 125 °C | -40 °C | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 2 PIN | 0.9(Max) | 4.1 | 1.5 | - | Active | 2 | 5.63 | - | Yes | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | e4 | - | Crystal Resonator | Gold (Au) | TAPE AND REEL | 8541.60.00.10 | - | compliant | - | 0.035% | 2 | - | L4.1XB1.5XH0.9 (mm)/L0.161XB0.059XH0.035 (inch) | 7 pF | 20 ppm | 1 µW | - | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 7.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | EAR99 | - | ±3 (1st) | ±20 | - | MICRO CRYSTAL AG | 7 | Micro Crystal AG | CM7V-T1A32.768KHZ7.0PF+/-20PPMTAQC | - | 85 | - | -40 | Flexural | Surface Mount | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | 0.65(Max) | 3.2 | 1.5 | - | Active | 2 | 5.61 | - | Yes | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | e4 | Active | Crystal Resonator | Gold (Au) | TR, 7/13 INCH | - | - | compliant | - | 0.0126% | 2 | - | L3.2XB1.5XH0.65 (mm)/L0.126XB0.059XH0.026 (inch) | 7 pF | 20 ppm | 1 µW | - | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC4V-T1A 32.768KHZ 7.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | - | 7 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 0.9(Max) | 5 | 1.9 | - | - | 2 | - | - | - | 65000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | - | Active | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC7V-T1A 32.768KHZ 7.0PF 10PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±10 | 8541.60.00.80 | - | 7 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 0.9(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM9V-T1A 32.768KHZ 7.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | MICRO CRYSTAL AG | 7 | Micro Crystal AG | CM9V-T1A32.768KHZ7.0PF+/-20PPMTAQC | - | 85 | - | -40 | Flexural | Surface Mount | - | 0.032768 MHz | 85 °C | -40 °C | SMT, 2 PIN | 0.5(Max) | 1.6 | 1 | - | Active | 2 | 5.63 | - | Yes | 90000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | - | Active | Crystal Resonator | Gold Flash (Au) | - | 8541.60.00.10 | - | compliant | - | 0.0126% | 2 | - | 1.6mm x 1.0mm x 0.5mm | 7 pF | 20 ppm | 0.5 µW | - | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 70000 Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC1V-T1A 307.20KHZ 4.0PF 100PPM TC QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±100 | 8541.60.00.80 | - | 4 | - | - | - | 125 | - | -55 | Flexural | Surface Mount | - | - | - | - | - | 1.75(Max) | 8 | 3.7 | - | - | 2 | - | - | - | 3500 | 0.3072 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC1V-T1A 40.000KHZ 9.0PF 30PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±30 | 8541.60.00.80 | - | 9 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 1.75(Max) | 8 | 3.7 | - | - | 2 | - | - | - | - | 0.04 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 100.000KHZ 9.0PF 100PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±100 | 8541.60.00.80 | - | 9 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | - | 0.1 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC7V-T1A 32.768KHZ 9.0PF 100PPM TC QA Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | EAR99 | - | ±3 (1st) | ±100 | 8541.60.00.80 | MICRO CRYSTAL AG | 9 | Micro Crystal AG | CC7V-T1A32.768KHZ9.0PF+/-100PPMTCQA | - | 125 | - | -55 | Flexural | Surface Mount | - | 0.032768 MHz | 125 °C | -55 °C | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 2 PIN | 0.9(Max) | 3.2 | 1.5 | - | Active | 2 | 5.63 | - | Yes | 70000 | 0.032768 | CSMD | Automotive | Tape and Reel | - | - | e4 | - | Crystal Resonator | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 8541.60.00.10 | - | compliant | - | 0.035% | 2 | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 9 pF | 100 ppm | 1 µW | - | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 9.0PF 20PPM TC QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | - | 9 | - | - | - | 125 | - | -55 | Flexural | Surface Mount | - | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM8V-T1A 100.000KHZ 9.0PF 100PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±100 | 8541.60.00.80 | - | 9 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 0.6(Max) | 2 | 1.2 | - | - | 2 | - | - | - | - | 0.1 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MS1V-T1K 32.768KHZ 7.0PF 10PPM TA QC AU Micro Crystal AG | In Stock | - | Datasheet | - | - | Micro Crystal | EAR99 | 8000 | ±3 (1st) | ±10 | 8541.60.00.80 | - | 7 | Micro Crystal | - | + 85 C | 85 | - 40 C | -40 | Flexural | Surface Mount | SMD/SMT | - | - | - | - | 2.08(Max) | 6.1 | 2 | 200125-PL08 | - | 2 | - | Details | - | 60000 | 0.032768 | SMD | Commercial | Tape and Reel | 20-ML02 | 10 PPM | - | - | Crystal Resonator | - | - | - | Crystals | - | 32.768 kHz | - | 2 | SMD/SMT | - | 7 pF | - | 1 uW | Crystals | 60 kOhms | - | - | - | Crystals | Crystals | - | 2.08 mm | 6.1 mm | 2 mm | Yes with exemptions | ||
![]() CC1V-T1A 1.8432MHZ 10.0PF 500PPM TC QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | EAR99 | - | ±3 (1st) | ±500 | 8541.60.00.80 | MICRO CRYSTAL AG | 10 | Micro Crystal AG | CC1V-T1A1.8432MHZ10.0PF+/-500PPMTCQC | - | 125 | - | -55 | Flexural | Surface Mount | - | 1.8432 MHz | 125 °C | -55 °C | - | 1.75(Max) | 8 | 3.7 | - | Active | 2 | 5.63 | - | - | 400 | 1.8432 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | compliant | - | 350% | 2 | - | 8mm x 3.7mm x 1.75mm | 10 pF | 500 ppm | 1 µW | - | - | 3 PPM/1ST YEAR | PARALLEL - FUNDAMENTAL | 120 Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() MS1V-T1K 32.768KHZ 10.0PF 20PPM TA QC AU Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | - | 10 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 2.08(Max) | 6.1 | 2 | - | - | 2 | - | - | - | 60000 | 0.032768 | SMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() CM7V-T1A 32.768KHZ 9.0PF 100PPM TC QA Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±100 | 8541.60.00.80 | - | 9 | - | - | - | 125 | - | -55 | Flexural | Surface Mount | - | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | 70000 | 0.032768 | CSMD | Automotive | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 9.0PF 20PPM TC QA Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | - | 9 | - | - | - | 125 | - | -55 | Flexural | Surface Mount | - | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | 70000 | 0.032768 | CSMD | Automotive | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 0.3 32.768KHZ 9.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | - | 9 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 0.35(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | 60000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 7.0PF 10PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±10 | 8541.60.00.80 | - | 7 | - | - | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC7V-T1A 32.768KHZ 9.0PF 20PPM TA QA Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | MICRO CRYSTAL AG | 9 | Micro Crystal AG | CC7V-T1A32.768KHZ9.0PF+/-20PPMTAQA | - | 85 | - | -40 | Flexural | Surface Mount | - | 0.032768 MHz | 85 °C | -40 °C | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 2 PIN | 0.9(Max) | 3.2 | 1.5 | - | Active | 2 | 5.63 | - | Yes | 70000 | 0.032768 | CSMD | Automotive | Tape and Reel | - | - | e4 | Active | Crystal Resonator | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 8541.60.00.10 | - | compliant | - | 0.0126% | 2 | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 9 pF | 20 ppm | 1 µW | - | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 7.0PF 20PPM TB QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | EAR99 | - | ±3 (1st) | ±20 | 8541.60.00.80 | - | 7 | - | - | - | 125 | - | -40 | Flexural | Surface Mount | - | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | - | 2 | - | - | - | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |