- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Risk Rank | Rohs Code | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Packaging | JESD-609 Code | Part Status | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency Stability | Pin Count | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM7V-T1A 0.3 32.768K 12.5PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 12.5 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.35(Max) | 3.2 | 1.5 | - | 2 | - | - | 60000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 7.0PF 100PPM TB QA Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±100 | 8541.60.00.80 | - | 7 | - | - | 125 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | - | 70000 | 0.032768 | CSMD | Automotive | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC1V-T1A 307.20KHZ 4.0PF 100PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±100 | 8541.60.00.80 | - | 4 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 1.75(Max) | 8 | 3.7 | - | 2 | - | - | 3500 | 0.3072 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC7V-T1A 32.768KHZ 7.0PF 20PPM TB QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | MICRO CRYSTAL AG | 7 | Micro Crystal AG | CC7V-T1A32.768KHZ7.0PF+/-20PPMTBQC | 125 | -40 | Flexural | Surface Mount | 0.032768 MHz | 125 °C | -40 °C | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 2 PIN | 0.9(Max) | 3.2 | 1.5 | Active | 2 | 5.63 | Yes | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | e4 | - | Crystal Resonator | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 8541.60.00.10 | compliant | 0.035% | 2 | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 7 pF | 20 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | RoHS Compliant | ||
![]() CC1V-T1A 1.2288MHZ 10.0PF 100PPM TC QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | EAR99 | ±3 (1st) | ±100 | 8541.60.00.80 | MICRO CRYSTAL AG | 10 | Micro Crystal AG | CC1V-T1A1.2288MHZ10.0PF+/-100PPMTCQC | 125 | -55 | Flexural | Surface Mount | 1.2288 MHz | 125 °C | -55 °C | - | 1.75(Max) | 8 | 3.7 | Active | 2 | 5.63 | - | - | 1.2288 | CSMD | Commercial | Tape and Reel | - | Unconfirmed | Crystal Resonator | - | - | - | compliant | - | 2 | 8mm x 3.7mm x 1.75mm | 10 pF | 100 ppm | 1 µW | 3 PPM/1ST YEAR | PARALLEL - FUNDAMENTAL | - | RoHS Compliant | ||
![]() CC4V-T1A 32.768KHZ 10.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 10 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.9(Max) | 5 | 1.9 | - | 2 | - | - | 65000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A LOW ESR 32.768K 6.0PF 20 TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 6 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | - | 50000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 0.3 32.768KHZ 9.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 9 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.35(Max) | 3.2 | 1.5 | - | 2 | - | - | 60000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC1V-T1A 32.768KHZ 9.0PF 30PPM TC QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±30 | 8541.60.00.80 | - | 9 | - | - | 125 | -55 | Flexural | Surface Mount | - | - | - | - | 1.75(Max) | 8 | 3.7 | - | 2 | - | - | 60000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MS1V-T1K 32.768KHZ 6.0PF 10PPM TA QC AU Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±10 | 8541.60.00.80 | - | 6 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 2.08(Max) | 6.1 | 2 | - | 2 | - | - | 60000 | 0.032768 | SMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() CC1V-T1A 32.768KHZ 9.0PF 30PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±30 | 8541.60.00.80 | - | 9 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 1.75(Max) | 8 | 3.7 | - | 2 | - | - | 60000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 6.0PF 20PPM TB QA Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 6 | - | - | 125 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | - | 70000 | 0.032768 | CSMD | Automotive | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MS3V-T1R 32.768KHZ 7.0PF 20PPM TA QC AU Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | MICRO CRYSTAL AG | 7 | Micro Crystal AG | MS3V-T1R32.768KHZ7.0PF+/-20PPMTAQCAU | 85 | -40 | Flexural | Surface Mount | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | 1.48(Max) | 5.2 | 1.4 | Active | 2 | 5.39 | - | 65000 | 0.032768 | SMD | Commercial | Tape and Reel | e4 | Active | Crystal Resonator | GOLD FLASH | TR, 7/13 INCH | - | compliant | 0.0126% | 2 | L5.2XB1.4XH1.48 (mm)/L0.205XB0.055XH0.058 (inch) | 7 pF | 20 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | Yes with exemptions | ||
![]() CC7V-T1A 32.768KHZ 9.0PF 20PPM TA QA Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | MICRO CRYSTAL AG | 9 | Micro Crystal AG | CC7V-T1A32.768KHZ9.0PF+/-20PPMTAQA | 85 | -40 | Flexural | Surface Mount | 0.032768 MHz | 85 °C | -40 °C | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 2 PIN | 0.9(Max) | 3.2 | 1.5 | Active | 2 | 5.63 | Yes | 70000 | 0.032768 | CSMD | Automotive | Tape and Reel | e4 | Active | Crystal Resonator | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 8541.60.00.10 | compliant | 0.0126% | 2 | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 9 pF | 20 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 7.0PF 20PPM TB QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 7 | - | - | 125 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | - | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 7.0PF 10PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±10 | 8541.60.00.80 | - | 7 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | - | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 9.0PF 100PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | EAR99 | ±3 (1st) | ±100 | 8541.60.00.80 | MICRO CRYSTAL AG | 9 | Micro Crystal AG | CM7V-T1A32.768KHZ9.0PF+/-100PPMTAQC | 85 | -40 | Flexural | Surface Mount | 0.032768 MHz | 85 °C | -40 °C | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 2 PIN | 0.65(Max) | 3.2 | 1.5 | Active | 2 | 5.63 | Yes | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | e4 | - | Crystal Resonator | Gold (Au) | TAPE AND REEL | 8541.60.00.10 | compliant | 0.0126% | 2 | L3.2XB1.5XH0.65 (mm)/L0.126XB0.059XH0.026 (inch) | 9 pF | 100 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | RoHS Compliant | ||
![]() CC1V-T1A 32.768KHZ 9.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 9 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 1.75(Max) | 8 | 3.7 | - | 2 | - | - | 60000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CC1V-T1A 32.768KHZ 9.0PF 100PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | EAR99 | ±3 (1st) | ±100 | 8541.60.00.80 | MICRO CRYSTAL AG | 9 | Micro Crystal AG | CC1V-T1A32.768KHZ9.0PF+/-100PPMTAQC | 85 | -40 | Flexural | Surface Mount | 0.032768 MHz | 85 °C | -40 °C | - | 1.75(Max) | 8 | 3.7 | Active | 2 | 5.63 | - | 60000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | compliant | 126% | 2 | 8mm x 3.7mm x 1.75mm | 9 pF | 100 ppm | 1 µW | 3 PPM/1ST YEAR | PARALLEL - FUNDAMENTAL | 40000 Ω | RoHS Compliant | ||
![]() CM7V-T1A 32.768KHZ 9.0PF 20PPM TB QC Micro Crystal AG | In Stock | - | Datasheet | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 9 | - | - | 125 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | - | 70000 | 0.032768 | CSMD | Commercial | Tape and Reel | - | - | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant |