- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3V-T1R-32.768KHZ-7PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Cylindrical Can, Radial | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 0.205Lx0.055W 5.20mmx1.40mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | TR, 7/13 INCH | - | 32.768kHz | - | L5.2XB1.4XH1.48 (mm)/L0.205XB0.055XH0.058 (inch) | 0.032768MHz | 65kOhm | 7pF | Fundamental | ±20ppm | - | 1 µW | 0.058 1.48mm | - | ROHS3 Compliant | ||
![]() MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Cylindrical Can, Radial | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 0.205Lx0.055W 5.20mmx1.40mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | 5.2mm x 1.4mm x 1.48mm | 0.032768MHz | 65kOhm | 12.5pF | Fundamental | ±20ppm | - | 1 µW | 0.058 1.48mm | - | ROHS3 Compliant | ||
![]() CC7V-T1A32.768KHZ+-20PPM12.5PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | - | 12.5pF | - | 0.002% | 0.002 % | - | - | No SVHC | RoHS Compliant | ||
![]() MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Cylindrical Can, Radial | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.240Lx0.079W 6.10mmx2.00mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | - | 60kOhm | 9pF | Fundamental | ±20ppm | - | - | 0.082 2.08mm | - | ROHS3 Compliant | ||
![]() MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Cylindrical Can, Radial | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 0.205Lx0.055W 5.20mmx1.40mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | TR, 7/13 INCH | - | 32.768kHz | - | L5.2XB1.4XH1.48 (mm)/L0.205XB0.055XH0.058 (inch) | 0.032768MHz | 65kOhm | 9pF | Fundamental | ±20ppm | - | 1 µW | 0.058 1.48mm | - | ROHS3 Compliant | ||
![]() MS1V-T1K32.768KHZ+-20PPM6PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | - | 6pF | - | 0.002% | 0.002 % | - | - | No SVHC | RoHS Compliant | ||
![]() MS3V-T1R32.768KHZ+-20PPM9PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | - | 9pF | - | 0.002% | 0.002 % | - | - | No SVHC | RoHS Compliant | ||
![]() MS3V-T1R32.768KHZ+-20PPM12.5PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | - | 12.5pF | - | 0.002% | 0.002 % | - | - | No SVHC | RoHS Compliant | ||
![]() MS2V-T1S32.768KHZ+-20PPM9PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | - | 9pF | - | 0.002% | 0.002 % | - | - | No SVHC | RoHS Compliant | ||
![]() CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 0.161Lx0.059W 4.10mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | TAPE AND REEL | 8541.60.00.10 | 32.768kHz | - | L4.1XB1.5XH0.9 (mm)/L0.161XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | 1 µW | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | 32.768kHz | - | - | - | 65kOhm | 9pF | Fundamental | ±20ppm | - | - | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.079Lx0.047W 2.00mmx1.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | - | 70kOhm | 7pF | Fundamental | ±20ppm | - | - | 0.024 0.60mm | - | ROHS3 Compliant | ||
![]() CC5V-T1A32.768KHZ+-20PPM9PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | 20 ppm | - | - | - | 9pF | - | 0.002% | 0.002 % | - | - | No SVHC | RoHS Compliant | ||
![]() MS1V-T1K32.768KHZ+-20PPM10PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | - | 10pF | - | 0.002% | 0.002 % | - | - | No SVHC | RoHS Compliant | ||
![]() MS2V-T1S32.768KHZ+-20PPM12.5PF Micro Crystal | In Stock | - | - | - | - | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.8kHz | - | - | - | - | 12.5pF | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() CM8V-T1A-03-32.768KHZ-9.0PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.079Lx0.047W 2.00mmx1.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | - | 90kOhm | 9pF | Fundamental | ±20ppm | - | - | 0.014 0.35mm | - | ROHS3 Compliant | ||
![]() CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | - | 60kOhm | 9pF | Fundamental | ±15ppm | - | - | 0.069 1.75mm | - | ROHS3 Compliant | ||
![]() CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | TR, 7/13 INCH | - | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 7pF | Fundamental | ±20ppm | - | 1 µW | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.079Lx0.047W 2.00mmx1.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | - | 90kOhm | 7pF | Fundamental | ±20ppm | - | - | 0.014 0.35mm | - | ROHS3 Compliant | ||
![]() CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.063Lx0.039W 1.60mmx1.00mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | - | 90kOhm | 7pF | Fundamental | ±20ppm | - | - | 0.020 0.50mm | - | ROHS3 Compliant |