- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±20ppm | - | 1 µW | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.10 | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | 1 µW | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.10 | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | 1 µW | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.10 | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | 1 µW | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 7pF | Fundamental | ±20ppm | - | 1 µW | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | 32.768kHz | - | - | 65kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CC4V-T1A32.768KHZ12.5PF+-20PPM Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | Cut Tape | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | 8541.60.00.10 | 32.768kHz | L5.0XB1.9XH0.9 (mm)/L0.197XB0.075XH0.035 (inch) | 0.032768MHz | - | 12.5pF | - | 0.002% | 0.002 % | 1 µW | PARALLEL - FUNDAMENTAL | 65kOhm | 900μm | - | 5mm | 1.9mm | No SVHC | RoHS Compliant | - | ||
![]() MS1V-T1K-32.768KHZ-7PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Cylindrical Can, Radial | - | - | -40°C~85°C | Tape & Reel (TR) | 0.240Lx0.079W 6.10mmx2.00mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | 60kOhm | 7pF | Fundamental | ±20ppm | - | - | - | - | - | 0.082 2.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() MS1V-T1K-32.768KHZ-6PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Cylindrical Can, Radial | - | - | -40°C~85°C | Tape & Reel (TR) | 0.240Lx0.079W 6.10mmx2.00mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | - | 32.768kHz | - | - | 60kOhm | 6pF | Fundamental | ±20ppm | - | - | - | - | - | 0.082 2.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() CC7V-T1A32.768KHZ+-20PPM12. Micro Crystal | In Stock | - | - | - | - | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 32.768kHz | - | - | - | 12.5pF | - | 0.002% | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS1V-T1K32.768KHZ+-20PPM10P Micro Crystal | In Stock | - | - | - | - | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 32.768kHz | - | - | - | 10pF | - | 0.002% | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS1V-T1K32.768KHZ+-20PPM7PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | 7pF | - | 0.002% | 0.002 % | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MS1V-T1K-32.768KHZ-8.2PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Cylindrical Can, Radial | - | - | -40°C~85°C | Tape & Reel (TR) | 0.240Lx0.079W 6.10mmx2.00mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | 32.768kHz | - | - | 60kOhm | 8.2pF | Fundamental | ±20ppm | - | - | - | - | - | 0.082 2.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() CC5V-T1A32.768KHZ+-20PPM12.5PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | 12.5pF | - | 0.002% | 0.002 % | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CC4V-T1A32.768KHZ+-20PPM9PF Micro Crystal | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 32.768kHz | - | - | - | 9pF | - | 0.002% | 0.002 % | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MS3V-T1R32.768KHZ+-20PPM12. Micro Crystal | In Stock | - | - | - | - | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 32.768kHz | - | - | - | 12.5pF | - | 0.002% | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS1V-T1K32.768KHZ+-20PPM12. Micro Crystal | In Stock | - | - | - | - | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 32.768kHz | - | - | - | 12.5pF | - | 0.002% | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |