- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Brand | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Standard Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS1V-T1K 32.768KHZ 7PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | 2 | - | 6 x 2 x 2mm | EAR99 | - | - | - | Unavailable | - | - | 85°C | - | -40°C | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | Cut Tape | - | - | - | - | 85 °C | -40 °C | - | - | 32.768 kHz | - | 2 | - | - | - | 7pF | - | ±20ppm | - | - | - | - | - | 60kΩ | - | - | 2mm | - | 6mm | 2mm | - | ||
![]() CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QA T3 Micro Crystal | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Crystal AG | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | CM7V | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768 kHz | - | - | - | - | 50 kOhms | 9pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | AEC-Q200 | ||
![]() MS1V-T1K-32.768KHZ-8.2PF-20PPM-TA-QC Micro Crystal | In Stock | - | - | - | Surface Mount | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Crystal AG | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | MS1V | 0.240 L x 0.079 W (6.10mm x 2.00mm) | - | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768 kHz | - | - | - | - | 60 kOhms | 8.2pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | 0.082 (2.08mm) | - | - | - | ||
![]() CC7V-T1A32.768KHZ125PF20PPMTBQAT3 Micro Crystal | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Crystal AG | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | CC7V-T1A | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768 kHz | - | - | - | - | 70 kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q200 | ||
![]() CC4V-T1A 32.768KHZ 9PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | 2 | - | 5 x 1.9 x 0.9mm | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | 2 | - | - | - | 9pF | - | ±20ppm | - | - | - | - | - | 65kΩ | - | - | 0.9mm | - | 5mm | 1.9mm | - | ||
![]() CM7V-T1A-32.768K-12.5PF-10PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 202819-MG01 202819-MG01 | - | - | - | - | Details | - | - | - | - | MouseReel | CM7V-T1A | - | 10 PPM | Tuning Fork Crystal | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | 12.5 pF | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768K-7PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 201567-MG01 201567-MG01 | - | - | AEC-Q200 | - | Details | - | - | 0.015207 oz | - | MouseReel | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | 7 pF | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768K-9PF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 202389-MG01 202389-MG01 | - | - | AEC-Q200 | - | Details | - | - | 0.038292 oz | - | - | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | 9 pF | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768K-9PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 201568-MG01 201568-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | - | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | 9 pF | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A 32.768KHZ 12.5PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | 2 | - | 3.2 x 1.5 x 0.9mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | BQC230230 | 85°C | - | -40°C | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 32.768 kHz | - | 2 | - | - | - | 12.5pF | - | ±20ppm | - | - | - | - | - | 70kΩ | - | - | 0.9mm | - | 3.2mm | 1.5mm | - | ||
![]() CM7V-T1A-32.768K-7PF-100PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 203155-MG01 203155-MG01 | - | - | AEC-Q200 | - | Details | - | - | 0.004586 oz | - | MouseReel | CM7V-T1A | - | 100 PPM | Tuning Fork Crystal | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | 7 pF | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QC T3 Micro Crystal | In Stock | - | - | - | - | - | - | - | - | Micro Crystal | - | - | 3000 | - | - | - | Micro Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | ||
![]() CM9V-32.768-TA-QC-020-4PF-MC01 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM8V-32.768-TA-QC-020-4PF-MC03 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM8V-32.768-TA-QC-020-6PF-MC03 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM8V-32.768-TA-020-12.5 Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | 2 | - | 2 x 1.2 x 0.6mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAR012B21T5E1P6 | 85°C | - | -40°C | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 32.768 kHz | - | 2 | - | - | - | 12.5pF | - | ±20ppm | - | - | - | - | - | 90kΩ | - | - | 0.6mm | - | 2mm | 1.2mm | - | ||
![]() MS1V-T1K 32.768KHZ 6PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | 2 | - | 6 x 2 x 2mm | - | - | - | - | - | Miscellaneous | - | 85°C | - | -40°C | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 32.768 kHz | - | 2 | - | - | - | 6pF | - | ±20ppm | - | - | - | - | - | 60kΩ | - | - | 2mm | - | 6mm | 2mm | - | ||
![]() CM7VT1A-0.3-32.768KHZ-12.5PF-20PPM-TA-QC Micro Crystal | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | YES | SURFACE MOUNT | - | - | - | - | 1000 | - | MICRO CRYSTAL AG | - | - | CM7V-T1A0.332.768KHZ12.5PF+/-20PPMTAQC | + 85 C | Micro Crystal AG | - 40 C | SMD/SMT | 0.032768 MHz | 85 °C | -40 °C | Bulk | - | 202532-MG01 202532-MG01 | Active | Active | - | 5.63 | Details | Yes | - | - | -40°C ~ 85°C | MouseReel | CM7V-T1A 0.3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 PPM | Tuning Fork Crystal | - | - | - | compliant | 32.768 kHz | - | - | SMD/SMT | 3.2mm x 1.5mm x 0.35mm | 70 kOhms | 12.5 pF | Fundamental | ±20ppm | 1 uW | - | 70 kOhms | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 45000 Ω | - | - | 0.65 mm | 0.026 (0.65mm) | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768K-9PF-20PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | 200962-MG01 200962-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | 9 pF | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768K-12.5PF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 200014-MG01 200014-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | - | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | - | - | 12.5 pF | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - |