- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Brand | Cable entry | Charging capacity | Contact Finish Mating | Contact Materials | Content | Degree of protection (IP), front side | Dim | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Max. operating temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal frequency | Package | Package Type | Part # Aliases | Primary Material | Product Status | Qualification | Rated permanent current Iu | RoHS | RoHS-compliant | Standard Frequency | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Output Configuration | Operating Mode | Output Current | Shell Size, MIL | Frequency Tolerance | Cable Opening | Drive Level | Product Type | ESR | Series Resistance | Control Voltage | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM7V-T1A-32.768K-9PF-100PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | 202072-MG01 202072-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.025230 oz | - | - | MouseReel | CM7V-T1A | - | 100 PPM | - | - | - | - | - | Tuning Fork Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | 9 pF | - | - | - | - | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | - | - | - | ||
![]() CC7V-T1A-32.768K-9PF-100PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | 201594-MG01 201594-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | MouseReel | CC7V-T1A | - | 100 PPM | - | - | - | - | - | Tuning Fork Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | 9 pF | - | - | - | - | - | - | 1 uW | - | - | - | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | - | - | - | ||
![]() CC7V-T1A-32.768KHZ-6PF-20PPM-TA-QC Micro Crystal | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Crystal AG | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CC7V-T1A | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | - | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | - | - | 70 kOhms | - | 6pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
![]() CM8V-T1A-0.3-32.768KHZ-9PF-20PPM-TA-QC Micro Crystal | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | Thermoplastic | - | - | DTS24G13 | Micro Crystal | - | - | Gold | Copper Alloy | - | - | - | - | - | 1000 | Micro Crystal | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | Bag | - | 203402-MC01 203828-MC01 | Metal | Active | - | - | - | - | - | - | - | - | 600VAC, 850VDC | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, DTS | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 10 | - | - | - | Silver | Aviation, Communication Systems, Industrial | - | Threaded | Crystals | - | D | Shielded | Environment Resistant | - | - | - | Electroless Nickel | - | 13-98 | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() CC1V-1.84320-TA-100 Micro Crystal | In Stock | - | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 8 x 3.7 x 1.75mm | - | - | - | - | - | 85°C | - | -40°C | - | - | - | - | SMD | - | - | - | - | - | - | - | 1.8432MHz | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±0.5% | Active | 2 | - | ±100ppm/°C | - | - | 105 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | -- | 10pF | - | - | - | - | ±100ppm | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 1.75mm | -- | 8mm | 3.7mm | - | - | - | - | ||
![]() CC5V-T1A 32.768KHZ 9PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1 x 1.5 x 0.9mm | - | - | - | - | - | 85°C | - | - | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 2 | - | - | - | - | - | 9pF | - | - | - | - | ±20ppm | - | - | - | - | 80kΩ | - | - | - | - | - | 0.9mm | - | 4.1mm | 1.5mm | - | - | - | - | ||
![]() CC7V-T1A 32.768KHZ 9PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | 2 | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | 3.2 x 1.5 x 0.9mm | - | - | Cutler Hammer, Div of Eaton Corp | PDG33NH400D2YL | - | 85°C | - | - | Panel | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | 32.768 kHz | - | - | 2 | - | - | - | - | - | 9pF | - | - | - | - | ±20ppm | - | - | - | - | 70kΩ | - | - | - | - | - | 0.9mm | - | 3.2mm | 1.5mm | - | - | No | - | ||
![]() MS3V-T1R 32.768KHZ 12.5PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 1.4 x 1.4mm | - | - | Miscellaneous | - | - | 85°C | - | -40°C | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 2 | - | - | - | - | - | 12.5pF | - | - | - | - | ±20ppm | - | - | - | - | 65kΩ | - | - | - | - | - | 1.4mm | - | 5mm | 1.4mm | - | - | - | - | ||
![]() CM8V-32.768-TA-020-7 Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | Axial | - | 2 | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 1.2 x 0.6mm | - | - | - | - | - | 85°C | - | -40°C | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 91 kOhms | - | 85 °C | -40 °C | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | 32.768 kHz | - | - | 2 | - | - | - | - | -- | 7pF | - | - | - | - | ±20ppm | - | - | - | - | 90kΩ | - | - | Flame Retardant Coating, Safety | - | - | 0.6mm | -- | 2mm | 1.2mm | - | - | - | - | ||
![]() CC4V-1.00000-TA-100 Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | Axial | - | 2 | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 1.9 x 0.9mm | - | - | - | - | - | 85°C | - | -40°C | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 1MHz | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±0.5% | Active | 2 | - | ±100ppm/°C | - | - | 8.06 kOhms | - | 85 °C | -40 °C | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 1 MHz | - | - | 2 | - | - | - | - | -- | 10pF | - | - | - | - | ±100ppm | - | - | - | - | 1.2kΩ | - | - | Flame Retardant Coating, Safety | - | - | 0.9mm | -- | 5mm | 1.9mm | - | - | - | - | ||
![]() CM7V-T1A32.768K7PF20PPMTAQCT14 Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | Warrick a Brand of Gems Sensor | CP16B2A0B1C4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duplex Pump Up with Alternation | - | - | - | SPST | - | 10 A | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC5V-T1A 32.768KHZ 12.5PF +-20PPM Micro Crystal | In Stock | - | - | Surface Mount | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1 x 1.5 x 0.9mm | - | - | - | - | - | 85°C | - | -40°C | - | - | - | - | SMD | - | - | - | - | - | Compliant | - | 32.768kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 2 | - | - | - | - | - | 12.5pF | - | - | - | - | ±20ppm | - | - | - | - | 70kΩ | - | - | - | - | - | 0.9mm | - | 4.1mm | 1.5mm | - | - | - | - | ||
![]() CC7V-T1A-32.768K-7PF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | 200708-MG01 200708-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.000441 oz | - | - | - | CC7V-T1A | - | 20 PPM | - | - | - | - | - | Tuning Fork Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | 7 pF | - | - | - | - | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | - | - | - | ||
![]() CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QC T3 Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | CM7V-T1A | - | 10 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | 7 pF | - | - | - | - | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | - | - | - | ||
![]() CC6F-T1A-128.000M-INFPF-20PPM-TA-QS Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | 202273-MG00 | - | - | - | - | Details | - | - | - | - | 0.008074 oz | - | - | Tray | - | - | 20 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | 10 pF | - | - | - | - | - | - | 50 uW | - | 70 kOhms | - | - | Crystals | - | - | - | 0.8 mm | - | 3.3 mm | 2.2 mm | - | - | - | - | ||
![]() CM8V-T1A-32.768K-12.5PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | 202752-MC01 202752-MC01 | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.006893 oz | - | - | MouseReel | CM8V-T1A | - | 20 PPM | - | - | - | - | - | Tuning Fork Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | 12.5 pF | - | - | - | - | - | - | 0.5 uW | - | 70 kOhms | - | - | - | - | - | - | 0.6 mm | - | 2 mm | 1.2 mm | - | - | - | - | ||
![]() CM7V-T1A-32.768K-6PF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | 202569-MG01 202569-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | MouseReel | CM7V-T1A | - | 20 PPM | - | - | - | - | - | Tuning Fork Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | 6 pF | - | - | - | - | - | - | 1 uW | - | 70 kOhms | - | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | - | - | - | ||
![]() CC4V-T1A-32.768K-9PF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | 202046-MG02 202046-MG02 | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | CC4V-T1A | - | 20 PPM | - | - | - | - | - | Tuning Fork Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | SMD/SMT | - | - | - | 9 pF | - | - | - | - | - | - | 1 uW | - | - | - | - | - | - | - | - | 0.9 mm | - | 5 mm | 1.9 mm | - | - | - | - | ||
![]() CM8V-T1A-0.3-32.768KHZ-6PF-20PPM-TA-QC Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 087256 | Micro Crystal | - | - | - | - | - | - | - | - | - | 1000 | Micro Crystal | - | - | - | Molex | - | - | - | - | Bulk | - | 203478-MC01 203828-MC01 | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | ||
![]() MS1V-T1K 32.768KHZ 12.5PF +/-20PPM TA QC Micro Crystal | In Stock | - | - | - | Surface Mount | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | Side | 12.5pF | - | - | 1pc(s) | IP40 | (L x W x H) 8.1 x 2 x 2 mm | - | SMD 2 | - | MicroCrystal | - | +85°C | - | Micro Crystal AG | - | - | - | 32.768kHz | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | 630 | - | Yes | - | Long turning handle | Screw connection | - | - | -40°C ~ 85°C | - | MS1V | 0.240 L x 0.079 W (6.10mm x 2.00mm) | - | - | - | - | - | - | MS1V-T1K 32.768kHz 12.5pF +/-20ppm TA QC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32,768kHz | - | - | - | - | - | - | 60 kOhms | - | 12.5pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | 2mm | 0.082 (2.08mm) | 8.1mm | 2mm | - | - | - | - |