- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Frequency-Nom | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Product Depth (mm) | Risk Rank | Rohs Code | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Screening Level | Product Length (mm) | Height Seated (Max) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC-AU Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | Cylindrical Can, Radial | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.240Lx0.079W 6.10mmx2.00mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | - | 32.768kHz | - | - | 6.1mm x 2mm x 2.08mm | 0.032768MHz | 60kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | - | - | 0.082 2.08mm | - | ROHS3 Compliant | - | ||
![]() CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.079Lx0.047W 2.00mmx1.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 7pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 12.5pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 7pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | - | L3.2XB1.5XH0.65 (mm)/L0.126XB0.059XH0.026 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-7PF-20PPM-TC-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 7pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 9pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() MS1V-T1K 32.768KHZ 7.0PF 20PPM TA QC AU Micro Crystal AG | In Stock | - | Datasheet | - | - | SMD | YES | SURFACE MOUNT | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | MICRO CRYSTAL AG | 7 | Micro Crystal AG | MS1V-T1K32.768KHZ7.0PF+/-20PPMTAQCAU | 85 | -40 | Flexural | Surface Mount | Surface Mount | 0.032768 MHz | -40C to 85C | 85 °C | -40 °C | SMD, 2 PIN | 2.08(Max) | 6.1 | 2 | Active | 2 | 2(mm) | 5.63 | Yes | 60000 | 0.032768 | SMD | Commercial | Industrial grade | - | Tape and Reel | - | - | Active | - | Crystal Resonator | Gold Flash (Au) | - | - | - | - | compliant | 0.032768(MHz) | 0.0126% | 2 | 6.1mm x 2mm x 2.08mm | - | - | 7(pF) | - | ±20 | 1 µW | 60000(ohm) | 3 PPM/1ST YEAR | PARALLEL - FUNDAMENTAL | 45000 Ω | Industrial | 6.1(mm) | - | - | Yes with exemptions | - | ||
![]() MS1V-T1K32.768KHZ+-20PPM12.5PF Micro Crystal | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 32.768kHz | - | - | - | - | - | 12.5pF | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7/13 INCH; TRAY | 8541.60.00.10 | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | - | ||
![]() CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 32.768kHz | - | - | - | - | 65kOhm | 9pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | - | 307.2kHz | - | - | - | - | 3.5kOhm | 4pF | Fundamental | ±100ppm | - | - | - | - | - | - | - | 0.069 1.75mm | - | ROHS3 Compliant | - | ||
![]() CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 153.6kHz | - | - | - | - | - | 9pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | - | ||
![]() CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | - | - | 40kHz | - | - | - | - | - | 9pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.069 1.75mm | - | ROHS3 Compliant | - | ||
![]() CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | TR, 7/13 INCH | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 7pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | - | ||
![]() CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768kHz | - | - | - | - | 65kOhm | 12.5pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | - | ||
![]() CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 32.768kHz | - | - | - | - | 65kOhm | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | - | ||
![]() CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | - | - | 32.768kHz | - | - | - | - | 65kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | AEC-Q200 |