- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 65kOhm | 9pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | MHz Crystal | Gold Flash (Au) | - | - | 1.8432MHz | - | - | 400Ohm | 10pF | Fundamental | ±100ppm | - | 0.069 1.75mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 9pF | Fundamental | ±20ppm | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 9pF | Fundamental | ±20ppm | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | L3.2XB1.5XH0.65 (mm)/L0.126XB0.059XH0.026 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | TR, 7/13 INCH | - | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±20ppm | 1 µW | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() CC7V-T1A-32.768KHZ-9PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | TR, 7/13 INCH | - | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±100ppm | 1 µW | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±20ppm | 1 µW | 0.035 0.90mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 9pF | Fundamental | ±20ppm | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 7pF | Fundamental | ±20ppm | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A-LOW-ESR-32.768KHZ-7PF-10-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 7pF | Fundamental | ±10ppm | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 9pF | Fundamental | ±100ppm | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 12.5pF | Fundamental | ±100ppm | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | 32.768kHz | - | - | 60kOhm | 9pF | Fundamental | ±100ppm | - | 0.069 1.75mm | ROHS3 Compliant | - | ||
![]() CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 1.8432MHz | - | - | 400Ohm | 10pF | Fundamental | ±100ppm | - | 0.069 1.75mm | ROHS3 Compliant | - | ||
![]() CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | 32.768kHz | - | - | 60kOhm | 12.5pF | Fundamental | ±30ppm | - | 0.069 1.75mm | ROHS3 Compliant | - | ||
![]() CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | MHz Crystal | Gold Flash (Au) | - | - | 1.8432MHz | - | - | 400Ohm | 10pF | Fundamental | ±500ppm | - | 0.069 1.75mm | ROHS3 Compliant | - | ||
![]() CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 65kOhm | 12.5pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 8541.60.00.10 | 32.768kHz | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | 0.035 0.90mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-LOW-ESR-32.768KHZ-6PF-20-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | 70kOhm | 6pF | Fundamental | ±20ppm | - | 0.026 0.65mm | ROHS3 Compliant | - |