- Load Capacitance
- Frequency
- Type
- Length
- Height
- Width
- Series
- Maximum Operating Temperature
- RoHS
- Minimum Operating Temperature
- Packaging
- Drive Level
Attribute column
Manufacturer
Micro Crystal Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Risk Rank | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 7pF | Fundamental | ±100ppm | - | - | - | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±100ppm | 1 µW | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 0.161Lx0.059W 4.10mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | L4.1XB1.5XH0.9 (mm)/L0.161XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.315Lx0.146W 8.00mmx3.70mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | 307.2kHz | - | - | - | - | 3.5kOhm | 4pF | Fundamental | ±100ppm | - | - | - | - | 0.069 1.75mm | ROHS3 Compliant | - | ||
![]() CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.197Lx0.075W 5.00mmx1.90mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | - | 1MHz | - | - | - | - | 1kOhm | 10pF | Fundamental | ±100ppm | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() CM8V-T1A-32.768KHZ-9PF-100PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.079Lx0.047W 2.00mmx1.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold Flash (Au) | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 9pF | Fundamental | ±100ppm | - | - | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±100ppm | 1 µW | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | 7pF | Fundamental | ±20ppm | - | - | - | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() CM7V-T1A 0.3 32.768KHZ 7.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 7 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.35(Max) | 3.2 | 1.5 | - | 2 | - | 60000 | 0.032768 | CSMD | Commercial | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CM7V-T1A LOW ESR 32.768K 7.0PF 10 TB QA Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±10 | 8541.60.00.80 | - | 7 | - | - | 125 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | 50000 | 0.032768 | CSMD | Automotive | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4V-T1A 153.600KHZ 9.0PF 30PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±30 | 8541.60.00.80 | - | 9 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.9(Max) | 5 | 1.9 | - | 2 | - | - | 0.1536 | CSMD | Commercial | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CM7V-T1A 32.768KHZ 9.0PF 10PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±10 | 8541.60.00.80 | - | 9 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | 70000 | 0.032768 | CSMD | Commercial | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4V-T1A 32.768KHZ 9.0PF 10PPM TC QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±10 | 8541.60.00.80 | - | 9 | - | - | 125 | -55 | Flexural | Surface Mount | - | - | - | - | 0.9(Max) | 5 | 1.9 | - | 2 | - | 65000 | 0.032768 | CSMD | Commercial | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CM7V-T1A 32.768KHZ 7.0PF 20PPM TA QA Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 7 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | 70000 | 0.032768 | CSMD | Automotive | - | Tape and Reel | - | - | Active | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CM7V-T1A 32.768KHZ 6.0PF 20PPM TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 6 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | 70000 | 0.032768 | CSMD | Commercial | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CM7V-T1A LOW ESR 32.768K 12.5PF 20 TA QC Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 12.5 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 0.65(Max) | 3.2 | 1.5 | - | 2 | - | 50000 | 0.032768 | CSMD | Commercial | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS1V-T1K 32.768KHZ 9.0PF 20PPM TA QC AU Micro Crystal AG | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | - | 9 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 2.08(Max) | 6.1 | 2 | - | 2 | - | 60000 | 0.032768 | SMD | Commercial | - | Tape and Reel | - | - | - | - | Crystal Resonator | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() MS3V-T1R 32.768KHZ 9.0PF 20PPM TA QC AU Micro Crystal AG | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | EAR99 | ±3 (1st) | ±20 | - | MICRO CRYSTAL AG | 9 | Micro Crystal AG | MS3V-T1R32.768KHZ9.0PF+/-20PPMTAQCAU | 85 | -40 | Flexural | Surface Mount | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | 1.48(Max) | 5.2 | 1.4 | Active | 2 | 5.63 | 65000 | 0.032768 | SMD | Commercial | - | Tape and Reel | - | e4 | Active | - | Crystal Resonator | GOLD FLASH | - | - | compliant | - | 0.0126% | 2 | 5.2mm x 1.4mm x 1.48mm | - | - | 9 pF | - | 20 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | Yes with exemptions | - |