- Frequency
- Frequency Stability
- Package / Case
- Packaging
- Type
- Base Resonator
- Current - Supply (Max)
- Function
- Mounting Type
- Operating Temperature
- Output
- Size / Dimension
Attribute column
Manufacturer
Micro Crystal Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Type | Terminal Finish | Additional Feature | Subcategory | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Supply Current-Max | Output Load | Product Type | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-750-LFF-HNN-P8-P9 Microsemi Corporation | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | 531.25 MHz | 85 °C | -40 °C | - | - | - | - | - | Transferred | - | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL; CENTER OPERATING FREQUENCY 569.1964 MHZ AVILABLE | - | - | unknown | - | 100% | - | - | - | - | - | - | 7.5mm x 5.1mm x 2.49mm | 0.4 ns | 0.4 ns | 55/45 % | - | SAW OSCILLATOR | - | - | 70 mA | - | - | - | 5% | 3.3 V | 100 ppm | - | - | - | - | - | - | - | - | ||
![]() DSC1103CI2-148.5000 Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OM-7605-C9-32.768KHZ-20PPM-TB-QC Micro Crystal | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 1000 | - | - | - | Micro Crystal AG | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 203820-MC01 203820-MC01 | - | Active | Details | - | - | - | - | -40°C ~ 125°C | Cut Tape | OM | 0.063 L x 0.039 W (1.60mm x 1.00mm) | - | - | XO (Standard) | - | - | - | 1.5V ~ 5.5V | - | 32.768 kHz | ±20ppm @ 25°C | CMOS | - | Enable/Disable | Crystal | 0.65µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() OV-0100-C7-100.000KHZ-50PPM-TA-QC Micro Crystal | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 1000 | - | - | + 85 C | Micro Crystal AG | - 40 C | SMD/SMT | - | - | - | - | Bulk | - | - | - | 203037-MG01 203037-MG01 | - | Active | Details | - | 5.5 V | 1.2 V | - | -40°C ~ 85°C | Reel | OV-0100-C7 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | - | XO (Standard) | - | - | - | 3V | - | 100 kHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 0.85µA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 0.039 (1.00mm) | 3.2 mm | 1.5 mm | - | ||
![]() OM-7604-C7-32.768KHZ-20PPM-TA-QA Micro Crystal | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Micro Crystal | 1000 | - | Micro Crystal | - | Micro Crystal AG | - | - | - | - | - | - | Bulk | - | - | - | 203608-MG01 203608-MG01 | - | Active | - | - | 5.5 V | 1.2 V | - | -40°C ~ 85°C | - | OM | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | - | XO (Standard) | - | - | Oscillators | 3V | - | 32.768 kHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 0.5µA | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | Standard Clock Oscillators | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() OM-7605-C9-32.768KHZ-20PPM-TA-QC Micro Crystal | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Micro Crystal | 1000 | - | Micro Crystal | - | Micro Crystal AG | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 203667-MC01 203667-MC01 | - | Active | Details | - | - | - | - | -40°C ~ 85°C | - | OM | 0.063 L x 0.039 W (1.60mm x 1.00mm) | - | - | XO (Standard) | - | - | Oscillators | 1.6V ~ 5.5V | - | 32.768 kHz | ±20ppm @ 25°C | CMOS | - | Enable/Disable | Crystal | 0.65µA | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | Standard Clock Oscillators | - | 0.024 (0.60mm) | - | - | - | ||
![]() OV-7604-C7 32.768KHZ Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-705-ECE-SAAN-777M6000 Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 6 | - | - | - | MICROSEMI CORP | - | - | - | - | - | 985 MHz | 777.6 MHz | 85 °C | -40 °C | - | CERAMIC | - | DILCC6,.2 | - | Transferred | - | - | Yes | - | - | 3.3 V | - | - | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | compliant | - | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | 75 mA | - | - | - | - | - | - | 120 MHz | - | - | - | - | - | - | - | ||
![]() KA5SDCBS52TSN K-micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | KAWASAKI MICROELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-QCB-669M3265 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-F3C-15M0000000 Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | 15 MHz | 85 °C | -40 °C | - | - | - | - | - | Transferred | - | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; ALTERNATE PACKAGE ALSO AVAILABLE | - | - | unknown | - | 100% | - | - | - | - | - | - | 7.0mm x 5.0mm x 1.6mm | 6 ns | 6 ns | 45/55 % | - | CMOS | - | - | 7 mA | 50 pF | - | NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3B-12M000 Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | - | - | MICROSEMI CORP | - | - | - | - | - | 190 MHz | 12 MHz | 70 °C | -10 °C | - | CERAMIC | SMD, 4 PIN | DILCC4,.2,200 | - | Transferred | - | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | compliant | - | 50% | - | - | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.4mm | 6 ns | 6 ns | 45/55 % | - | CMOS | - | - | 10 mA | 15 pF | - | NO | - | - | - | 1.544 MHz | - | - | - | - | - | - | - | ||
![]() O0150662 ZF Micro Solutions, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA5SDCB452TSN K-micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | KAWASAKI MICROELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA5SDCAS53TSN K-micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | KAWASAKI MICROELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM7604V00SP6B+ EM Microelectronic | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | - | - | EM7604 | - | - | - | - | - | EM Microelectronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 85°C | Tape & Reel (TR) | EM7604 | 0.114" L x 0.063" W (2.90mm x 1.60mm) | - | Active | XO (Standard) | - | - | - | 1.2V ~ 5.5V | - | 32.768 kHz | - | CMOS | - | Enable/Disable | Crystal | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057" (1.45mm) | - | - | - | ||
![]() AEL1001-1B13C Netlogic Microsystems | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROS-1920-4+ Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3D-125M0000000 Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | 125 MHz | 85 °C | -45 °C | - | - | ROHS COMPLIANT, HERMETIC SEALED PACKAGE-4 | - | - | Transferred | - | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | - | 50% | - | - | - | - | - | - | 7.0mm x 5.0mm x 1.6mm | 2 ns | 2 ns | 45/55 % | - | CMOS | - | - | - | 15 pF | - | NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA5SDCA453TSN K-micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | KAWASAKI MICROELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |