- Frequency
- Frequency Stability
- Package / Case
- Packaging
- Type
- Base Resonator
- Current - Supply (Max)
- Function
- Mounting Type
- Operating Temperature
- Output
- Size / Dimension
Attribute column
Manufacturer
Micro Crystal Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Rise Time | Output Low Current-Max | Height Seated (Max) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-1920-4+ Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OM-7604-C7-32.768KHZ-20PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 32.768kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() OM-0100-C8-100.00KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.079Lx0.047W 2.00mmx1.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.6V~5.5V | 100kHz | - | CMOS | Enable/Disable | Crystal | 0.75μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | - | ||
![]() OV-7604-C7 Micro Crystal | In Stock | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | Cut Tape | 2007 | - | e4 | yes | Active | - | 4 | - | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 32.768kHz | - | - | - | - | - | Not Qualified | 3.2mm x 1.5mm x 1.0mm | 0.032768MHz | 3V | 5.5V | 1.2/5.5V | HCMOS | 15pF | 0.002% | 0.0005mA | 70ns | 1mA | - | No SVHC | RoHS Compliant | - | ||
![]() OV-7604-C7-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 32.768kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | ||
![]() OM-7605-C8-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.079Lx0.047W 2.00mmx1.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.6V~5.5V | 32.768kHz | - | CMOS | Enable/Disable | Crystal | 0.65μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | - | ||
![]() OV-7604-C7-32.768KHZ-10PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold Flash (Au) | - | - | - | 1.2V~5.5V | 32.768kHz | ±10ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() OM-7604-C7-32.768KHZ-20PPM-TB-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 32.768kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | - | ||
![]() OM-0100-C7-100.00KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 100kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.85μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | - | ||
![]() OV-7604-C7-32.768KHZ-20PPM-TA-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 32.768kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() OV-7605-C8-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.079Lx0.047W 2.00mmx1.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.6V~5.5V | 32.768kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.65μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.033 0.85mm | - | ROHS3 Compliant | - | ||
![]() OV-7604-C7-32.768KHZ-20PPM-TB-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 32.768kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | ||
![]() OV-7604-C7-32.768KHZ-20PPM-TB-QA Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.6V~5.5V | 32.768kHz | - | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() OV-7604-C7-32.768KHZ-10PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 32.768kHz | ±10ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | ||
![]() OM-7604-C7-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.2V~5.5V | 32.768kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | - |