- Aging
- Frequency Adjustment-Mechanical
- Frequency Stability
- Frequency Stability-Voltage
- Ihs Manufacturer
- Input Power
- Mounting Feature
- Operating Frequency-Nom
- Operating Temperature-Max
- Operating Temperature-Min
- Oscillator Type
- Output Load
Attribute column
Manufacturer
Micro Crystal Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Additional Feature | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Aging | Warm-up Power | Input Power | Warm-up Time-Max | Frequency Stability-Voltage | Oven Supply Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OX-2221-EAE-1080-20M00 Microsemi Corporation | In Stock | - | - | YES | SURFACE MOUNT | - | MICROSEMI CORP | 20 MHz | 85 °C | -40 °C | SMD, 7 PIN | - | Transferred | - | 3.465 V | 3.135 V | 3.3 V | TAPE AND REEL | compliant | 0.01% | - | 25.4mm x 22.0mm x 12.1mm | LVCMOS | 15 pF | NO | 0.1 PPM/YEAR | 3.135 W | 1.32 W | 5 Minute | 0.01 ppm | 3.3V | ||
![]() OX-2221-EAE-1080-10M00 Microsemi Corporation | In Stock | - | - | YES | SURFACE MOUNT | - | MICROSEMI CORP | 10 MHz | 85 °C | -40 °C | ROHS COMPLIANT, SMD, 7 PIN | - | Transferred | Yes | 3.465 V | 3.135 V | 3.3 V | TAPE AND REEL | compliant | 0.01% | - | 25.4mm x 22.0mm x 12.1mm | LVCMOS | 15 pF | NO | 0.1 PPM/YEAR | 3.135 W | 1.32 W | 5 Minute | 0.01 ppm | 3.3V | ||
![]() OX-2022-EAE-1080-12M8000000 Microsemi Corporation | In Stock | - | - | NO | THROUGH HOLE MOUNT | 5 | MICROSEMI CORP | 12.8 MHz | 85 °C | -40 °C | ROHS COMPLIANT, HERMETIC SEALED PACKAGE-5 | DIP5/6,.75,375 | Transferred | Yes | 3.63 V | 2.97 V | 3.3 V | - | compliant | 0.01% | Not Qualified | 25.4mm x 25.4mm x 13.4mm | HCMOS | 15 pF | NO | 0.1 PPM/YEAR | 3.3 W | 1.5 W | 3 Minute | 0.002 ppm | 3.3V |